☰
ATMEGA328-PU
ATMEGA328-PU
Active
Description:  IC MCU 8BIT 32KB FLASH 28DIP
Manufacturer:  Microchip Technology
History Price: $2.89000
In Stock: 16710
ATMEGA328-PU Specification
Specification
Part No
ATMEGA328-PU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
20MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
23
Program Memory Size
32KB (16K x 16)
Program Memory Type
FLASH
EEPROM Size
1K x 8
RAM Size
2K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 6x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
28-DIP (0.300", 7.62mm)
Supplier Device Package
28-PDIP
ATMEGA328-PU PDF Datasheet
ATMEGA328-PU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA328-PU Description
The Microchip Technology ATmega328-PU is a highly popular 8-bit microcontroller from the AVR family, renowned for its versatility and efficiency in a wide range of embedded applications. It is particularly well-known for its use in the Arduino platform, which has contributed to its widespread adoption among hobbyists, educators, and professionals. The ATmega328-PU combines a rich set of features with a compact form factor, making it suitable for various projects, from simple prototypes to complex systems.

## Overview

The ATmega328-PU is built on the AVR RISC architecture, which allows for efficient instruction execution and low power consumption. It features 32KB of in-system programmable Flash memory, 2KB of SRAM, and 1KB of EEPROM. The microcontroller operates at a maximum clock frequency of 20 MHz and is available in a 28-pin DIP (Dual In-line Package) form factor, making it easy to integrate into various designs and prototyping setups.

## Key Features

1. Architecture:
- 8-bit AVR RISC architecture
- 32 general-purpose working registers
- 28 programmable I/O lines

2. Memory:
- Flash Memory: 32KB (with read-while-write capability)
- SRAM: 2KB
- EEPROM: 1KB
- Programmable Lock Bits for Flash memory protection

3. Clock Speed:
- Maximum clock frequency: 20 MHz
- Internal oscillator: 8 MHz (can be calibrated)

4. I/O Ports:
- 23 I/O pins, configurable as input or output
- Supports various functions such as PWM (Pulse Width Modulation), ADC (Analog-to-Digital Converter), and communication protocols

5. Analog Features:
- 10-bit ADC with up to 6 channels
- Internal voltage reference for ADC
- Analog comparator for signal processing

6. Timers/Counters:
- Three Timer/Counter modules:
- 8-bit Timer/Counter0
- 16-bit Timer/Counter1
- 8-bit Timer/Counter2
- Supports various modes including PWM, CTC (Clear Timer on Compare Match), and normal mode

7. Communication Interfaces:
- USART (Universal Synchronous and Asynchronous serial Receiver and Transmitter)
- SPI (Serial Peripheral Interface)
- I2C (Inter-Integrated Circuit) compatible TWI (Two Wire Interface)

8. Interrupts:
- 24 external interrupts
- Configurable interrupt priorities

9. Power Management:
- Low power consumption modes (Idle, Power-down, and Power-save)
- Operating voltage range: 1.8V to 5.5V

10. Development Support:
- Supported by various development tools, including Atmel Studio and MPLAB X IDE
- Extensive libraries and community support, especially within the Arduino ecosystem

## Electrical Characteristics

- Operating Voltage: 1.8V to 5.5V
- Maximum Current Consumption:
- Active mode: 10 mA at 5V, 20 MHz
- Power-down mode: < 1 µA
- Temperature Range: -40°C to +85°C (industrial grade)

## Package Information

- Package Type: DIP (Dual In-line Package)
- Pin Count: 28 pins
- Dimensions: 0.6 inches (15.24 mm) wide, 0.3 inches (7.62 mm) high

## Applications

The ATmega328-PU is suitable for a wide range of applications, including but not limited to:

- Embedded systems
- Robotics and automation
- Consumer electronics
- Data acquisition systems
- Home automation
- IoT devices
- Educational projects and prototyping

## Conclusion

The Microchip Technology ATmega328-PU microcontroller is a powerful and flexible solution for various embedded applications. Its combination of memory, processing power, and peripheral features makes it an excellent choice for developers looking to create efficient and reliable systems. The ATmega328%27s popularity, particularly in the Arduino community, has made it a go-to option for both beginners and experienced engineers. With its extensive support and resources, the ATmega328-PU continues to be a favored choice for a wide array of projects, from simple prototypes to complex embedded systems. Its robust performance and versatility ensure that it remains relevant in the ever-evolving landscape of embedded technology.
ATMEGA328-PU Compare Parts
  • ATMEGA328-PU vs ATMEGA8U2-MU
  • ATMEGA328-PU vs ATMEGA8U2-AUR
  • ATMEGA328-PU vs ATMEGA8U2-AU
  • ATMEGA328-PU vs ATMEGA8L-8PU
  • ATMEGA328-PU vs ATMEGA8L-8PU
  • ATMEGA328-PU vs ATMEGA8L-8PJ
  • ATMEGA328-PU vs ATMEGA8L-8PI
  • ATMEGA328-PU vs ATMEGA8L-8PI
  • ATMEGA328-PU vs ATMEGA8L-8PC
  • ATMEGA328-PU vs ATMEGA8L-8MUR
  • ATMEGA328-PU vs ATMEGA8L-8MUR
  • ATMEGA328-PU vs ATMEGA8L-8MU
  • ATMEGA328-PU vs ATMEGA8L-8MU
  • ATMEGA328-PU vs ATMEGA8L-8MJ
  • ATMEGA328-PU vs ATMEGA8L-8MI
  • ATMEGA328-PU vs ATMEGA8L-8MC
  • ATMEGA328-PU vs ATMEGA8L-8AUR
  • ATMEGA328-PU vs ATMEGA8L-8AU
  • ATMEGA328-PU vs ATMEGA8L-8AJ
  • ATMEGA328-PU vs ATMEGA8L-8AI
  • ATMEGA328-PU vs ATMEGA8L-8AC
  • ATMEGA328-PU vs ATMEGA8HVA-4TUR
  • ATMEGA328-PU vs ATMEGA8HVA-4TU
  • ATMEGA328-PU vs ATMEGA8HVA-4CKUR
  • ATMEGA328-PU vs ATMEGA8HVA-4CKU
  • ATMEGA328-PU vs ATMEGA8A-PU
  • ATMEGA328-PU vs ATMEGA8A-PN
  • ATMEGA328-PU vs ATMEGA8A-PN
  • ATMEGA328-PU vs ATMEGA8A-MUR
  • ATMEGA328-PU vs ATMEGA8A-MU
  • ATMEGA328-PU vs ATMEGA8A-MU
  • ATMEGA328-PU vs ATMEGA8A-MNR
  • ATMEGA328-PU vs ATMEGA8A-MNR
  • ATMEGA328-PU vs ATMEGA8A-MN
  • ATMEGA328-PU vs ATMEGA8A-AUR
  • ATMEGA328-PU vs ATMEGA8A-AU
  • ATMEGA328-PU vs ATMEGA8A-ANR
  • ATMEGA328-PU vs ATMEGA8A-AN
  • ATMEGA328-PU vs ATMEGA88V-15MT
  • ATMEGA328-PU vs ATMEGA88V-15MT
  • ATMEGA328-PU FAQ
    Q1: What type of microcontroller is Microchip Technology ATMEGA328-PU?
    A: Microchip Technology ATMEGA328-PU is an 8-bit AVR microcontroller designed for general-purpose embedded applications. It combines processing capability, nonvolatile memory, and a wide range of peripherals in a single chip, making it suitable for both simple control tasks and more complex embedded systems.

    Q2: What package does Microchip Technology ATMEGA328-PU use?
    A: Microchip Technology ATMEGA328-PU is supplied in a 28-pin PDIP (Plastic Dual In-Line Package), which is especially convenient for prototyping, breadboard-based development, and educational use.

    Q3: What core architecture is used in Microchip Technology ATMEGA328-PU?
    A: Microchip Technology ATMEGA328-PU is based on the AVR 8-bit RISC architecture, which features a streamlined instruction set, single-cycle instruction execution for many operations, and efficient handling of real-time control tasks.

    Q4: How much program memory is available in Microchip Technology ATMEGA328-PU?
    A: Microchip Technology ATMEGA328-PU provides 32 KB of in-system programmable Flash memory, allowing developers to store complex application code while supporting reprogramming during development and testing.

    Q5: What data memory resources does Microchip Technology ATMEGA328-PU include?
    A: Microchip Technology ATMEGA328-PU includes both SRAM for runtime data storage and EEPROM for nonvolatile data retention, enabling flexible handling of variables, configuration parameters, and user data.

    Q6: What clock options are supported by Microchip Technology ATMEGA328-PU?
    A: Microchip Technology ATMEGA328-PU supports multiple clock sources, including an internal calibrated oscillator and external crystal or resonator options, giving designers flexibility in balancing accuracy, performance, and component count.

    Q7: What operating voltage range does Microchip Technology ATMEGA328-PU support?
    A: Microchip Technology ATMEGA328-PU operates across a wide supply voltage range, making it suitable for both low-voltage battery-powered designs and standard 5 V embedded systems.

    Q8: What digital I/O capabilities does Microchip Technology ATMEGA328-PU provide?
    A: Microchip Technology ATMEGA328-PU offers up to 23 programmable digital I/O pins, each of which can be individually configured as input or output and supports internal pull-up resistors.

    Q9: What analog features are included in Microchip Technology ATMEGA328-PU?
    A: Microchip Technology ATMEGA328-PU includes a multi-channel analog-to-digital converter, allowing it to interface directly with analog sensors and signals without the need for external ADC components.

    Q10: What communication interfaces are available on Microchip Technology ATMEGA328-PU?
    A: Microchip Technology ATMEGA328-PU integrates several communication interfaces, including USART for serial communication, SPI for high-speed data exchange, and I²C-compatible TWI for multi-device communication.

    Q11: How does Microchip Technology ATMEGA328-PU support timing and control tasks?
    A: Microchip Technology ATMEGA328-PU includes multiple hardware timers and counters that support precise timing, event counting, and pulse-width modulation (PWM), which are essential for motor control, signal generation, and scheduling tasks.

    Q12: Is Microchip Technology ATMEGA328-PU suitable for low-power applications?
    A: Yes, Microchip Technology ATMEGA328-PU supports several low-power sleep modes that significantly reduce power consumption during idle periods, making it well suited for energy-efficient and battery-powered designs.

    Q13: How does Microchip Technology ATMEGA328-PU support interrupt-driven design?
    A: Microchip Technology ATMEGA328-PU includes a flexible interrupt system with multiple internal and external interrupt sources, enabling fast response to real-time events without constant CPU polling.

    Q14: What development environments are commonly used with Microchip Technology ATMEGA328-PU?
    A: Microchip Technology ATMEGA328-PU is supported by a wide range of development environments and toolchains, allowing developers to write, compile, debug, and program firmware efficiently.

    Q15: How does Microchip Technology ATMEGA328-PU handle in-system programming?
    A: Microchip Technology ATMEGA328-PU supports in-system programming through standard programming interfaces, allowing firmware updates without removing the microcontroller from the target circuit.

    Q16: What makes Microchip Technology ATMEGA328-PU popular in educational and hobbyist projects?
    A: Microchip Technology ATMEGA328-PU is popular in educational and hobbyist projects due to its easy-to-use DIP package, extensive documentation, broad community support, and balanced combination of performance and peripherals.

    Q17: Can Microchip Technology ATMEGA328-PU be used in industrial applications?
    A: Yes, Microchip Technology ATMEGA328-PU is suitable for industrial applications where reliable operation, predictable timing, and robust peripheral integration are required for control and monitoring tasks.

    Q18: How does Microchip Technology ATMEGA328-PU support reliable operation?
    A: Microchip Technology ATMEGA328-PU includes features such as a watchdog timer, brown-out detection, and robust reset circuitry that help maintain reliable operation in noisy or unstable power environments.

    Q19: What role does Microchip Technology ATMEGA328-PU play in embedded control systems?
    A: Microchip Technology ATMEGA328-PU serves as the central control unit in embedded systems, coordinating sensor inputs, processing logic, communication tasks, and actuator outputs within a single integrated device.

    Q20: What is the main advantage of using Microchip Technology ATMEGA328-PU in embedded designs?
    A: The main advantage of using Microchip Technology ATMEGA328-PU is its well-balanced combination of processing capability, memory resources, peripheral integration, and ease of use, making it a dependable choice for a wide range of embedded applications.
    Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.