☰
ATMEGA328-AUR
ATMEGA328-AUR
Active
Description:  IC MCU 8BIT 32KB FLASH 32TQFP
Manufacturer:  Microchip Technology
History Price: $2.76000
In Stock: 41720
ATMEGA328-AUR Specification
Specification
Part No
ATMEGA328-AUR
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
20MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
23
Program Memory Size
32KB (16K x 16)
Program Memory Type
FLASH
EEPROM Size
1K x 8
RAM Size
2K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-TQFP
Supplier Device Package
32-TQFP (7x7)
ATMEGA328-AUR PDF Datasheet
ATMEGA328-AUR Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA328-AUR Description
The Microchip Technology ATmega328-AUR is a highly popular microcontroller that belongs to the AVR family of microcontrollers. It is widely used in various applications, including embedded systems, robotics, and consumer electronics, due to its versatility, ease of use, and robust performance. Below is a detailed introduction to the ATmega328-AUR, including its specifications and features.

## Overview

The ATmega328-AUR is an 8-bit microcontroller based on the AVR architecture. It is designed for low-power applications and is particularly well-suited for battery-operated devices. The microcontroller is available in a 32-pin TQFP (Thin Quad Flat Package) form factor, making it compact and easy to integrate into various designs.

## Key Features

1. Architecture:
- 8-bit AVR RISC architecture
- 32 general-purpose working registers
- 32 x 8-bit general-purpose registers

2. Memory:
- Flash Memory: 32 KB (with 0.5 KB used for the bootloader)
- SRAM: 2 KB
- EEPROM: 1 KB

3. Clock Speed:
- Maximum clock frequency: 20 MHz
- Operates at a wide range of supply voltages (1.8V to 5.5V)

4. I/O Ports:
- 23 programmable I/O lines
- 6-channel 10-bit ADC (Analog-to-Digital Converter)
- 3 timers/counters (8-bit and 16-bit)

5. Communication Interfaces:
- USART (Universal Synchronous and Asynchronous serial Receiver and Transmitter)
- SPI (Serial Peripheral Interface)
- I2C (Inter-Integrated Circuit)

6. Power Management:
- Low power consumption modes (Idle, Power-down, and Power-save)
- Typical active current: 15 mA at 16 MHz
- Sleep modes to extend battery life

7. Operating Temperature:
- Industrial temperature range: -40°C to +85°C

8. Development Support:
- Compatible with various development environments, including Atmel Studio and Arduino IDE
- Extensive libraries and community support for rapid prototyping

## Electrical Characteristics

- Supply Voltage (Vcc): 1.8V to 5.5V
- Input Voltage (Vin): -0.5V to Vcc + 0.5V
- Output Voltage (Vout): 0V to Vcc
- Maximum Current per I/O Pin: 20 mA
- Maximum Total Current for Vcc: 200 mA

## Applications

The ATmega328-AUR is widely used in various applications, including:

- Arduino Projects: The ATmega328 is the core of the popular Arduino Uno board, making it a favorite among hobbyists and educators.
- Embedded Systems: Ideal for developing custom embedded solutions in consumer electronics, automotive, and industrial applications.
- Robotics: Used in robotic control systems due to its ability to interface with sensors and actuators.
- IoT Devices: Suitable for Internet of Things applications, where low power consumption and connectivity are essential.

## Conclusion

The Microchip Technology ATmega328-AUR microcontroller is a versatile and powerful solution for a wide range of applications. Its combination of performance, memory capacity, and low power consumption makes it an excellent choice for both beginners and experienced developers. With extensive support and a large community, the ATmega328-AUR continues to be a popular choice in the embedded systems landscape.
ATMEGA328-AUR Compare Parts
  • ATMEGA328-AUR vs ATMEGA8U2-MU
  • ATMEGA328-AUR vs ATMEGA8U2-AUR
  • ATMEGA328-AUR vs ATMEGA8U2-AU
  • ATMEGA328-AUR vs ATMEGA8L-8PU
  • ATMEGA328-AUR vs ATMEGA8L-8PU
  • ATMEGA328-AUR vs ATMEGA8L-8PJ
  • ATMEGA328-AUR vs ATMEGA8L-8PI
  • ATMEGA328-AUR vs ATMEGA8L-8PI
  • ATMEGA328-AUR vs ATMEGA8L-8PC
  • ATMEGA328-AUR vs ATMEGA8L-8MUR
  • ATMEGA328-AUR vs ATMEGA8L-8MUR
  • ATMEGA328-AUR vs ATMEGA8L-8MU
  • ATMEGA328-AUR vs ATMEGA8L-8MU
  • ATMEGA328-AUR vs ATMEGA8L-8MJ
  • ATMEGA328-AUR vs ATMEGA8L-8MI
  • ATMEGA328-AUR vs ATMEGA8L-8MC
  • ATMEGA328-AUR vs ATMEGA8L-8AUR
  • ATMEGA328-AUR vs ATMEGA8L-8AU
  • ATMEGA328-AUR vs ATMEGA8L-8AJ
  • ATMEGA328-AUR vs ATMEGA8L-8AI
  • ATMEGA328-AUR vs ATMEGA8L-8AC
  • ATMEGA328-AUR vs ATMEGA8HVA-4TUR
  • ATMEGA328-AUR vs ATMEGA8HVA-4TU
  • ATMEGA328-AUR vs ATMEGA8HVA-4CKUR
  • ATMEGA328-AUR vs ATMEGA8HVA-4CKU
  • ATMEGA328-AUR vs ATMEGA8A-PU
  • ATMEGA328-AUR vs ATMEGA8A-PN
  • ATMEGA328-AUR vs ATMEGA8A-PN
  • ATMEGA328-AUR vs ATMEGA8A-MUR
  • ATMEGA328-AUR vs ATMEGA8A-MU
  • ATMEGA328-AUR vs ATMEGA8A-MU
  • ATMEGA328-AUR vs ATMEGA8A-MNR
  • ATMEGA328-AUR vs ATMEGA8A-MNR
  • ATMEGA328-AUR vs ATMEGA8A-MN
  • ATMEGA328-AUR vs ATMEGA8A-AUR
  • ATMEGA328-AUR vs ATMEGA8A-AU
  • ATMEGA328-AUR vs ATMEGA8A-ANR
  • ATMEGA328-AUR vs ATMEGA8A-AN
  • ATMEGA328-AUR vs ATMEGA88V-15MT
  • ATMEGA328-AUR vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.