☰
ATMEGA325-16AU
ATMEGA325-16AU
Active
Description:  IC MCU 8BIT 32KB FLASH 64TQFP
Manufacturer:  Microchip Technology
History Price: $6.59000
In Stock: 720
ATMEGA325-16AU Specification
Specification
Part No
ATMEGA325-16AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
SPI, UART/USART, USI
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
54
Program Memory Size
32KB (16K x 16)
Program Memory Type
FLASH
EEPROM Size
1K x 8
RAM Size
2K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-TQFP
Supplier Device Package
64-TQFP (14x14)
ATMEGA325-16AU PDF Datasheet
ATMEGA325-16AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA325-16AU Description
Overview of Microchip Technology ATMEGA325-16AU

The Microchip Technology ATMEGA325-16AU is a high-performance 8-bit microcontroller based on the AVR architecture. It is designed for a wide range of applications, including embedded systems, consumer electronics, and industrial control. The ATMEGA325-16AU is known for its flexibility, ease of use, and extensive peripheral set, making it a popular choice among engineers and developers.

Key Specifications

- Core Architecture: The ATMEGA325-16AU features an 8-bit AVR architecture, which provides a good balance between performance and power efficiency for various applications.
- Flash Memory: It includes 32 KB of Flash memory, allowing for the storage of complex programs and data.
- SRAM: The microcontroller has 2 KB of SRAM, which supports efficient data handling and processing during operation.
- EEPROM: It features 1 KB of EEPROM memory for non-volatile data storage, enabling the retention of critical information even when power is removed.
- Operating Voltage: The device operates within a voltage range of 2.7V to 5.5V, making it suitable for low-voltage applications and battery-powered devices.
- Clock Speed: The ATMEGA325-16AU can operate at a maximum clock speed of 16 MHz, enabling fast processing and execution of instructions.
- I/O Pins: It provides up to 32 I/O pins, allowing for extensive connectivity options for interfacing with various peripherals and sensors.
- Timers: The microcontroller includes multiple timers, including 3 timers, which can be used for various timing and counting applications.
- ADC: It features a 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels, enabling precise analog signal processing.

Features and Benefits

- Low Power Consumption: The ATMEGA325-16AU is designed for low power operation, making it ideal for battery-operated applications and energy-efficient designs.
- Flexible Peripheral Set: The extensive set of peripherals, including timers, ADCs, and communication interfaces, allows for versatile application development and integration.
- Development Support: Microchip provides a comprehensive development ecosystem, including the MPLAB X IDE and various development boards, which facilitate rapid prototyping and testing.
- Integrated Communication Interfaces: The device supports multiple communication protocols, including USART, SPI, and I2C, enabling easy integration with other devices and systems.
- Robust Performance: With its high clock speed and efficient architecture, the microcontroller can handle complex calculations and tasks, making it suitable for demanding applications.

Applications

The Microchip Technology ATMEGA325-16AU is suitable for a wide range of applications, including:

- Industrial Automation: Used in control systems for monitoring and managing industrial processes, enhancing efficiency and reliability.
- Consumer Electronics: Implemented in smart appliances, wearable devices, and other consumer products requiring intelligent control and processing.
- Automotive Systems: Employed in automotive applications for engine control, sensor management, and infotainment systems, ensuring high performance and safety.
- Medical Devices: Utilized in medical instrumentation for precise control of parameters, enhancing the accuracy and reliability of medical readings.

Conclusion

The Microchip Technology ATMEGA325-16AU microcontroller is a powerful and versatile solution for a variety of embedded applications. Its combination of high performance, low power consumption, and extensive peripheral support makes it an excellent choice for engineers looking to develop innovative and efficient systems. With its specifications and features, the ATMEGA325-16AU stands out as a valuable component in the microcontroller market, enabling the development of advanced electronic solutions.
ATMEGA325-16AU Compare Parts
  • ATMEGA325-16AU vs ATMEGA8U2-MU
  • ATMEGA325-16AU vs ATMEGA8U2-AUR
  • ATMEGA325-16AU vs ATMEGA8U2-AU
  • ATMEGA325-16AU vs ATMEGA8L-8PU
  • ATMEGA325-16AU vs ATMEGA8L-8PU
  • ATMEGA325-16AU vs ATMEGA8L-8PJ
  • ATMEGA325-16AU vs ATMEGA8L-8PI
  • ATMEGA325-16AU vs ATMEGA8L-8PI
  • ATMEGA325-16AU vs ATMEGA8L-8PC
  • ATMEGA325-16AU vs ATMEGA8L-8MUR
  • ATMEGA325-16AU vs ATMEGA8L-8MUR
  • ATMEGA325-16AU vs ATMEGA8L-8MU
  • ATMEGA325-16AU vs ATMEGA8L-8MU
  • ATMEGA325-16AU vs ATMEGA8L-8MJ
  • ATMEGA325-16AU vs ATMEGA8L-8MI
  • ATMEGA325-16AU vs ATMEGA8L-8MC
  • ATMEGA325-16AU vs ATMEGA8L-8AUR
  • ATMEGA325-16AU vs ATMEGA8L-8AU
  • ATMEGA325-16AU vs ATMEGA8L-8AJ
  • ATMEGA325-16AU vs ATMEGA8L-8AI
  • ATMEGA325-16AU vs ATMEGA8L-8AC
  • ATMEGA325-16AU vs ATMEGA8HVA-4TUR
  • ATMEGA325-16AU vs ATMEGA8HVA-4TU
  • ATMEGA325-16AU vs ATMEGA8HVA-4CKUR
  • ATMEGA325-16AU vs ATMEGA8HVA-4CKU
  • ATMEGA325-16AU vs ATMEGA8A-PU
  • ATMEGA325-16AU vs ATMEGA8A-PN
  • ATMEGA325-16AU vs ATMEGA8A-PN
  • ATMEGA325-16AU vs ATMEGA8A-MUR
  • ATMEGA325-16AU vs ATMEGA8A-MU
  • ATMEGA325-16AU vs ATMEGA8A-MU
  • ATMEGA325-16AU vs ATMEGA8A-MNR
  • ATMEGA325-16AU vs ATMEGA8A-MNR
  • ATMEGA325-16AU vs ATMEGA8A-MN
  • ATMEGA325-16AU vs ATMEGA8A-AUR
  • ATMEGA325-16AU vs ATMEGA8A-AU
  • ATMEGA325-16AU vs ATMEGA8A-ANR
  • ATMEGA325-16AU vs ATMEGA8A-AN
  • ATMEGA325-16AU vs ATMEGA88V-15MT
  • ATMEGA325-16AU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.