☰
ATMEGA324PB-MU
ATMEGA324PB-MU
Active
Description:  IC MCU 8BIT 32KB FLASH 44VQFN
Manufacturer:  Microchip Technology
History Price: $2.51000
In Stock: 47040
ATMEGA324PB-MU Specification
Specification
Part No
ATMEGA324PB-MU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega, Functional Safety (FuSa)
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
20MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
39
Program Memory Size
32KB (16K x 16)
Program Memory Type
FLASH
EEPROM Size
1K x 8
RAM Size
2K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-VFQFN Exposed Pad
Supplier Device Package
44-VQFN (7x7)
ATMEGA324PB-MU PDF Datasheet
ATMEGA324PB-MU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA324PB-MU Description
The Microchip Technology ATmega324PB-MU is a highly versatile 8-bit microcontroller that belongs to the AVR family, designed for a wide range of applications in embedded systems. It is an enhanced version of the ATmega324PA, offering additional features and improved performance. This microcontroller is particularly well-suited for applications requiring moderate processing power, memory, and a variety of peripheral interfaces.

## Overview

The ATmega324PB-MU is built on the AVR RISC architecture, which allows for efficient instruction execution and low power consumption. It features a 32KB in-system programmable Flash memory, 2KB SRAM, and 1KB EEPROM. The microcontroller operates at a maximum clock frequency of 20 MHz and is available in a compact 32-pin QFN (Quad Flat No-lead) package, making it ideal for space-constrained applications.

## Key Features

1. Architecture:
- 8-bit AVR RISC architecture
- 32 general-purpose working registers
- 32 programmable I/O lines

2. Memory:
- Flash Memory: 32KB (with read-while-write capability)
- SRAM: 2KB
- EEPROM: 1KB
- Programmable Lock Bits for Flash memory protection

3. Clock Speed:
- Maximum clock frequency: 20 MHz
- Internal oscillator: 8 MHz (can be calibrated)

4. I/O Ports:
- 32 I/O pins, configurable as input or output
- Supports various functions such as PWM, ADC, and communication protocols

5. Analog Features:
- 10-bit ADC (Analog-to-Digital Converter) with up to 8 channels
- Internal voltage reference for ADC
- Comparators for analog signal processing

6. Timers/Counters:
- Three Timer/Counter modules:
- 8-bit Timer/Counter0
- 16-bit Timer/Counter1
- 16-bit Timer/Counter2
- Supports various modes including PWM, CTC (Clear Timer on Compare Match), and normal mode

7. Communication Interfaces:
- USART (Universal Synchronous and Asynchronous serial Receiver and Transmitter)
- SPI (Serial Peripheral Interface)
- I2C (Inter-Integrated Circuit) compatible TWI (Two Wire Interface)

8. Interrupts:
- 24 external interrupts
- Configurable interrupt priorities

9. Power Management:
- Low power consumption modes (Idle, Power-down, and Power-save)
- Operating voltage range: 1.8V to 5.5V

10. Development Support:
- Supported by various development tools, including Atmel Studio and MPLAB X IDE
- Extensive libraries and community support

## Electrical Characteristics

- Operating Voltage: 1.8V to 5.5V
- Maximum Current Consumption:
- Active mode: 10 mA at 5V, 20 MHz
- Power-down mode: < 1 µA
- Temperature Range: -40°C to +85°C (industrial grade)

## Package Information

- Package Type: QFN (Quad Flat No-lead)
- Pin Count: 32 pins
- Dimensions: 5x5 mm (QFN)

## Applications

The ATmega324PB-MU is suitable for a wide range of applications, including but not limited to:

- Embedded systems
- Robotics and automation
- Consumer electronics
- Data acquisition systems
- Industrial control systems
- Home automation
- Medical devices

## Conclusion

The Microchip Technology ATmega324PB-MU microcontroller is a powerful and flexible solution for various embedded applications. Its combination of memory, processing power, and peripheral features makes it an excellent choice for developers looking to create efficient and reliable systems. With its extensive support and community resources, the ATmega324PB-MU continues to be a popular choice among engineers and hobbyists alike. Its enhanced features over its predecessor, the ATmega324PA, make it an even more attractive option for modern applications.
ATMEGA324PB-MU Compare Parts
  • ATMEGA324PB-MU vs ATMEGA8U2-MU
  • ATMEGA324PB-MU vs ATMEGA8U2-AUR
  • ATMEGA324PB-MU vs ATMEGA8U2-AU
  • ATMEGA324PB-MU vs ATMEGA8L-8PU
  • ATMEGA324PB-MU vs ATMEGA8L-8PU
  • ATMEGA324PB-MU vs ATMEGA8L-8PJ
  • ATMEGA324PB-MU vs ATMEGA8L-8PI
  • ATMEGA324PB-MU vs ATMEGA8L-8PI
  • ATMEGA324PB-MU vs ATMEGA8L-8PC
  • ATMEGA324PB-MU vs ATMEGA8L-8MUR
  • ATMEGA324PB-MU vs ATMEGA8L-8MUR
  • ATMEGA324PB-MU vs ATMEGA8L-8MU
  • ATMEGA324PB-MU vs ATMEGA8L-8MU
  • ATMEGA324PB-MU vs ATMEGA8L-8MJ
  • ATMEGA324PB-MU vs ATMEGA8L-8MI
  • ATMEGA324PB-MU vs ATMEGA8L-8MC
  • ATMEGA324PB-MU vs ATMEGA8L-8AUR
  • ATMEGA324PB-MU vs ATMEGA8L-8AU
  • ATMEGA324PB-MU vs ATMEGA8L-8AJ
  • ATMEGA324PB-MU vs ATMEGA8L-8AI
  • ATMEGA324PB-MU vs ATMEGA8L-8AC
  • ATMEGA324PB-MU vs ATMEGA8HVA-4TUR
  • ATMEGA324PB-MU vs ATMEGA8HVA-4TU
  • ATMEGA324PB-MU vs ATMEGA8HVA-4CKUR
  • ATMEGA324PB-MU vs ATMEGA8HVA-4CKU
  • ATMEGA324PB-MU vs ATMEGA8A-PU
  • ATMEGA324PB-MU vs ATMEGA8A-PN
  • ATMEGA324PB-MU vs ATMEGA8A-PN
  • ATMEGA324PB-MU vs ATMEGA8A-MUR
  • ATMEGA324PB-MU vs ATMEGA8A-MU
  • ATMEGA324PB-MU vs ATMEGA8A-MU
  • ATMEGA324PB-MU vs ATMEGA8A-MNR
  • ATMEGA324PB-MU vs ATMEGA8A-MNR
  • ATMEGA324PB-MU vs ATMEGA8A-MN
  • ATMEGA324PB-MU vs ATMEGA8A-AUR
  • ATMEGA324PB-MU vs ATMEGA8A-AU
  • ATMEGA324PB-MU vs ATMEGA8A-ANR
  • ATMEGA324PB-MU vs ATMEGA8A-AN
  • ATMEGA324PB-MU vs ATMEGA88V-15MT
  • ATMEGA324PB-MU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.