☰
ATMEGA324P-20AU
ATMEGA324P-20AU
Active
Description:  IC MCU 8BIT 32KB FLASH 44TQFP
Manufacturer:  Microchip Technology
History Price: $6.75000
In Stock: 37200
ATMEGA324P-20AU Specification
Specification
Part No
ATMEGA324P-20AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
20MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
32
Program Memory Size
32KB (16K x 16)
Program Memory Type
FLASH
EEPROM Size
1K x 8
RAM Size
2K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-TQFP
Supplier Device Package
44-TQFP (10x10)
ATMEGA324P-20AU PDF Datasheet
ATMEGA324P-20AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA324P-20AU Description
The Atmel ATmega324P-20AU is a powerful 8-bit microcontroller that is part of the AVR family, designed for a wide range of applications in embedded systems. It is particularly well-suited for projects that require a balance of performance, memory, and flexibility. The ATmega324P-20AU is commonly used in various fields, including industrial automation, consumer electronics, and robotics. Below is a detailed introduction to the ATmega324P-20AU, including its specifications and parameters.

## Overview

The ATmega324P-20AU microcontroller is built on the AVR RISC architecture, which allows for efficient instruction execution and low power consumption. It features a rich set of peripherals, a large memory capacity, and multiple communication interfaces, making it an excellent choice for developers looking to implement complex functionalities in their projects.

## Key Features

1. Architecture:
- 8-bit AVR RISC architecture
- 32 general-purpose working registers

2. Memory:
- Flash Memory: 32 KB (with 2 KB reserved for the bootloader)
- SRAM: 2 KB
- EEPROM: 1 KB

3. Clock Speed:
- Maximum clock frequency: 20 MHz

4. I/O Ports:
- 32 programmable I/O lines
- 3 Timer/Counters with PWM support

5. Communication Interfaces:
- USART (Universal Synchronous and Asynchronous serial Receiver and Transmitter)
- SPI (Serial Peripheral Interface)
- I2C (Inter-Integrated Circuit)

6. Analog Features:
- 10-bit ADC (Analog-to-Digital Converter) with 8 channels
- 1 Analog Comparator

7. Power Management:
- Operating voltage: 1.8V to 5.5V
- Low power consumption modes (Power-down, Power-save, and Standby)

8. Operating Temperature:
- Industrial temperature range: -40°C to +85°C

9. Package:
- Available in a 32-pin TQFP (Thin Quad Flat Package) and 32-pin QFN (Quad Flat No-lead) packages.

## Specifications

- Core:
- 8-bit AVR RISC architecture
- 32 general-purpose registers

- Instruction Set:
- 131 powerful instructions, most of which are executed in a single clock cycle.

- Timers:
- Three Timer/Counter units (Timer/Counter0, Timer/Counter1, Timer/Counter2)
- Supports PWM generation and input capture.

- Interrupts:
- 24 external interrupts
- 8 internal interrupts

- Watchdog Timer:
- Programmable watchdog timer with a separate on-chip oscillator.

- Development Tools:
- Compatible with various development environments, including Atmel Studio and Arduino IDE.

## Applications

The ATmega324P-20AU is suitable for a wide range of applications, including but not limited to:

- Robotics and automation
- Home automation systems
- Data logging and monitoring
- Industrial control systems
- Consumer electronics
- Educational projects and prototyping

## Conclusion

The Atmel ATmega324P-20AU microcontroller is a powerful and flexible solution for developers looking to create a variety of applications. With its ample memory, numerous I/O pins, and rich set of peripherals, it provides an excellent platform for both beginners and experienced engineers. Its low power consumption and wide operating voltage range make it ideal for battery-powered devices and energy-efficient applications. The ATmega324P-20AU%27s compatibility with various development tools further enhances its accessibility, making it a popular choice for prototyping and development in the embedded systems domain. Whether for hobby projects or professional applications, the ATmega324P-20AU stands out as a reliable and efficient microcontroller.
ATMEGA324P-20AU Compare Parts
  • ATMEGA324P-20AU vs ATMEGA8U2-MU
  • ATMEGA324P-20AU vs ATMEGA8U2-AUR
  • ATMEGA324P-20AU vs ATMEGA8U2-AU
  • ATMEGA324P-20AU vs ATMEGA8L-8PU
  • ATMEGA324P-20AU vs ATMEGA8L-8PU
  • ATMEGA324P-20AU vs ATMEGA8L-8PJ
  • ATMEGA324P-20AU vs ATMEGA8L-8PI
  • ATMEGA324P-20AU vs ATMEGA8L-8PI
  • ATMEGA324P-20AU vs ATMEGA8L-8PC
  • ATMEGA324P-20AU vs ATMEGA8L-8MUR
  • ATMEGA324P-20AU vs ATMEGA8L-8MUR
  • ATMEGA324P-20AU vs ATMEGA8L-8MU
  • ATMEGA324P-20AU vs ATMEGA8L-8MU
  • ATMEGA324P-20AU vs ATMEGA8L-8MJ
  • ATMEGA324P-20AU vs ATMEGA8L-8MI
  • ATMEGA324P-20AU vs ATMEGA8L-8MC
  • ATMEGA324P-20AU vs ATMEGA8L-8AUR
  • ATMEGA324P-20AU vs ATMEGA8L-8AU
  • ATMEGA324P-20AU vs ATMEGA8L-8AJ
  • ATMEGA324P-20AU vs ATMEGA8L-8AI
  • ATMEGA324P-20AU vs ATMEGA8L-8AC
  • ATMEGA324P-20AU vs ATMEGA8HVA-4TUR
  • ATMEGA324P-20AU vs ATMEGA8HVA-4TU
  • ATMEGA324P-20AU vs ATMEGA8HVA-4CKUR
  • ATMEGA324P-20AU vs ATMEGA8HVA-4CKU
  • ATMEGA324P-20AU vs ATMEGA8A-PU
  • ATMEGA324P-20AU vs ATMEGA8A-PN
  • ATMEGA324P-20AU vs ATMEGA8A-PN
  • ATMEGA324P-20AU vs ATMEGA8A-MUR
  • ATMEGA324P-20AU vs ATMEGA8A-MU
  • ATMEGA324P-20AU vs ATMEGA8A-MU
  • ATMEGA324P-20AU vs ATMEGA8A-MNR
  • ATMEGA324P-20AU vs ATMEGA8A-MNR
  • ATMEGA324P-20AU vs ATMEGA8A-MN
  • ATMEGA324P-20AU vs ATMEGA8A-AUR
  • ATMEGA324P-20AU vs ATMEGA8A-AU
  • ATMEGA324P-20AU vs ATMEGA8A-ANR
  • ATMEGA324P-20AU vs ATMEGA8A-AN
  • ATMEGA324P-20AU vs ATMEGA88V-15MT
  • ATMEGA324P-20AU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.