☰
ATMEGA2561-16AU
ATMEGA2561-16AU
Active
Description:  IC MCU 8BIT 256KB FLASH 64TQFP
Manufacturer:  Microchip Technology
History Price: $17.05000
In Stock: 33360
ATMEGA2561-16AU Specification
Specification
Part No
ATMEGA2561-16AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
EBI/EMI, I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
54
Program Memory Size
256KB (128K x 16)
Program Memory Type
FLASH
EEPROM Size
4K x 8
RAM Size
8K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-TQFP
Supplier Device Package
64-TQFP (14x14)
ATMEGA2561-16AU PDF Datasheet
ATMEGA2561-16AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA2561-16AU Description
The ATmega2561-16AU is a microcontroller from Microchip%27s AVR family, known for its robust performance, extensive peripheral features, and flexible architecture. Here’s an in-depth look at its features, specifications, and applications:

## Overview

The ATmega2561-16AU is an 8-bit microcontroller based on the AVR architecture. It is designed to provide high performance and versatility for a wide range of applications, including embedded systems, industrial automation, and consumer electronics.

## Key Features

Architecture and Performance:
- Core: The ATmega2561-16AU utilizes the AVR RISC (Reduced Instruction Set Computing) architecture, which allows it to execute instructions in a single clock cycle, enhancing performance and efficiency.
- Clock Speed: It operates at a maximum clock speed of 16 MHz, providing sufficient processing power for complex tasks.

Memory:
- Flash Memory: It features 256 KB of in-system programmable Flash memory for storing code and firmware. This non-volatile memory allows for the storage of user programs and can be rewritten in-circuit.
- SRAM: The microcontroller includes 8 KB of Static RAM (SRAM) for volatile data storage during operation. This memory is used for runtime data and stack operations.
- EEPROM: There is 4 KB of Electrically Erasable Programmable Read-Only Memory (EEPROM) available for storing non-volatile data, such as configuration settings or calibration data.

I/O and Connectivity:
- General-Purpose I/O: The ATmega2561-16AU provides 86 general-purpose I/O (GPIO) pins, which can be configured as input or output to interface with external devices, sensors, and peripherals.
- Timers/Counters: It includes six timers (three 16-bit and three 8-bit) for various timing and counting applications. These timers support multiple modes of operation, including PWM (Pulse Width Modulation), input capture, and output compare.
- USART: The microcontroller has four Universal Synchronous and Asynchronous serial Receiver and Transmitter (USART) modules for serial communication. These modules support standard UART communication protocols and can be used for serial data exchange with other devices.
- SPI and I2C: It features one Serial Peripheral Interface (SPI) and one Two-Wire Interface (TWI/I2C) for high-speed data communication with external peripherals and devices.

Analog Features:
- ADC: The ATmega2561-16AU includes a 10-bit Analog-to-Digital Converter (ADC) with 16 channels, allowing for accurate conversion of analog signals to digital form. This is useful for reading sensors and analog inputs.
- DAC: It also has a 10-bit Digital-to-Analog Converter (DAC) for generating analog voltages from digital values.

Interrupts and Power Management:
- Interrupts: The microcontroller supports various interrupt sources and levels, including external interrupts, timer interrupts, and USART interrupts, allowing for responsive and efficient handling of events.
- Power Modes: The ATmega2561-16AU offers multiple power-saving modes, including Idle, Power-down, and Standby modes. These modes help reduce power consumption during periods of inactivity, extending battery life in portable applications.

Programming and Debugging:
- In-System Programming: The ATmega2561-16AU supports in-system programming (ISP) through SPI, allowing for firmware updates and reprogramming without removing the microcontroller from the circuit.
- Debugging: It includes a debugging interface (JTAG) for development and debugging purposes. This interface allows for real-time debugging, breakpoint setting, and inspection of memory and registers.

Package and Pinout:
- Package Type: The ATmega2561-16AU is available in a 100-pin TQFP (Thin Quad Flat Package) package. This package provides a compact form factor with a high pin count, making it suitable for applications requiring extensive I/O connectivity.
- Pinout: The microcontroller’s pinout provides a variety of pin functions, including GPIO, analog inputs, and communication interfaces, which can be mapped to different functions as required by the application.

## Applications

The ATmega2561-16AU is versatile and can be used in a broad range of applications:
- Embedded Systems: Its high I/O count and rich peripheral set make it ideal for embedded systems that require interfacing with multiple sensors and actuators.
- Industrial Automation: The robust performance and extensive peripheral options are suitable for industrial control systems, automation, and monitoring.
- Consumer Electronics: It can be used in consumer devices such as home appliances, remote controls, and personal electronics where reliable and efficient processing is needed.
- Communication Systems: The USART, SPI, and I2C interfaces make it well-suited for applications requiring serial communication with other devices or systems.

## Summary

The ATmega2561-16AU microcontroller offers a comprehensive set of features, including a high-performance AVR core, substantial memory resources, and a wide range of I/O and connectivity options. Its flexibility and capabilities make it a valuable choice for a variety of embedded and industrial applications.
ATMEGA2561-16AU Compare Parts
  • ATMEGA2561-16AU vs ATMEGA8U2-MU
  • ATMEGA2561-16AU vs ATMEGA8U2-AUR
  • ATMEGA2561-16AU vs ATMEGA8U2-AU
  • ATMEGA2561-16AU vs ATMEGA8L-8PU
  • ATMEGA2561-16AU vs ATMEGA8L-8PU
  • ATMEGA2561-16AU vs ATMEGA8L-8PJ
  • ATMEGA2561-16AU vs ATMEGA8L-8PI
  • ATMEGA2561-16AU vs ATMEGA8L-8PI
  • ATMEGA2561-16AU vs ATMEGA8L-8PC
  • ATMEGA2561-16AU vs ATMEGA8L-8MUR
  • ATMEGA2561-16AU vs ATMEGA8L-8MUR
  • ATMEGA2561-16AU vs ATMEGA8L-8MU
  • ATMEGA2561-16AU vs ATMEGA8L-8MU
  • ATMEGA2561-16AU vs ATMEGA8L-8MJ
  • ATMEGA2561-16AU vs ATMEGA8L-8MI
  • ATMEGA2561-16AU vs ATMEGA8L-8MC
  • ATMEGA2561-16AU vs ATMEGA8L-8AUR
  • ATMEGA2561-16AU vs ATMEGA8L-8AU
  • ATMEGA2561-16AU vs ATMEGA8L-8AJ
  • ATMEGA2561-16AU vs ATMEGA8L-8AI
  • ATMEGA2561-16AU vs ATMEGA8L-8AC
  • ATMEGA2561-16AU vs ATMEGA8HVA-4TUR
  • ATMEGA2561-16AU vs ATMEGA8HVA-4TU
  • ATMEGA2561-16AU vs ATMEGA8HVA-4CKUR
  • ATMEGA2561-16AU vs ATMEGA8HVA-4CKU
  • ATMEGA2561-16AU vs ATMEGA8A-PU
  • ATMEGA2561-16AU vs ATMEGA8A-PN
  • ATMEGA2561-16AU vs ATMEGA8A-PN
  • ATMEGA2561-16AU vs ATMEGA8A-MUR
  • ATMEGA2561-16AU vs ATMEGA8A-MU
  • ATMEGA2561-16AU vs ATMEGA8A-MU
  • ATMEGA2561-16AU vs ATMEGA8A-MNR
  • ATMEGA2561-16AU vs ATMEGA8A-MNR
  • ATMEGA2561-16AU vs ATMEGA8A-MN
  • ATMEGA2561-16AU vs ATMEGA8A-AUR
  • ATMEGA2561-16AU vs ATMEGA8A-AU
  • ATMEGA2561-16AU vs ATMEGA8A-ANR
  • ATMEGA2561-16AU vs ATMEGA8A-AN
  • ATMEGA2561-16AU vs ATMEGA88V-15MT
  • ATMEGA2561-16AU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.