☰
ATMEGA2560-16AU
ATMEGA2560-16AU
Active
Description:  IC MCU 8BIT 256KB FLASH 100TQFP
Manufacturer:  Microchip Technology
History Price: $16.60000
In Stock: 10160
ATMEGA2560-16AU Specification
Specification
Part No
ATMEGA2560-16AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
EBI/EMI, I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
86
Program Memory Size
256KB (128K x 16)
Program Memory Type
FLASH
EEPROM Size
4K x 8
RAM Size
8K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
A/D 16x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
100-TQFP
Supplier Device Package
100-TQFP (14x14)
ATMEGA2560-16AU PDF Datasheet
ATMEGA2560-16AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA2560-16AU Description
The Microchip Technology ATMEGA2560-16AU is a high-performance microcontroller from the AVR family, offering a rich feature set and large memory capacity for embedded system designs. This 8-bit microcontroller is built on the RISC (Reduced Instruction Set Computing) architecture, enabling efficient execution of instructions with low power consumption. It is particularly popular in applications such as robotics, automotive, consumer electronics, and industrial control systems due to its extensive peripheral set, high memory capacity, and flexibility.

Here is a detailed overview of the ATMEGA2560-16AU microcontroller, including its key features, specifications, and application areas:

## Key Features:

1. High Performance:
- 8-bit RISC Architecture: The ATMEGA2560 utilizes an 8-bit RISC microcontroller architecture, offering an efficient execution of instructions with minimal clock cycles. This ensures fast processing for embedded applications.
- 16 MHz Clock Speed: The device can operate at a maximum clock speed of 16 MHz, which balances performance and power consumption for typical embedded applications.
- Fast Interrupt Handling: The microcontroller features fast interrupt processing, which is critical in time-sensitive applications where responsiveness is crucial.

2. Memory:
- Flash Memory: The ATMEGA2560 has 256 KB of in-system programmable flash memory. This provides ample space for firmware and application code, ensuring it can handle complex tasks or large applications.
- SRAM (Static RAM): The device includes 8 KB of SRAM, which is used for variable data storage and temporary data processing during runtime.
- EEPROM: The microcontroller provides 4 KB of EEPROM (Electrically Erasable Programmable Read-Only Memory), which is non-volatile and allows the storage of settings, parameters, and data that need to be retained across power cycles.

3. I/O and Connectivity:
- General Purpose I/O Pins: It has 86 general-purpose I/O pins, which can be configured for digital input or output. These I/O pins can interface with external peripherals such as sensors, actuators, and communication devices.
- Timers/Counters: The microcontroller is equipped with 4 8-bit and 3 16-bit timers/counters, which can be used for tasks like generating PWM signals, measuring time intervals, and producing accurate timing delays.
- UART, SPI, and I2C Communication: The ATMEGA2560 features multiple serial communication interfaces, including USART (Universal Synchronous and Asynchronous serial Receiver and Transmitter), SPI (Serial Peripheral Interface), and I2C (Inter-Integrated Circuit), allowing it to communicate with other microcontrollers, sensors, and external devices efficiently.
- CAN Bus: It also includes a Controller Area Network (CAN) interface, making it suitable for automotive and industrial applications where CAN communication is prevalent.

4. Analog Features:
- ADC (Analog-to-Digital Converter): The ATMEGA2560 includes a 10-bit ADC with up to 16 channels. The ADC allows for the conversion of analog signals (from sensors, for example) to digital values that the microcontroller can process.
- DAC (Digital-to-Analog Converter): The device also features a 2-channel 8-bit DAC, which can be used for applications requiring analog output, such as audio signal processing and motor control.
- Comparators: It includes analog comparators, which can be used for real-time analog signal comparison and control tasks in systems such as motor control or signal detection.

5. Power Management:
- Low Power Consumption: The ATMEGA2560 is designed with power efficiency in mind, featuring various sleep modes that can significantly reduce power consumption when the system is idle or in low-power states.
- Wide Voltage Range: The microcontroller operates within a voltage range of 2.7V to 5.5V, providing flexibility for various power supply configurations.

6. Programmability and Debugging:
- In-System Programming: The ATMEGA2560 supports in-system programming via SPI, enabling firmware updates without the need for removal from the target system.
- JTAG and DebugWIRE: It includes JTAG support for boundary scan and debugging, allowing for detailed analysis and troubleshooting of the system during development. The DebugWIRE interface allows for more lightweight debugging when using external debuggers.

7. Package and Form Factor:
- Package: The ATMEGA2560-16AU comes in a TQFP-100 (Thin Quad Flat Pack) package with 100 pins, offering a good balance between size and I/O flexibility for embedded designs.
- Operating Temperature Range: It operates over a wide temperature range from -40°C to +85°C, which makes it suitable for industrial and automotive applications that require robustness in harsh environments.

8. On-Chip Peripherals:
- Watchdog Timer: The device includes an internal watchdog timer to automatically reset the microcontroller in the event of a malfunction, ensuring system reliability.
- Brown-Out Detection: It includes brown-out detection circuitry, which resets the microcontroller if the supply voltage drops below a certain threshold, preventing erratic behavior due to insufficient voltage levels.

## Electrical Specifications:

- CPU Speed: 16 MHz (Maximum)
- Flash Memory: 256 KB (In-system programmable)
- SRAM: 8 KB
- EEPROM: 4 KB
- Operating Voltage Range: 2.7V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- I/O Pins: 86 General Purpose I/O pins
- ADC: 10-bit, up to 16 channels
- DAC: 8-bit, 2 channels
- Timers: 4 x 8-bit, 3 x 16-bit
- Communication Interfaces: 4 x UART, 1 x SPI, 1 x I2C, 1 x CAN
- Clock Source: External clock up to 16 MHz or internal clock options
- Package Type: TQFP-100 (100-pin)

## Application Areas:

The ATMEGA2560-16AU microcontroller is widely used in a variety of embedded applications that require substantial processing power, ample I/O, and versatile communication capabilities. Some of the most common application areas include:

1. Robotics: Due to its large number of I/O pins, timers, and communication interfaces, the ATMEGA2560 is widely used in robotics for controlling motors, sensors, and other peripherals in real-time systems.

2. Automotive Systems: With the inclusion of a CAN interface and rugged operating temperature range, the ATMEGA2560 is suitable for automotive applications such as motor control, infotainment systems, and other vehicle subsystems.

3. Industrial Control Systems: The microcontroller's robust I/O capabilities, precision analog features, and low power consumption make it an excellent choice for industrial systems such as automation, monitoring, and control applications.

4. Consumer Electronics: The ATMEGA2560 is also found in various consumer electronics, including home automation systems, gaming devices, and handheld electronics, due to its flexibility and ease of integration.

5. Data Acquisition Systems: The built-in ADC and DAC, as well as the high amount of available memory, make the ATMEGA2560 ideal for use in data acquisition systems that require precision analog-to-digital conversion and data processing.

6. Embedded Development: It is a popular choice among embedded developers due to its comprehensive set of peripherals, ease of programming, and strong development tool support, including Microchip’s MPLAB X IDE and Atmel Studio.

## Conclusion:

The Microchip ATMEGA2560-16AU is a powerful and versatile microcontroller offering a rich set of features that make it suitable for a wide range of embedded applications. With its large memory, flexible I/O, multiple communication interfaces, and low-power operation, the ATMEGA2560 is a strong choice for developers working on systems requiring real-time control, data acquisition, and high processing capability. Whether used in robotics, automotive systems, or consumer electronics, this microcontroller delivers reliability, performance, and scalability in a compact and efficient package.
ATMEGA2560-16AU Compare Parts
  • ATMEGA2560-16AU vs ATMEGA8U2-MU
  • ATMEGA2560-16AU vs ATMEGA8U2-AUR
  • ATMEGA2560-16AU vs ATMEGA8U2-AU
  • ATMEGA2560-16AU vs ATMEGA8L-8PU
  • ATMEGA2560-16AU vs ATMEGA8L-8PU
  • ATMEGA2560-16AU vs ATMEGA8L-8PJ
  • ATMEGA2560-16AU vs ATMEGA8L-8PI
  • ATMEGA2560-16AU vs ATMEGA8L-8PI
  • ATMEGA2560-16AU vs ATMEGA8L-8PC
  • ATMEGA2560-16AU vs ATMEGA8L-8MUR
  • ATMEGA2560-16AU vs ATMEGA8L-8MUR
  • ATMEGA2560-16AU vs ATMEGA8L-8MU
  • ATMEGA2560-16AU vs ATMEGA8L-8MU
  • ATMEGA2560-16AU vs ATMEGA8L-8MJ
  • ATMEGA2560-16AU vs ATMEGA8L-8MI
  • ATMEGA2560-16AU vs ATMEGA8L-8MC
  • ATMEGA2560-16AU vs ATMEGA8L-8AUR
  • ATMEGA2560-16AU vs ATMEGA8L-8AU
  • ATMEGA2560-16AU vs ATMEGA8L-8AJ
  • ATMEGA2560-16AU vs ATMEGA8L-8AI
  • ATMEGA2560-16AU vs ATMEGA8L-8AC
  • ATMEGA2560-16AU vs ATMEGA8HVA-4TUR
  • ATMEGA2560-16AU vs ATMEGA8HVA-4TU
  • ATMEGA2560-16AU vs ATMEGA8HVA-4CKUR
  • ATMEGA2560-16AU vs ATMEGA8HVA-4CKU
  • ATMEGA2560-16AU vs ATMEGA8A-PU
  • ATMEGA2560-16AU vs ATMEGA8A-PN
  • ATMEGA2560-16AU vs ATMEGA8A-PN
  • ATMEGA2560-16AU vs ATMEGA8A-MUR
  • ATMEGA2560-16AU vs ATMEGA8A-MU
  • ATMEGA2560-16AU vs ATMEGA8A-MU
  • ATMEGA2560-16AU vs ATMEGA8A-MNR
  • ATMEGA2560-16AU vs ATMEGA8A-MNR
  • ATMEGA2560-16AU vs ATMEGA8A-MN
  • ATMEGA2560-16AU vs ATMEGA8A-AUR
  • ATMEGA2560-16AU vs ATMEGA8A-AU
  • ATMEGA2560-16AU vs ATMEGA8A-ANR
  • ATMEGA2560-16AU vs ATMEGA8A-AN
  • ATMEGA2560-16AU vs ATMEGA88V-15MT
  • ATMEGA2560-16AU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.