☰
ATMEGA16A-AU
ATMEGA16A-AU
Active
Description:  IC MCU 8BIT 16KB FLASH 44TQFP
Manufacturer:  Microchip Technology
History Price: $4.00000
In Stock: 12130
ATMEGA16A-AU Specification
Specification
Part No
ATMEGA16A-AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
32
Program Memory Size
16KB (8K x 16)
Program Memory Type
FLASH
EEPROM Size
512 x 8
RAM Size
1K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-TQFP
Supplier Device Package
44-TQFP (10x10)
ATMEGA16A-AU PDF Datasheet
ATMEGA16A-AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA16A-AU Description
The Atmel ATMEGA16A-AU is an 8-bit microcontroller from the ATmega family of microcontrollers, which are part of the larger AVR family. It is designed and produced by Atmel, now part of Microchip Technology, and offers a high-performance, low-power solution for a variety of embedded applications. The ATMEGA16A-AU is widely used in consumer electronics, automotive systems, industrial control, and other applications where efficient processing, compact size, and flexibility are essential.

## Key Features and Specifications of the ATMEGA16A-AU:

## 1. Core Architecture:

* 8-bit AVR Architecture: The ATMEGA16A-AU is based on the AVR RISC (Reduced Instruction Set Computing) architecture. It offers a set of simple, efficient instructions, which allows for fast execution times and low power consumption, making it ideal for embedded applications.
* Instruction Set: The AVR microcontrollers, including the ATMEGA16A-AU, use a 32-register architecture, meaning that all general-purpose registers are directly accessible, which results in efficient use of memory and fast execution.

## 2. Processing Speed:

* Clock Speed: The ATMEGA16A-AU operates at a maximum clock speed of 16 MHz, which ensures fast processing of instructions and data, suitable for many real-time applications.
* Pipeline: The architecture supports a two-stage pipeline for instructions, allowing faster execution compared to some other microcontroller families.

## 3. Memory:

* Flash Memory: The ATMEGA16A-AU comes with 16 KB of Flash memory for program storage. Flash memory is non-volatile, meaning it retains data even when the microcontroller is powered off. This makes it ideal for storing firmware, bootloaders, and other critical code.
* SRAM: The device has 1 KB of SRAM (Static Random Access Memory) for storing variables, buffers, and other temporary data during program execution.
* EEPROM: It includes 512 bytes of EEPROM (Electrically Erasable Programmable Read-Only Memory) for non-volatile data storage, such as configuration settings, user preferences, and calibration values. EEPROM retains data even if the power is removed.

## 4. I/O and Pin Count:

* Pins: The ATMEGA16A-AU is housed in a 44-pin TQFP (Thin Quad Flat Package), which provides a compact form factor with a wide range of I/O pins for various interfaces.
* General-Purpose I/O Pins: It offers up to 32 I/O pins which can be configured as inputs or outputs. These pins can be used for various purposes such as controlling LEDs, buttons, sensors, motors, and more.

## 5. Peripherals:

The ATMEGA16A-AU comes with a comprehensive set of built-in peripherals that extend its functionality:

* Timers: It features three 8-bit and 16-bit timers/counters, which can be used for timing applications, generating PWM signals, frequency generation, and event counting.
* Watchdog Timer: A watchdog timer is included to help recover the microcontroller from unexpected conditions by resetting it if the system becomes unresponsive.
* ADC (Analog-to-Digital Converter): The ATMEGA16A-AU features a 10-bit ADC with up to 8 channels, allowing the microcontroller to convert analog signals into digital values for processing. This is especially useful for reading sensors that output analog signals.
* USART (Universal Synchronous Asynchronous Receiver Transmitter): The device has a USART module for serial communication. It supports both synchronous and asynchronous modes, providing flexibility for communication with other devices, such as sensors, other microcontrollers, or computers.
* SPI (Serial Peripheral Interface): The ATMEGA16A-AU supports SPI, a high-speed, synchronous serial data protocol that is commonly used to interface with sensors, memory devices, and other peripherals.
* I2C (Inter-Integrated Circuit): It has an I2C interface, which is a commonly used protocol for communication with low-speed peripheral devices like EEPROMs, sensors, and real-time clocks.
* PWM (Pulse Width Modulation): The ATMEGA16A-AU has support for PWM generation on several pins, which is useful for controlling motors, dimming LEDs, and other applications requiring variable control.
* External Interrupts: The device includes external interrupt pins to allow it to respond quickly to events triggered from external sources, such as buttons or sensors.

## 6. Low Power Consumption:

* Low-Power Modes: The ATMEGA16A-AU supports several low-power modes, including Idle, Power-down, and Standby modes, to conserve power when the microcontroller is not actively processing tasks. These modes make the microcontroller ideal for battery-powered applications.
* Operating Voltage Range: It operates with a voltage range of 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems, and allowing it to be used in a variety of embedded devices.

## 7. Clock Sources:

* The ATMEGA16A-AU can use a variety of clock sources, including an internal RC oscillator (which is stable and accurate enough for many applications) and an external crystal oscillator for high-precision timing.
* The microcontroller has an internal clock option up to 8 MHz by default, with the ability to be overclocked to 16 MHz using an external crystal.

## 8. Development Tools and Debugging:

* In-System Programming (ISP): The ATMEGA16A-AU supports In-System Programming, allowing it to be programmed directly through the I/O pins without the need for removal from the circuit. This simplifies the development process.
* Debugging: It supports debugging using JTAG and other debugging tools, making it easier to troubleshoot and optimize code during development.

## 9. Operating Temperature Range:

* The ATMEGA16A-AU operates in the -40°C to +85°C temperature range, making it suitable for a wide range of industrial and commercial applications where temperature tolerance is required.

## 10. Package Type:

* The device is housed in a 44-pin TQFP package (Thin Quad Flat Package), providing a compact and reliable form factor for integration into printed circuit boards (PCBs) in various applications.

## Electrical Characteristics:

* Operating Voltage: 2.7V to 5.5V
* Maximum Clock Speed: 16 MHz
* Flash Memory: 16 KB
* SRAM: 1 KB
* EEPROM: 512 Bytes
* Operating Current: Typically 10 mA at 16 MHz (depends on the operating conditions)
* Standby Current: Typically 1 µA (in Power-down mode)
* Temperature Range: -40°C to +85°C
* I/O Pins: Up to 32 general-purpose I/O pins
* ADC Resolution: 10-bit ADC with 8 channels
* Timer/Counter: Three timers/counters (one 16-bit, two 8-bit)
* Serial Communication: USART, SPI, and I2C
* PWM Channels: Multiple PWM channels for motor control and signal generation

## Applications:

The Atmel ATMEGA16A-AU is used in a wide range of applications that require a small, flexible, and efficient microcontroller with moderate processing power and rich peripheral support. Some common use cases include:

1. Consumer Electronics: Used in home appliances, remote controls, and other consumer devices for controlling and processing user inputs, sensors, and communication tasks.
2. Industrial Automation: Ideal for controlling sensors, motors, actuators, and other devices in industrial automation and control systems.
3. Automotive Applications: Frequently used in automotive electronics for sensor processing, communication, and control in systems such as body control modules, lighting control, and more.
4. Embedded Systems: Widely adopted in embedded systems for a variety of tasks such as data acquisition, control, and real-time processing.
5. Robotics: Used in small-scale robotics for controlling actuators, reading sensor inputs, and performing computational tasks in autonomous robots.
6. Prototyping and Development: The ATMEGA16A-AU is often used in educational and prototyping environments due to its availability, ease of use, and broad community support.

## Conclusion:

The Atmel ATMEGA16A-AU microcontroller is a versatile, low-power, and feature-rich 8-bit microcontroller that provides a solid foundation for a wide range of embedded applications. With its 16KB Flash memory, 1KB SRAM, 512B EEPROM, and an extensive array of peripherals including USART, SPI, I2C, and ADC, it offers flexibility and performance for controlling systems and processing data in real-time. Its wide operating voltage range, low power consumption, and robust performance make it an ideal choice for both commercial and industrial applications.
ATMEGA16A-AU Compare Parts
  • ATMEGA16A-AU vs ATMEGA8U2-MU
  • ATMEGA16A-AU vs ATMEGA8U2-AUR
  • ATMEGA16A-AU vs ATMEGA8U2-AU
  • ATMEGA16A-AU vs ATMEGA8L-8PU
  • ATMEGA16A-AU vs ATMEGA8L-8PU
  • ATMEGA16A-AU vs ATMEGA8L-8PJ
  • ATMEGA16A-AU vs ATMEGA8L-8PI
  • ATMEGA16A-AU vs ATMEGA8L-8PI
  • ATMEGA16A-AU vs ATMEGA8L-8PC
  • ATMEGA16A-AU vs ATMEGA8L-8MUR
  • ATMEGA16A-AU vs ATMEGA8L-8MUR
  • ATMEGA16A-AU vs ATMEGA8L-8MU
  • ATMEGA16A-AU vs ATMEGA8L-8MU
  • ATMEGA16A-AU vs ATMEGA8L-8MJ
  • ATMEGA16A-AU vs ATMEGA8L-8MI
  • ATMEGA16A-AU vs ATMEGA8L-8MC
  • ATMEGA16A-AU vs ATMEGA8L-8AUR
  • ATMEGA16A-AU vs ATMEGA8L-8AU
  • ATMEGA16A-AU vs ATMEGA8L-8AJ
  • ATMEGA16A-AU vs ATMEGA8L-8AI
  • ATMEGA16A-AU vs ATMEGA8L-8AC
  • ATMEGA16A-AU vs ATMEGA8HVA-4TUR
  • ATMEGA16A-AU vs ATMEGA8HVA-4TU
  • ATMEGA16A-AU vs ATMEGA8HVA-4CKUR
  • ATMEGA16A-AU vs ATMEGA8HVA-4CKU
  • ATMEGA16A-AU vs ATMEGA8A-PU
  • ATMEGA16A-AU vs ATMEGA8A-PN
  • ATMEGA16A-AU vs ATMEGA8A-PN
  • ATMEGA16A-AU vs ATMEGA8A-MUR
  • ATMEGA16A-AU vs ATMEGA8A-MU
  • ATMEGA16A-AU vs ATMEGA8A-MU
  • ATMEGA16A-AU vs ATMEGA8A-MNR
  • ATMEGA16A-AU vs ATMEGA8A-MNR
  • ATMEGA16A-AU vs ATMEGA8A-MN
  • ATMEGA16A-AU vs ATMEGA8A-AUR
  • ATMEGA16A-AU vs ATMEGA8A-AU
  • ATMEGA16A-AU vs ATMEGA8A-ANR
  • ATMEGA16A-AU vs ATMEGA8A-AN
  • ATMEGA16A-AU vs ATMEGA88V-15MT
  • ATMEGA16A-AU vs ATMEGA88V-15MT
  • ATMEGA16A-AU FAQ
    Q1: What is the Microchip Technology ATMEGA16A-AU?
    A1: The ATMEGA16A-AU is a microcontroller from Microchip Technology's AVR series. It features an 8-bit RISC architecture, providing efficient performance for embedded systems and applications requiring low power consumption and high speed.

    Q2: What is the clock speed of the ATMEGA16A-AU?
    A2: The ATMEGA16A-AU operates at a maximum clock speed of 16 MHz, ensuring good processing speed for most embedded applications.

    Q3: How many I/O pins does the ATMEGA16A-AU have?
    A3: The ATMEGA16A-AU microcontroller has 32 general-purpose I/O pins, allowing it to interface with a variety of sensors, actuators, and other peripherals.

    Q4: What is the memory configuration of the ATMEGA16A-AU?
    A4: The ATMEGA16A-AU has 16KB of Flash memory, 1KB of SRAM, and 512 bytes of EEPROM, providing ample memory for most small to medium-sized embedded applications.

    Q5: Does the ATMEGA16A-AU support PWM (Pulse Width Modulation)?
    A5: Yes, the ATMEGA16A-AU supports PWM on several pins, allowing it to be used for applications like motor control, dimming LEDs, or generating variable output signals.

    Q6: How many timers are available on the ATMEGA16A-AU?
    A6: The ATMEGA16A-AU comes with three timers: Timer/Counter 0, Timer/Counter 1, and Timer/Counter 2, which can be used for time delays, frequency generation, and other time-based functions.

    Q7: Is the ATMEGA16A-AU compatible with external memory?
    A7: Yes, the ATMEGA16A-AU supports external memory interfacing through its external memory interface, allowing users to extend the memory beyond its internal 16KB Flash.

    Q8: What communication protocols are supported by the ATMEGA16A-AU?
    A8: The ATMEGA16A-AU supports multiple communication protocols, including UART, SPI, and I2C, for interfacing with a variety of external devices and peripherals.

    Q9: Does the ATMEGA16A-AU have an ADC (Analog-to-Digital Converter)?
    A9: Yes, the ATMEGA16A-AU includes a 10-bit ADC with up to 8 channels, allowing it to convert analog signals into digital values for processing.

    Q10: What is the power supply voltage for the ATMEGA16A-AU?
    A10: The ATMEGA16A-AU operates with a supply voltage range of 2.7V to 5.5V, making it versatile for a wide range of applications.

    Q11: What is the power consumption of the ATMEGA16A-AU?
    A11: The ATMEGA16A-AU has a low power consumption, with various power-saving modes that help reduce power usage during idle or low-activity periods, making it suitable for battery-operated devices.

    Q12: Does the ATMEGA16A-AU support interrupts?
    A12: Yes, the ATMEGA16A-AU supports external and internal interrupts, which allow the microcontroller to respond quickly to external events or internal conditions without constant polling.

    Q13: How many UARTs does the ATMEGA16A-AU have?
    A13: The ATMEGA16A-AU features one UART (Universal Asynchronous Receiver/Transmitter) for serial communication, commonly used for communication with peripherals or other microcontrollers.

    Q14: Can the ATMEGA16A-AU be used for low-power applications?
    A14: Yes, the ATMEGA16A-AU is designed with several low-power modes, such as the power-down mode and idle mode, which help reduce power consumption when the microcontroller is not actively performing tasks.

    Q15: Does the ATMEGA16A-AU include a watchdog timer?
    A15: Yes, the ATMEGA16A-AU features a watchdog timer, which can reset the microcontroller in case of software malfunction, ensuring that the system recovers from unexpected errors.

    Q16: What package type is the ATMEGA16A-AU available in?
    A16: The ATMEGA16A-AU is available in a 32-pin TQFP (Thin Quad Flat Package), making it easy to integrate into compact designs.

    Q17: Can the ATMEGA16A-AU be programmed using the Arduino platform?
    A17: Yes, the ATMEGA16A-AU is compatible with Arduino boards and can be programmed using the Arduino IDE, making it easy to use in hobbyist and educational projects.

    Q18: How does the ATMEGA16A-AU handle clock sources?
    A18: The ATMEGA16A-AU can use an external clock or an internal clock source (using an internal RC oscillator), providing flexibility for different application needs.

    Q19: Is there any built-in safety or protection in the ATMEGA16A-AU?
    A19: The ATMEGA16A-AU includes built-in protection features such as brown-out detection and reset, which help protect the microcontroller from damage due to low voltage or power fluctuations.

    Q20: What development tools are available for the ATMEGA16A-AU?
    A20: The ATMEGA16A-AU can be programmed and debugged using various development tools, including Microchip’s MPLAB X IDE, Atmel Studio, and third-party tools that support the AVR architecture.
    Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.