☰
ATMEGA168V-10MU
ATMEGA168V-10MU
Active
Description:  IC MCU 8BIT 16KB FLASH 32VQFN
Manufacturer:  Microchip Technology
History Price: $4.15000
In Stock: 35520
ATMEGA168V-10MU Specification
Specification
Part No
ATMEGA168V-10MU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
10MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
23
Program Memory Size
16KB (8K x 16)
Program Memory Type
FLASH
EEPROM Size
512 x 8
RAM Size
1K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-VQFN (5x5)
ATMEGA168V-10MU PDF Datasheet
ATMEGA168V-10MU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA168V-10MU Description
Overview of Microchip Technology ATMEGA168V-10MU

The ATMEGA168V-10MU is an 8-bit microcontroller from Microchip Technology, part of the AVR family. It is designed for a wide range of applications, including embedded systems, consumer electronics, and industrial automation. The ATMEGA168V-10MU is known for its versatility, low power consumption, and rich set of features, making it a popular choice among engineers and developers.

Key Specifications

- Architecture: The ATMEGA168V-10MU is based on the AVR 8-bit RISC architecture, which allows for efficient instruction execution and high performance.
- Operating Frequency: The microcontroller operates at a maximum clock frequency of 10 MHz, providing sufficient processing power for various applications.
- Flash Memory: It features 16 KB of in-system programmable Flash memory, allowing for the storage of application code and firmware.
- SRAM: The device includes 1 KB of SRAM, which is used for data storage during program execution.
- EEPROM: The ATMEGA168V-10MU has 512 bytes of EEPROM, enabling non-volatile data storage for configuration settings and other critical information.
- I/O Pins: The microcontroller provides up to 23 general-purpose I/O pins, which can be configured for various functions, including digital input/output and analog input.
- ADC: It features a 10-bit ADC with up to 8 channels, allowing for the conversion of analog signals to digital values.

Features and Benefits

- Low Power Consumption: The ATMEGA168V-10MU is designed for low power operation, making it suitable for battery-powered applications. It includes various sleep modes to minimize power usage during idle periods.
- Rich Peripheral Set: The microcontroller includes a variety of peripherals, such as timers, counters, PWM outputs, and communication interfaces (USART, SPI, and I2C), facilitating easy integration into different systems.
- Flexible Programming: The device supports in-system programming (ISP) and bootloader functionality, allowing for easy firmware updates and development.
- Interrupt System: The ATMEGA168V-10MU features a robust interrupt system, enabling efficient handling of asynchronous events and improving responsiveness in applications.
- Development Ecosystem: Microchip provides a comprehensive development ecosystem, including development boards, software tools, and libraries, to support engineers in their design efforts.

Applications

The ATMEGA168V-10MU is suitable for a wide range of applications, including:

- Embedded Systems: Ideal for various embedded applications, including home automation, robotics, and control systems.
- Consumer Electronics: Used in devices such as remote controls, toys, and smart appliances, where efficient processing and low power consumption are essential.
- Industrial Automation: Suitable for industrial control applications, including sensor monitoring, data acquisition, and process control.
- IoT Devices: Can be utilized in Internet of Things applications, enabling connectivity and data processing in smart devices.

Conclusion

The Microchip Technology ATMEGA168V-10MU is a versatile and efficient 8-bit microcontroller that offers a combination of performance, low power consumption, and a rich set of features. Its specifications make it an excellent choice for a variety of applications, particularly in embedded systems and consumer electronics. With its advanced capabilities and robust development ecosystem, the ATMEGA168V-10MU stands out as a preferred solution for engineers looking to create innovative and efficient designs in their projects.
ATMEGA168V-10MU Compare Parts
  • ATMEGA168V-10MU vs ATMEGA8U2-MU
  • ATMEGA168V-10MU vs ATMEGA8U2-AUR
  • ATMEGA168V-10MU vs ATMEGA8U2-AU
  • ATMEGA168V-10MU vs ATMEGA8L-8PU
  • ATMEGA168V-10MU vs ATMEGA8L-8PU
  • ATMEGA168V-10MU vs ATMEGA8L-8PJ
  • ATMEGA168V-10MU vs ATMEGA8L-8PI
  • ATMEGA168V-10MU vs ATMEGA8L-8PI
  • ATMEGA168V-10MU vs ATMEGA8L-8PC
  • ATMEGA168V-10MU vs ATMEGA8L-8MUR
  • ATMEGA168V-10MU vs ATMEGA8L-8MUR
  • ATMEGA168V-10MU vs ATMEGA8L-8MU
  • ATMEGA168V-10MU vs ATMEGA8L-8MU
  • ATMEGA168V-10MU vs ATMEGA8L-8MJ
  • ATMEGA168V-10MU vs ATMEGA8L-8MI
  • ATMEGA168V-10MU vs ATMEGA8L-8MC
  • ATMEGA168V-10MU vs ATMEGA8L-8AUR
  • ATMEGA168V-10MU vs ATMEGA8L-8AU
  • ATMEGA168V-10MU vs ATMEGA8L-8AJ
  • ATMEGA168V-10MU vs ATMEGA8L-8AI
  • ATMEGA168V-10MU vs ATMEGA8L-8AC
  • ATMEGA168V-10MU vs ATMEGA8HVA-4TUR
  • ATMEGA168V-10MU vs ATMEGA8HVA-4TU
  • ATMEGA168V-10MU vs ATMEGA8HVA-4CKUR
  • ATMEGA168V-10MU vs ATMEGA8HVA-4CKU
  • ATMEGA168V-10MU vs ATMEGA8A-PU
  • ATMEGA168V-10MU vs ATMEGA8A-PN
  • ATMEGA168V-10MU vs ATMEGA8A-PN
  • ATMEGA168V-10MU vs ATMEGA8A-MUR
  • ATMEGA168V-10MU vs ATMEGA8A-MU
  • ATMEGA168V-10MU vs ATMEGA8A-MU
  • ATMEGA168V-10MU vs ATMEGA8A-MNR
  • ATMEGA168V-10MU vs ATMEGA8A-MNR
  • ATMEGA168V-10MU vs ATMEGA8A-MN
  • ATMEGA168V-10MU vs ATMEGA8A-AUR
  • ATMEGA168V-10MU vs ATMEGA8A-AU
  • ATMEGA168V-10MU vs ATMEGA8A-ANR
  • ATMEGA168V-10MU vs ATMEGA8A-AN
  • ATMEGA168V-10MU vs ATMEGA88V-15MT
  • ATMEGA168V-10MU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.