☰
ATMEGA164PV-10AU
ATMEGA164PV-10AU
Active
Description:  IC MCU 8BIT 16KB FLASH 44TQFP
Manufacturer:  Microchip Technology
History Price: $5.26000
In Stock: 9600
ATMEGA164PV-10AU Specification
Specification
Part No
ATMEGA164PV-10AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
10MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
32
Program Memory Size
16KB (8K x 16)
Program Memory Type
FLASH
EEPROM Size
512 x 8
RAM Size
1K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-TQFP
Supplier Device Package
44-TQFP (10x10)
ATMEGA164PV-10AU PDF Datasheet
ATMEGA164PV-10AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA164PV-10AU Description

The Microchip Technology ATMEGA164PV-10AU is a highly versatile 8-bit microcontroller based on the AVR architecture, designed for a wide range of embedded applications. It is part of the ATmega series, which is renowned for its powerful performance, ease of use, and extensive peripherals. The ATMEGA164PV-10AU offers significant advantages in terms of speed, memory, and peripheral integration, making it ideal for applications such as automation, control systems, sensors, and consumer electronics.

This device is equipped with 32 KB of flash memory, a 10-bit ADC, and several communication interfaces, which makes it suitable for complex tasks while maintaining efficiency. The ATMEGA164PV-10AU is available in a TQFP-44 package, which is popular for providing a balance between pin count and compact design.

## Key Features

* 8-bit AVR Architecture:
The ATMEGA164PV-10AU is based on the AVR RISC (Reduced Instruction Set Computer) architecture, which offers high performance at a low power consumption. This architecture allows for fast instruction execution, making it efficient for real-time applications.

* 32 KB Flash Memory:
It features 32 KB of flash memory for storing program code, which is ideal for mid-range applications. The flash memory is reprogrammable, allowing for flexibility in development and product updates.

* 2 KB SRAM and 1 KB EEPROM:
In addition to its flash memory, the ATMEGA164PV-10AU has 2 KB of SRAM (Static Random Access Memory) for storing variables during execution, and 1 KB of EEPROM for storing non-volatile data. The combination of these memory types provides excellent storage flexibility.

* 10-bit ADC:
The ATMEGA164PV-10AU is equipped with a 10-bit analog-to-digital converter (ADC), which allows the microcontroller to convert analog signals to digital for processing. This is especially useful in sensor interfacing and signal conditioning applications where precise measurement of analog voltages is required.

* I/O Ports:
It has 23 programmable I/O pins, which can be configured for digital input or output. These I/O pins are flexible and can be used for a variety of functions, such as controlling LEDs, motors, and other external devices.

* PWM (Pulse Width Modulation):
The microcontroller supports PWM functionality on multiple channels, allowing for efficient control of motors, light dimming, and other systems requiring variable output.

* USART, SPI, and I2C Communication:
The ATMEGA164PV-10AU offers integrated communication interfaces, including USART (Universal Synchronous Asynchronous Receiver Transmitter), SPI (Serial Peripheral Interface), and I2C (Inter-Integrated Circuit). These interfaces provide seamless connectivity with other devices, sensors, and peripherals, making the microcontroller suitable for multi-device communication systems.

* Watchdog Timer:
The device includes a watchdog timer, which resets the microcontroller in case of a malfunction or failure in the software, ensuring that the system can recover automatically without human intervention.

* Internal Oscillator:
The ATMEGA164PV-10AU features an internal 8 MHz RC oscillator, which can be used as the clock source for the microcontroller. This reduces the need for external crystals, making the design more cost-effective and compact.

* Low Power Consumption:
The microcontroller is designed for low power consumption, with various sleep modes that allow for efficient power management in battery-powered applications.

## Specifications

* Microcontroller Type: 8-bit AVR RISC architecture
* Operating Voltage: 2.7V to 5.5V
* Clock Speed: Up to 20 MHz (external crystal oscillator)
* Flash Memory: 32 KB (with 2 KB of bootloader section)
* SRAM: 2 KB
* EEPROM: 1 KB
* I/O Pins: 23 programmable I/O pins
* ADC: 10-bit resolution, up to 8 channels
* Communication Interfaces:

* USART: 1
* SPI: 1
* I2C: 1
* PWM Channels: 4
* Timers: 3 timers (2 x 8-bit, 1 x 16-bit)
* Watchdog Timer: Yes
* Operating Temperature: -40°C to +85°C
* Package Type: TQFP-44
* Maximum Current Consumption:

* Active Mode: 15 mA @ 5V (typical)
* Power-down Mode: 0.1 µA (typical)
* Clock Source: 8 MHz internal oscillator (external crystal support)

## Application Areas

The ATMEGA164PV-10AU is widely used in embedded systems that require high processing power and extensive peripheral interfacing. Some of the primary application areas include:

* Embedded Control Systems:
The ATMEGA164PV-10AU is an excellent choice for embedded control applications such as motor control, robotics, and industrial automation. Its PWM channels, communication interfaces, and memory options make it ideal for controlling complex systems in real time.

* Sensor Interfaces:
With its 10-bit ADC and ability to interface with a variety of sensors, this microcontroller is used in sensor data acquisition systems, such as temperature, humidity, and pressure sensors, where analog signals need to be converted to digital for processing.

* Consumer Electronics:
The ATMEGA164PV-10AU is commonly found in consumer electronics such as home appliances, toys, and personal gadgets, providing the processing power to manage various electronic functions, user interfaces, and communication with other devices.

* Automotive Systems:
The wide operating voltage range and low power consumption make the ATMEGA164PV-10AU suitable for use in automotive electronics, including lighting control, infotainment systems, and sensor interfaces in cars.

* Communication Systems:
With its USART, SPI, and I2C interfaces, the ATMEGA164PV-10AU is ideal for communication systems that require seamless interaction with other devices and peripherals, including wireless modules, displays, and other microcontrollers.

* Energy Management Systems:
The device is also used in energy monitoring and power management systems, where it can interface with energy meters and sensors to provide real-time data processing and control of energy-consuming devices.

## Advantages

* Flexibility in Memory and I/O:
With 32 KB of flash memory, 2 KB of SRAM, and 1 KB of EEPROM, the ATMEGA164PV-10AU offers a good balance of storage for program code, temporary data, and non-volatile settings. The 23 I/O pins allow flexibility for connecting multiple peripherals.

* High Efficiency and Low Power:
The microcontroller operates with a low-power design, making it ideal for battery-powered applications. Its power-down modes further enhance efficiency in systems requiring long battery life.

* Multiple Communication Options:
The ATMEGA164PV-10AU supports USART, SPI, and I2C communication protocols, enabling seamless integration with a wide range of external devices, sensors, and peripherals. This versatility ensures the microcontroller can adapt to different communication needs.

* Cost-Effective:
With its extensive features, the ATMEGA164PV-10AU provides a cost-effective solution for applications requiring a powerful microcontroller with high memory capacity and advanced peripherals without the need for more expensive solutions.

## Conclusion

The Microchip Technology ATMEGA164PV-10AU is a versatile, high-performance 8-bit microcontroller ideal for a wide range of embedded applications. With its 32 KB of flash memory, 2 KB SRAM, and 10-bit ADC, it provides the necessary processing power, memory, and connectivity to handle demanding tasks. The inclusion of multiple communication interfaces, PWM support, and integrated protection features makes it a reliable choice for embedded control, sensor interfaces, communication systems, and consumer electronics. Its low power consumption and flexible memory options make it especially suitable for battery-powered systems and long-life applications.
ATMEGA164PV-10AU Compare Parts
  • ATMEGA164PV-10AU vs ATMEGA8U2-MU
  • ATMEGA164PV-10AU vs ATMEGA8U2-AUR
  • ATMEGA164PV-10AU vs ATMEGA8U2-AU
  • ATMEGA164PV-10AU vs ATMEGA8L-8PU
  • ATMEGA164PV-10AU vs ATMEGA8L-8PU
  • ATMEGA164PV-10AU vs ATMEGA8L-8PJ
  • ATMEGA164PV-10AU vs ATMEGA8L-8PI
  • ATMEGA164PV-10AU vs ATMEGA8L-8PI
  • ATMEGA164PV-10AU vs ATMEGA8L-8PC
  • ATMEGA164PV-10AU vs ATMEGA8L-8MUR
  • ATMEGA164PV-10AU vs ATMEGA8L-8MUR
  • ATMEGA164PV-10AU vs ATMEGA8L-8MU
  • ATMEGA164PV-10AU vs ATMEGA8L-8MU
  • ATMEGA164PV-10AU vs ATMEGA8L-8MJ
  • ATMEGA164PV-10AU vs ATMEGA8L-8MI
  • ATMEGA164PV-10AU vs ATMEGA8L-8MC
  • ATMEGA164PV-10AU vs ATMEGA8L-8AUR
  • ATMEGA164PV-10AU vs ATMEGA8L-8AU
  • ATMEGA164PV-10AU vs ATMEGA8L-8AJ
  • ATMEGA164PV-10AU vs ATMEGA8L-8AI
  • ATMEGA164PV-10AU vs ATMEGA8L-8AC
  • ATMEGA164PV-10AU vs ATMEGA8HVA-4TUR
  • ATMEGA164PV-10AU vs ATMEGA8HVA-4TU
  • ATMEGA164PV-10AU vs ATMEGA8HVA-4CKUR
  • ATMEGA164PV-10AU vs ATMEGA8HVA-4CKU
  • ATMEGA164PV-10AU vs ATMEGA8A-PU
  • ATMEGA164PV-10AU vs ATMEGA8A-PN
  • ATMEGA164PV-10AU vs ATMEGA8A-PN
  • ATMEGA164PV-10AU vs ATMEGA8A-MUR
  • ATMEGA164PV-10AU vs ATMEGA8A-MU
  • ATMEGA164PV-10AU vs ATMEGA8A-MU
  • ATMEGA164PV-10AU vs ATMEGA8A-MNR
  • ATMEGA164PV-10AU vs ATMEGA8A-MNR
  • ATMEGA164PV-10AU vs ATMEGA8A-MN
  • ATMEGA164PV-10AU vs ATMEGA8A-AUR
  • ATMEGA164PV-10AU vs ATMEGA8A-AU
  • ATMEGA164PV-10AU vs ATMEGA8A-ANR
  • ATMEGA164PV-10AU vs ATMEGA8A-AN
  • ATMEGA164PV-10AU vs ATMEGA88V-15MT
  • ATMEGA164PV-10AU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 186 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.