☰
ATMEGA164P-B15AZ
ATMEGA164P-B15AZ
Active
Description:  IC MCU 8BIT 16KB FLASH 44TQFP
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 27840
ATMEGA164P-B15AZ Specification
Specification
Part No
ATMEGA164P-B15AZ
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
Automotive, AEC-Q100, AVR ATmega
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
32
Program Memory Size
16KB (8K x 16)
Program Memory Type
FLASH
EEPROM Size
512 x 8
RAM Size
1K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-TQFP
Supplier Device Package
44-TQFP (10x10)
ATMEGA164P-B15AZ PDF Datasheet
ATMEGA164P-B15AZ Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA164P-B15AZ Description
The Microchip ATMEGA164P-B15AZ is a low-power 8-bit AVR microcontroller based on the enhanced RISC AVR architecture, designed for embedded control applications requiring deterministic real-time performance, moderate peripheral integration, and efficient code execution. It belongs to the ATmega164P family, which is characterized by a balance of flash memory capacity, peripheral richness, and power efficiency, targeting industrial control systems, consumer electronics, and embedded automation platforms.

## Device Function and Product Positioning

The ATMEGA164P-B15AZ is a general-purpose microcontroller unit (MCU) that integrates CPU core, non-volatile program memory, data memory, and peripheral interfaces on a single silicon die. It is based on the 8-bit AVR enhanced RISC architecture, which executes most instructions in a single clock cycle, enabling efficient instruction throughput at relatively low clock frequencies.

The device is positioned in mid-range embedded control applications where deterministic timing, low power consumption, and flexible peripheral interfacing are required. The “B15AZ” suffix indicates a specific ordering and package configuration variant, including speed grade and packaging format, while maintaining identical core architectural features across the ATmega164P family.

## CPU Architecture and Core Execution Model

The microcontroller is built around the AVR 8-bit Harvard architecture, which separates program memory and data memory into distinct address spaces. This allows simultaneous instruction fetch and data access, improving execution efficiency.

The CPU features a 32-register general-purpose register file directly connected to the arithmetic logic unit (ALU), enabling single-cycle execution for most arithmetic and logical operations. This architecture reduces memory access overhead and improves deterministic execution timing, which is critical in real-time embedded applications.

The instruction set is optimized for compact code density and includes arithmetic, logical, branching, and bit manipulation instructions tailored for embedded control workloads.

## Memory Architecture and Storage Organization

The ATMEGA164P-B15AZ integrates three primary memory types: flash program memory, SRAM data memory, and EEPROM non-volatile data memory.

Flash memory is used for storing application firmware and supports in-system programming (ISP), enabling firmware updates without removing the device from the target system. The flash memory is organized in a word-addressable structure consistent with AVR architecture requirements.

SRAM is used for runtime data storage, including stack operations, variable storage, and peripheral buffering. The SRAM is directly accessible by the CPU, enabling fast read/write operations without wait states under normal operating conditions.

EEPROM provides non-volatile data storage for parameters that must be retained across power cycles, such as calibration data, configuration settings, or system state information.

## Clock System and Performance Characteristics

The device operates using an internal or external clock source, which defines CPU execution speed and peripheral timing. Clock sources typically include internal RC oscillators or external crystal/resonator configurations depending on system design requirements.

The AVR architecture supports full-speed operation with one instruction per clock cycle for most instructions, allowing predictable instruction timing. This deterministic execution model is critical for real-time control applications.

Clock prescaling capabilities allow reduction of CPU frequency to optimize power consumption in low-power operating modes without disabling core functionality.

## Peripheral Subsystem and I/O Architecture

The ATMEGA164P-B15AZ integrates a comprehensive set of digital and analog peripherals to support embedded control functions.

General-purpose input/output (GPIO) ports provide programmable digital I/O lines with configurable direction control, pull-up resistors, and alternate function multiplexing. These ports are used for direct interfacing with external sensors, actuators, and communication devices.

Timer/counter modules provide time measurement, waveform generation, and event counting capabilities. These peripherals support PWM generation, input capture, and compare match operations, which are essential in motor control and signal generation applications.

Analog-to-digital converter (ADC) functionality is integrated to enable measurement of analog signals such as sensor outputs or system voltages. The ADC supports multiplexed input channels and provides digital conversion results accessible via memory-mapped registers.

Communication interfaces typically include USART, SPI, and I2C-compatible TWI (Two-Wire Interface), enabling integration with external peripherals, memory devices, and communication networks.

## Interrupt System and Real-Time Operation

The microcontroller includes a vectored interrupt system that enables immediate response to external or internal events. Each peripheral module can generate interrupt requests based on specific conditions such as timer overflow, serial communication events, or external pin state changes.

Interrupt handling is managed through a prioritized vector table, allowing deterministic response timing for real-time applications. Context switching overhead is minimized due to the lightweight AVR architecture.

This interrupt-driven model allows efficient CPU utilization by enabling event-based processing rather than continuous polling.

## Power Management and Low-Power Operation

The ATMEGA164P-B15AZ includes multiple power-saving modes designed to reduce energy consumption in battery-powered or energy-efficient systems.

Sleep modes disable portions of the CPU and peripheral subsystems while retaining memory contents and essential system state. Different sleep modes provide varying levels of power reduction and wake-up latency trade-offs.

Power reduction is achieved by selectively disabling clock domains and peripheral modules, allowing fine-grained control over energy consumption based on application requirements.

## Electrical Characteristics and Operating Conditions

The device operates within defined voltage ranges depending on system configuration and speed grade. Lower voltage operation is typically associated with reduced maximum clock frequency, consistent with semiconductor switching characteristics.

Input/output pins are designed for standard CMOS/TTL-compatible signaling, enabling direct interfacing with a wide range of digital devices.

Electrostatic discharge protection is integrated into I/O structures to improve robustness in industrial environments.

## Package and Mechanical Configuration

The ATMEGA164P-B15AZ is supplied in a surface-mount package variant suitable for automated PCB assembly. The package provides a compact footprint while maintaining sufficient pin count for peripheral-rich applications.

The device is designed for standard reflow soldering processes and supports high-volume manufacturing environments. Thermal dissipation is minimal due to low power consumption typical of 8-bit microcontrollers.

## System-Level Integration Considerations

At system level, the device requires proper decoupling of supply pins to ensure stable operation under dynamic load conditions. Clock stability is critical for maintaining accurate timing across communication and control peripherals.

Firmware architecture typically leverages interrupt-driven or hybrid scheduling models to maximize efficiency while maintaining deterministic behavior.

External components such as crystal oscillators, reset circuits, and programming interfaces must be implemented according to standard AVR design guidelines to ensure reliable operation.

## Typical Application Scenarios

The ATMEGA164P-B15AZ is used in embedded control systems requiring moderate computational capability and flexible peripheral interfacing. Typical applications include industrial automation controllers, sensor interface modules, consumer appliance control systems, and simple communication gateways.

It is also used in embedded measurement systems where analog signal acquisition, digital processing, and communication output are required within a single compact controller.

Motor control subsystems, LED driving systems, and human-machine interface (HMI) control units are additional common application areas due to the integrated timer, PWM, and communication peripherals.

## Conclusion

The Microchip ATMEGA164P-B15AZ is an 8-bit AVR microcontroller designed for deterministic embedded control applications, integrating flash program memory, SRAM, EEPROM, and a comprehensive peripheral set within a single device. Its architecture emphasizes single-cycle instruction execution, low-power operation, and flexible I/O integration, making it suitable for industrial control, sensor interfacing, and general-purpose embedded system design requiring predictable real-time behavior and efficient system-level integration.
ATMEGA164P-B15AZ Compare Parts
  • ATMEGA164P-B15AZ vs ATMEGA8U2-MU
  • ATMEGA164P-B15AZ vs ATMEGA8U2-AUR
  • ATMEGA164P-B15AZ vs ATMEGA8U2-AU
  • ATMEGA164P-B15AZ vs ATMEGA8L-8PU
  • ATMEGA164P-B15AZ vs ATMEGA8L-8PU
  • ATMEGA164P-B15AZ vs ATMEGA8L-8PJ
  • ATMEGA164P-B15AZ vs ATMEGA8L-8PI
  • ATMEGA164P-B15AZ vs ATMEGA8L-8PI
  • ATMEGA164P-B15AZ vs ATMEGA8L-8PC
  • ATMEGA164P-B15AZ vs ATMEGA8L-8MUR
  • ATMEGA164P-B15AZ vs ATMEGA8L-8MUR
  • ATMEGA164P-B15AZ vs ATMEGA8L-8MU
  • ATMEGA164P-B15AZ vs ATMEGA8L-8MU
  • ATMEGA164P-B15AZ vs ATMEGA8L-8MJ
  • ATMEGA164P-B15AZ vs ATMEGA8L-8MI
  • ATMEGA164P-B15AZ vs ATMEGA8L-8MC
  • ATMEGA164P-B15AZ vs ATMEGA8L-8AUR
  • ATMEGA164P-B15AZ vs ATMEGA8L-8AU
  • ATMEGA164P-B15AZ vs ATMEGA8L-8AJ
  • ATMEGA164P-B15AZ vs ATMEGA8L-8AI
  • ATMEGA164P-B15AZ vs ATMEGA8L-8AC
  • ATMEGA164P-B15AZ vs ATMEGA8HVA-4TUR
  • ATMEGA164P-B15AZ vs ATMEGA8HVA-4TU
  • ATMEGA164P-B15AZ vs ATMEGA8HVA-4CKUR
  • ATMEGA164P-B15AZ vs ATMEGA8HVA-4CKU
  • ATMEGA164P-B15AZ vs ATMEGA8A-PU
  • ATMEGA164P-B15AZ vs ATMEGA8A-PN
  • ATMEGA164P-B15AZ vs ATMEGA8A-PN
  • ATMEGA164P-B15AZ vs ATMEGA8A-MUR
  • ATMEGA164P-B15AZ vs ATMEGA8A-MU
  • ATMEGA164P-B15AZ vs ATMEGA8A-MU
  • ATMEGA164P-B15AZ vs ATMEGA8A-MNR
  • ATMEGA164P-B15AZ vs ATMEGA8A-MNR
  • ATMEGA164P-B15AZ vs ATMEGA8A-MN
  • ATMEGA164P-B15AZ vs ATMEGA8A-AUR
  • ATMEGA164P-B15AZ vs ATMEGA8A-AU
  • ATMEGA164P-B15AZ vs ATMEGA8A-ANR
  • ATMEGA164P-B15AZ vs ATMEGA8A-AN
  • ATMEGA164P-B15AZ vs ATMEGA88V-15MT
  • ATMEGA164P-B15AZ vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 189 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.