☰
ATMEGA162-16AU
ATMEGA162-16AU
Active
Description:  IC MCU 8BIT 16KB FLASH 44TQFP
Manufacturer:  Microchip Technology
History Price: $6.38000
In Stock: 8160
ATMEGA162-16AU Specification
Specification
Part No
ATMEGA162-16AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
EBI/EMI, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
35
Program Memory Size
16KB (8K x 16)
Program Memory Type
FLASH
EEPROM Size
512 x 8
RAM Size
1K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-TQFP
Supplier Device Package
44-TQFP (10x10)
ATMEGA162-16AU PDF Datasheet
ATMEGA162-16AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA162-16AU Description
The Atmel ATmega162-16AU is a highly versatile 8-bit microcontroller that is part of the AVR family, designed for a wide range of applications in embedded systems. Known for its robust performance, low power consumption, and rich feature set, the ATmega162-16AU is widely used in various fields, including consumer electronics, industrial automation, and robotics. Below is a detailed overview of the ATmega162-16AU, including its specifications and parameters.

## Overview

The ATmega162-16AU is an 8-bit microcontroller based on the AVR architecture, which is renowned for its efficiency and ease of programming. It operates at a maximum clock speed of 16 MHz and is available in a 32-pin TQFP (Thin Quad Flat Package) form factor, making it suitable for a variety of applications, including compact designs.

## Key Features

1. Memory:
- Flash Memory: 16 KB of in-system programmable Flash memory, allowing for easy updates and modifications of the program code.
- SRAM: 1 KB of static RAM for data storage, providing sufficient space for variable storage during program execution.
- EEPROM: 512 bytes of EEPROM for non-volatile data storage, ideal for storing configuration settings and other critical data.

2. I/O Ports:
- 23 general-purpose I/O pins, which can be configured as input or output.
- Each I/O pin can source or sink up to 20 mA, making it suitable for driving LEDs and other peripherals.

3. Timers and Counters:
- Three timers/counters (Timer/Counter 0, Timer/Counter 1, and Timer/Counter 2) with various modes of operation, including PWM (Pulse Width Modulation) and CTC (Clear Timer on Compare Match).
- Support for external interrupts on several pins, allowing for responsive event handling.

4. Communication Interfaces:
- USART: A Universal Synchronous and Asynchronous serial receiver and transmitter for serial communication with other devices.
- SPI: Serial Peripheral Interface for high-speed communication with peripheral devices such as sensors and memory chips.
- I2C: Two-wire interface for connecting to I2C-compatible devices, enabling easy integration with a variety of sensors and modules.

5. Analog Features:
- 8-channel 10-bit ADC (Analog-to-Digital Converter) for converting analog signals to digital values, useful for interfacing with sensors.
- Internal voltage reference for enhanced measurement capabilities.

6. Power Management:
- Operating voltage range: 2.7V to 5.5V, allowing for flexibility in power supply options.
- Multiple power-saving modes, including Idle and Power-down modes, to extend battery life in portable applications.

7. Operating Temperature:
- Industrial temperature range: -40°C to +85°C, making it suitable for harsh environments.

## Electrical Characteristics

- Clock Speed: Up to 16 MHz.
- Current Consumption:
- Active mode: Approximately 15 mA at 16 MHz.
- Power-down mode: Typically 0.1 µA, which is ideal for battery-powered applications.
- Input Voltage Range: 2.7V to 5.5V.
- I/O Pin Voltage Levels: Compatible with TTL logic levels.

## Package Information

- Package Type: 32-pin TQFP (Thin Quad Flat Package).
- Dimensions: 7 mm x 7 mm, making it suitable for compact designs.

## Applications

The ATmega162-16AU is suitable for a wide range of applications, including but not limited to:

- Embedded systems and microcontroller-based projects.
- Robotics and automation systems.
- Data logging and sensor interfacing.
- Consumer electronics and home automation.
- Educational projects and prototyping.

## Development Tools

Atmel (now part of Microchip Technology) provides a variety of development tools for the ATmega162-16AU, including:

- Atmel Studio: A comprehensive development environment for writing, debugging, and programming applications.
- AVR GCC Compiler: A free and open-source C compiler specifically designed for AVR microcontrollers.
- AVRISP mkII Programmer: A hardware programmer for programming the microcontroller.

## Conclusion

The Atmel ATmega162-16AU microcontroller is a robust and flexible solution for a variety of embedded applications. With its ample memory, multiple communication interfaces, and low power consumption, it is an excellent choice for both hobbyists and professionals looking to develop innovative electronic projects. Its compatibility with various development tools further enhances its usability, making it a popular choice in the microcontroller market. The ATmega162-16AU%27s combination of features and performance makes it a reliable option for a wide range of applications, from simple projects to complex systems.
ATMEGA162-16AU Compare Parts
  • ATMEGA162-16AU vs ATMEGA8U2-MU
  • ATMEGA162-16AU vs ATMEGA8U2-AUR
  • ATMEGA162-16AU vs ATMEGA8U2-AU
  • ATMEGA162-16AU vs ATMEGA8L-8PU
  • ATMEGA162-16AU vs ATMEGA8L-8PU
  • ATMEGA162-16AU vs ATMEGA8L-8PJ
  • ATMEGA162-16AU vs ATMEGA8L-8PI
  • ATMEGA162-16AU vs ATMEGA8L-8PI
  • ATMEGA162-16AU vs ATMEGA8L-8PC
  • ATMEGA162-16AU vs ATMEGA8L-8MUR
  • ATMEGA162-16AU vs ATMEGA8L-8MUR
  • ATMEGA162-16AU vs ATMEGA8L-8MU
  • ATMEGA162-16AU vs ATMEGA8L-8MU
  • ATMEGA162-16AU vs ATMEGA8L-8MJ
  • ATMEGA162-16AU vs ATMEGA8L-8MI
  • ATMEGA162-16AU vs ATMEGA8L-8MC
  • ATMEGA162-16AU vs ATMEGA8L-8AUR
  • ATMEGA162-16AU vs ATMEGA8L-8AU
  • ATMEGA162-16AU vs ATMEGA8L-8AJ
  • ATMEGA162-16AU vs ATMEGA8L-8AI
  • ATMEGA162-16AU vs ATMEGA8L-8AC
  • ATMEGA162-16AU vs ATMEGA8HVA-4TUR
  • ATMEGA162-16AU vs ATMEGA8HVA-4TU
  • ATMEGA162-16AU vs ATMEGA8HVA-4CKUR
  • ATMEGA162-16AU vs ATMEGA8HVA-4CKU
  • ATMEGA162-16AU vs ATMEGA8A-PU
  • ATMEGA162-16AU vs ATMEGA8A-PN
  • ATMEGA162-16AU vs ATMEGA8A-PN
  • ATMEGA162-16AU vs ATMEGA8A-MUR
  • ATMEGA162-16AU vs ATMEGA8A-MU
  • ATMEGA162-16AU vs ATMEGA8A-MU
  • ATMEGA162-16AU vs ATMEGA8A-MNR
  • ATMEGA162-16AU vs ATMEGA8A-MNR
  • ATMEGA162-16AU vs ATMEGA8A-MN
  • ATMEGA162-16AU vs ATMEGA8A-AUR
  • ATMEGA162-16AU vs ATMEGA8A-AU
  • ATMEGA162-16AU vs ATMEGA8A-ANR
  • ATMEGA162-16AU vs ATMEGA8A-AN
  • ATMEGA162-16AU vs ATMEGA88V-15MT
  • ATMEGA162-16AU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.