☰
ATMEGA1608-XF
ATMEGA1608-XF
Active
Description:  IC MCU 8BIT 16KB FLASH 28SSOP
Manufacturer:  Microchip Technology
History Price: $1.39000
In Stock: 41040
ATMEGA1608-XF Specification
Specification
Part No
ATMEGA1608-XF
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
megaAVR 0, Functional Safety (FuSa)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
20MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, WDT
Number of I/O
23
Program Memory Size
16KB (16K x 8)
Program Memory Type
FLASH
EEPROM Size
256 x 8
RAM Size
2K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
ATMEGA1608-XF PDF Datasheet
ATMEGA1608-XF Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA1608-XF Description
The Microchip Technology ATMEGA1608-XF is a high-performance 8-bit AVR microcontroller featuring advanced peripheral integration, low-power operation, and flexible communication interfaces. Designed for automotive, industrial, and consumer applications, it is part of the ATmega 0-series optimized for real-time control, sensor interfacing, and general-purpose embedded processing. The device integrates a high-speed AVR CPU, flash memory, SRAM, EEPROM, and a rich set of analog and digital peripherals in a compact package, enabling complex system designs while minimizing external component count.

## Key Features

* 8-bit AVR RISC CPU with up to 16 MIPS throughput at 16 MHz.
* Flash memory: 16 KB for program storage with self-programming capability.
* SRAM: 2 KB for runtime data storage.
* EEPROM: 512 bytes for non-volatile data retention.
* Operating voltage range: 1.8 V to 5.5 V, supporting low-power battery and system operation.
* Operating temperature: -40°C to +85°C industrial grade.
* Low-power sleep modes: Idle, ADC noise reduction, Power-down, Power-save, Standby, and Extended Standby.
* High-endurance Flash and EEPROM for long-term reliability in embedded applications.
* On-chip clock options: internal 16 MHz RC oscillator, external crystal/ceramic resonator support.
* Integrated brown-out detection, reset circuitry, and programmable watchdog timer.
* Compact 32-pin QFN and TQFP package options with flexible pin assignments.

## CPU and Memory Architecture

* 8-bit AVR CPU with single-cycle execution for most instructions, enabling high efficiency and deterministic timing.
* Harvard architecture with separate program and data buses for faster instruction throughput.
* 16-bit program counter for up to 64 KB code space, though ATmega1608-XF is limited to 16 KB flash.
* Direct, indirect, and extended addressing modes for SRAM and I/O peripherals.
* Flash endurance: 10,000 write/erase cycles typical.
* EEPROM endurance: 100,000 write/erase cycles typical.
* SRAM: static design for zero refresh overhead and low-latency access.

## Input/Output and Digital Peripherals

* 24 programmable I/O lines with configurable pull-up resistors and high drive strength.
* Four 16-bit timers/counters with compare and PWM functionality.
* One 8-bit timer with configurable PWM output.
* 8-channel 10-bit ADC with differential input, programmable gain, and optional internal temperature sensor connection.
* Analog comparator with interrupt capability for voltage threshold detection.
* Two USARTs for asynchronous/synchronous serial communication.
* Two SPI modules for high-speed serial interface.
* Two I²C/TWI interfaces supporting multi-master mode.
* Programmable pin change interrupts for wake-up and event-driven control.

## Analog and Power Features

* 10-bit successive approximation ADC with conversion times of 13 ADC cycles at default prescaler settings.
* Internal 1.1 V reference voltage for precise measurement.
* Analog comparator with optional internal reference for autonomous analog monitoring.
* Power consumption:

* Active mode: ~2 mA at 3.3 V, 8 MHz.
* Idle mode: ~1 μA typical.
* Power-down mode: <0.1 μA typical with watchdog off.
* On-chip brown-out detection to prevent erratic operation at low supply voltage.
* Power-on reset ensures deterministic startup.

## Timing and Clocking

* System clock selectable from internal 16 MHz RC oscillator or external crystal/resonator.
* Adjustable prescaler allows CPU clock reduction for power saving.
* Watchdog timer with programmable time-out from 16 ms to 8 s.
* Internal timers support high-resolution PWM for motor, lighting, and signal modulation applications.
* Event capture and compare match modes enable precise real-time signal measurement.

## Communication Interfaces

* USARTs: full-duplex, supporting standard baud rates up to 2 Mbps.
* SPI: master/slave mode, MSB-first or LSB-first, supporting high-speed synchronous communication.
* I²C/TWI: multi-master capable, standard and fast mode (up to 400 kHz).
* Pin multiplexing allows flexible routing of communication signals to optimize PCB layout.

## Package and Mechanical Specifications

* 32-lead QFN package: 5 mm × 5 mm × 0.9 mm with exposed pad for thermal dissipation.
* 32-lead TQFP package: 7 mm × 7 mm × 1.4 mm for ease of prototyping and board assembly.
* Lead-free, RoHS-compliant construction suitable for automotive and industrial applications.
* Exposed pad on QFN version connected to VSS for heat dissipation and ground integrity.

## Reliability and Protection

* Industrial-grade operating temperature and voltage tolerance.
* ESD protection on all I/O pins.
* Brown-out detection prevents erratic operation during power fluctuations.
* Watchdog timer provides recovery from software faults.
* Self-programming flash allows in-system firmware updates and field upgrades.

## Applications

* Industrial automation and motor control requiring precise timing and PWM generation.
* Automotive electronics for body control, sensor interfacing, and communication.
* Consumer and embedded devices needing low-power operation with high peripheral integration.
* IoT nodes and battery-operated systems leveraging low-voltage, low-power modes.
* High-speed serial communication applications with dual USART and SPI/I²C support.
* Real-time data acquisition and control using integrated ADC and comparator modules.

## Performance Highlights

* High-efficiency 8-bit CPU capable of single-cycle instruction execution for predictable timing.
* Low-power sleep modes extend battery life in portable and embedded applications.
* Rich peripheral set reduces the need for external components, simplifying PCB layout and BOM.
* Flexible communication interfaces allow multi-device networking and high-speed data transfer.
* Integrated analog modules enable precise sensing and monitoring for industrial and automotive use.
* Programmable timers, counters, and PWM channels support complex control algorithms with minimal CPU overhead.

## Summary

The Microchip ATmega1608-XF is a versatile 8-bit AVR microcontroller optimized for industrial, automotive, and consumer embedded applications. Featuring 16 KB flash, 2 KB SRAM, 512 bytes EEPROM, multiple timers, PWM channels, high-resolution ADC, dual USART, SPI, and I²C interfaces, it provides an integrated solution for real-time control, communication, and sensing. Its low-power modes, industrial operating range, and high reliability make it suitable for battery-powered, automotive, and industrial designs, while the compact QFN and TQFP packages allow space-efficient implementations. This MCU combines computational efficiency, peripheral flexibility, and low power consumption in a single robust solution for a wide range of embedded system applications.
ATMEGA1608-XF Compare Parts
  • ATMEGA1608-XF vs ATMEGA8U2-MU
  • ATMEGA1608-XF vs ATMEGA8U2-AUR
  • ATMEGA1608-XF vs ATMEGA8U2-AU
  • ATMEGA1608-XF vs ATMEGA8L-8PU
  • ATMEGA1608-XF vs ATMEGA8L-8PU
  • ATMEGA1608-XF vs ATMEGA8L-8PJ
  • ATMEGA1608-XF vs ATMEGA8L-8PI
  • ATMEGA1608-XF vs ATMEGA8L-8PI
  • ATMEGA1608-XF vs ATMEGA8L-8PC
  • ATMEGA1608-XF vs ATMEGA8L-8MUR
  • ATMEGA1608-XF vs ATMEGA8L-8MUR
  • ATMEGA1608-XF vs ATMEGA8L-8MU
  • ATMEGA1608-XF vs ATMEGA8L-8MU
  • ATMEGA1608-XF vs ATMEGA8L-8MJ
  • ATMEGA1608-XF vs ATMEGA8L-8MI
  • ATMEGA1608-XF vs ATMEGA8L-8MC
  • ATMEGA1608-XF vs ATMEGA8L-8AUR
  • ATMEGA1608-XF vs ATMEGA8L-8AU
  • ATMEGA1608-XF vs ATMEGA8L-8AJ
  • ATMEGA1608-XF vs ATMEGA8L-8AI
  • ATMEGA1608-XF vs ATMEGA8L-8AC
  • ATMEGA1608-XF vs ATMEGA8HVA-4TUR
  • ATMEGA1608-XF vs ATMEGA8HVA-4TU
  • ATMEGA1608-XF vs ATMEGA8HVA-4CKUR
  • ATMEGA1608-XF vs ATMEGA8HVA-4CKU
  • ATMEGA1608-XF vs ATMEGA8A-PU
  • ATMEGA1608-XF vs ATMEGA8A-PN
  • ATMEGA1608-XF vs ATMEGA8A-PN
  • ATMEGA1608-XF vs ATMEGA8A-MUR
  • ATMEGA1608-XF vs ATMEGA8A-MU
  • ATMEGA1608-XF vs ATMEGA8A-MU
  • ATMEGA1608-XF vs ATMEGA8A-MNR
  • ATMEGA1608-XF vs ATMEGA8A-MNR
  • ATMEGA1608-XF vs ATMEGA8A-MN
  • ATMEGA1608-XF vs ATMEGA8A-AUR
  • ATMEGA1608-XF vs ATMEGA8A-AU
  • ATMEGA1608-XF vs ATMEGA8A-ANR
  • ATMEGA1608-XF vs ATMEGA8A-AN
  • ATMEGA1608-XF vs ATMEGA88V-15MT
  • ATMEGA1608-XF vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.