☰
ATMEGA128L-8AU
ATMEGA128L-8AU
Active
Description:  IC MCU 8BIT 128KB FLASH 64TQFP
Manufacturer:  Microchip Technology
History Price: $16.51000
In Stock: 16560
ATMEGA128L-8AU Specification
Specification
Part No
ATMEGA128L-8AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
8MHz
Connectivity
EBI/EMI, I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
53
Program Memory Size
128KB (64K x 16)
Program Memory Type
FLASH
EEPROM Size
4K x 8
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-TQFP
Supplier Device Package
64-TQFP (14x14)
ATMEGA128L-8AU PDF Datasheet
ATMEGA128L-8AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128L-8AU Description
Introduction to Atmel ATmega128L-8AU

The Atmel ATmega128L-8AU is an 8-bit microcontroller that belongs to the AVR family, which is known for its high performance, low power consumption, and ease of use. This microcontroller is particularly popular in embedded systems and applications requiring reliable processing capabilities. With a rich set of features, it is well-suited for various applications including consumer electronics, industrial automation, and robotics.

Key Specifications

1. Core Architecture:
- CPU: 8-bit AVR RISC architecture.
- Clock Speed: The ATmega128L operates at a maximum clock frequency of 8 MHz when powered at 2.7V to 5.5V, making it efficient for a variety of tasks.

2. Memory:
- Flash Memory: The microcontroller includes 128 KB of in-system programmable Flash memory, allowing for the storage of application code.
- SRAM: It has 4 KB of SRAM for data storage during program execution.
- EEPROM: The device features 4 KB of EEPROM, enabling non-volatile storage for configuration settings or other critical data.

3. Input/Output Ports:
- GPIOs: The ATmega128L offers up to 86 general-purpose I/O pins that can be configured as input or output. This flexibility allows for extensive interfacing with various peripherals.
- Analog Inputs: It includes 8 channels of 10-bit ADC (Analog-to-Digital Converter), which are useful for reading analog signals from sensors.

4. Communication Interfaces:
- The microcontroller supports several communication protocols including:
- USART (Universal Synchronous/Asynchronous Receiver Transmitter): For serial communication with other devices.
- SPI (Serial Peripheral Interface): For high-speed communication with peripherals such as sensors and memory devices.
- I2C (Inter-Integrated Circuit): For connecting multiple devices using only two wires, simplifying circuit design.

5. Timers and PWM:
- The ATmega128L features three timers/counters that can be used for timing applications or generating PWM (Pulse Width Modulation) signals.
- It supports up to six PWM outputs, which are useful in motor control and LED dimming applications.

6. Power Management:
- Operating Voltage Range: The microcontroller can operate within a voltage range of 2.7V to 5.5V, providing flexibility in power supply options.
- Power Consumption: In active mode, the current consumption is approximately 15 mA at full speed; however, in power-down mode, it can consume less than 1 µA, making it suitable for battery-operated applications.

7. Operating Temperature Range:
- The device operates effectively within a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications where environmental conditions can vary significantly.

8. Package Type:
- The ATmega128L-8AU is available in a TQFP package (32 pins), which allows for compact PCB designs while providing sufficient space for connections.

9. Development Support:
- The microcontroller is supported by a wide range of development tools including Atmel Studio and various third-party IDEs. This support facilitates easy programming and debugging.
- It is compatible with Arduino platforms through specific libraries and board definitions, making it accessible to hobbyists and educators.

10. Interrupts:
- The ATmega128L supports up to 24 external interrupts that can be triggered on change detection or specific conditions, allowing responsive designs in real-time applications.

Applications

The versatility of the ATmega128L-8AU makes it suitable for numerous applications:

- Consumer Electronics: Ideal for devices such as remote controls, home automation systems, and smart appliances due to its low power consumption and rich feature set.
- Industrial Automation: Used in control systems where reliable performance under varying conditions is essential.
- Robotics: Its GPIO capabilities combined with ADC make it perfect for robotic control systems that require sensor integration.
- Educational Projects: Widely used in academic settings due to its accessibility and support from development platforms like Arduino.

Conclusion

The Atmel ATmega128L-8AU microcontroller combines an efficient architecture with a comprehensive set of features tailored for embedded system design. Its ample memory resources, versatile I/O options, and robust communication interfaces provide developers with the necessary tools to create innovative solutions across various industries. Whether used in consumer electronics or complex industrial systems, the ATmega128L stands out as a reliable choice for modern electronic design projects.
ATMEGA128L-8AU Compare Parts
  • ATMEGA128L-8AU vs ATMEGA8U2-MU
  • ATMEGA128L-8AU vs ATMEGA8U2-AUR
  • ATMEGA128L-8AU vs ATMEGA8U2-AU
  • ATMEGA128L-8AU vs ATMEGA8L-8PU
  • ATMEGA128L-8AU vs ATMEGA8L-8PU
  • ATMEGA128L-8AU vs ATMEGA8L-8PJ
  • ATMEGA128L-8AU vs ATMEGA8L-8PI
  • ATMEGA128L-8AU vs ATMEGA8L-8PI
  • ATMEGA128L-8AU vs ATMEGA8L-8PC
  • ATMEGA128L-8AU vs ATMEGA8L-8MUR
  • ATMEGA128L-8AU vs ATMEGA8L-8MUR
  • ATMEGA128L-8AU vs ATMEGA8L-8MU
  • ATMEGA128L-8AU vs ATMEGA8L-8MU
  • ATMEGA128L-8AU vs ATMEGA8L-8MJ
  • ATMEGA128L-8AU vs ATMEGA8L-8MI
  • ATMEGA128L-8AU vs ATMEGA8L-8MC
  • ATMEGA128L-8AU vs ATMEGA8L-8AUR
  • ATMEGA128L-8AU vs ATMEGA8L-8AU
  • ATMEGA128L-8AU vs ATMEGA8L-8AJ
  • ATMEGA128L-8AU vs ATMEGA8L-8AI
  • ATMEGA128L-8AU vs ATMEGA8L-8AC
  • ATMEGA128L-8AU vs ATMEGA8HVA-4TUR
  • ATMEGA128L-8AU vs ATMEGA8HVA-4TU
  • ATMEGA128L-8AU vs ATMEGA8HVA-4CKUR
  • ATMEGA128L-8AU vs ATMEGA8HVA-4CKU
  • ATMEGA128L-8AU vs ATMEGA8A-PU
  • ATMEGA128L-8AU vs ATMEGA8A-PN
  • ATMEGA128L-8AU vs ATMEGA8A-PN
  • ATMEGA128L-8AU vs ATMEGA8A-MUR
  • ATMEGA128L-8AU vs ATMEGA8A-MU
  • ATMEGA128L-8AU vs ATMEGA8A-MU
  • ATMEGA128L-8AU vs ATMEGA8A-MNR
  • ATMEGA128L-8AU vs ATMEGA8A-MNR
  • ATMEGA128L-8AU vs ATMEGA8A-MN
  • ATMEGA128L-8AU vs ATMEGA8A-AUR
  • ATMEGA128L-8AU vs ATMEGA8A-AU
  • ATMEGA128L-8AU vs ATMEGA8A-ANR
  • ATMEGA128L-8AU vs ATMEGA8A-AN
  • ATMEGA128L-8AU vs ATMEGA88V-15MT
  • ATMEGA128L-8AU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 173 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.