☰
ATMEGA128A-AUR
ATMEGA128A-AUR
Active
Description:  IC MCU 8BIT 128KB FLASH 64TQFP
Manufacturer:  Microchip Technology
History Price: $8.14000
In Stock: 49170
ATMEGA128A-AUR Specification
Specification
Part No
ATMEGA128A-AUR
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
EBI/EMI, I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
53
Program Memory Size
128KB (64K x 16)
Program Memory Type
FLASH
EEPROM Size
4K x 8
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-TQFP
Supplier Device Package
64-TQFP (14x14)
ATMEGA128A-AUR PDF Datasheet
ATMEGA128A-AUR Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128A-AUR Description
The Microchip Technology ATmega128A-AUR is a high-performance 8-bit microcontroller based on the AVR architecture. It is widely used in various applications due to its versatility, ease of use, and robust feature set. The ATmega128A is particularly popular in embedded systems, robotics, and consumer electronics, making it a go-to choice for engineers and developers.

## Key Specifications:

1. Architecture: AVR 8-bit RISC
2. Flash Memory: 128 KB (with 4 KB bootloader section)
3. SRAM: 4 KB
4. EEPROM: 4 KB
5. Clock Speed: Up to 16 MHz
6. Operating Voltage: 1.8V to 5.5V
7. I/O Pins: 32 general-purpose I/O pins
8. Timers:
- 3 x 16-bit Timer/Counters
- 1 x 8-bit Timer/Counter
9. ADC: 10-bit Analog-to-Digital Converter with 8 channels
10. Communication Interfaces:
- 1 x USART (Universal Synchronous and Asynchronous serial Receiver and Transmitter)
- 1 x SPI (Serial Peripheral Interface)
- 1 x I2C (TWI - Two Wire Interface)
11. Interrupts: 23 external interrupts
12. Operating Temperature Range: -40°C to +85°C
13. Package Type: TQFP (Thin Quad Flat Package) with 44 pins

## Features:

- High Performance: The ATmega128A-AUR operates at a maximum clock speed of 16 MHz, providing efficient processing capabilities for a wide range of applications. Its RISC architecture allows for executing most instructions in a single clock cycle, enhancing performance.

- Large Memory Capacity: With 128 KB of Flash memory, 4 KB of SRAM, and 4 KB of EEPROM, the ATmega128A can store complex programs and data, making it suitable for applications that require significant code and data storage.

- Versatile I/O Options: The microcontroller features 32 general-purpose I/O pins, which can be configured for various functions, including digital input/output, analog input, and communication interfaces. This flexibility allows for easy integration into different systems.

- Integrated ADC: The 10-bit ADC with 8 channels enables the microcontroller to interface with analog sensors, making it ideal for applications that require data acquisition from the physical environment.

- Multiple Timers: The presence of multiple timer/counter modules allows for precise timing operations, PWM generation, and event counting, which are essential for various control applications.

- Robust Communication Interfaces: The ATmega128A supports multiple communication protocols, including USART, SPI, and I2C, facilitating easy communication with other devices, sensors, and peripherals.

- Low Power Consumption: The microcontroller is designed for low power operation, making it suitable for battery-powered applications. It features various sleep modes to minimize power consumption during idle periods.

## Applications:

The Microchip Technology ATmega128A-AUR is suitable for a wide range of applications, including:

- Embedded Systems: Used in various embedded applications, including home automation, industrial control, and consumer electronics.

- Robotics: Ideal for controlling motors, sensors, and other components in robotic systems.

- Data Acquisition: Employed in systems that require data collection from sensors, such as temperature, pressure, and light sensors.

- Communication Devices: Suitable for applications that require serial communication, such as remote control systems and wireless communication modules.

- Educational Projects: Widely used in educational settings for teaching microcontroller programming and embedded system design.

## Conclusion:

The Microchip Technology ATmega128A-AUR is a powerful and versatile 8-bit microcontroller that offers a rich set of features for a wide range of applications. Its high performance, large memory capacity, and robust communication options make it an excellent choice for engineers and developers looking to create innovative embedded solutions. When selecting this microcontroller for your project, ensure that its specifications align with your design requirements to achieve optimal performance and functionality.
ATMEGA128A-AUR Compare Parts
  • ATMEGA128A-AUR vs ATMEGA8U2-MU
  • ATMEGA128A-AUR vs ATMEGA8U2-AUR
  • ATMEGA128A-AUR vs ATMEGA8U2-AU
  • ATMEGA128A-AUR vs ATMEGA8L-8PU
  • ATMEGA128A-AUR vs ATMEGA8L-8PU
  • ATMEGA128A-AUR vs ATMEGA8L-8PJ
  • ATMEGA128A-AUR vs ATMEGA8L-8PI
  • ATMEGA128A-AUR vs ATMEGA8L-8PI
  • ATMEGA128A-AUR vs ATMEGA8L-8PC
  • ATMEGA128A-AUR vs ATMEGA8L-8MUR
  • ATMEGA128A-AUR vs ATMEGA8L-8MUR
  • ATMEGA128A-AUR vs ATMEGA8L-8MU
  • ATMEGA128A-AUR vs ATMEGA8L-8MU
  • ATMEGA128A-AUR vs ATMEGA8L-8MJ
  • ATMEGA128A-AUR vs ATMEGA8L-8MI
  • ATMEGA128A-AUR vs ATMEGA8L-8MC
  • ATMEGA128A-AUR vs ATMEGA8L-8AUR
  • ATMEGA128A-AUR vs ATMEGA8L-8AU
  • ATMEGA128A-AUR vs ATMEGA8L-8AJ
  • ATMEGA128A-AUR vs ATMEGA8L-8AI
  • ATMEGA128A-AUR vs ATMEGA8L-8AC
  • ATMEGA128A-AUR vs ATMEGA8HVA-4TUR
  • ATMEGA128A-AUR vs ATMEGA8HVA-4TU
  • ATMEGA128A-AUR vs ATMEGA8HVA-4CKUR
  • ATMEGA128A-AUR vs ATMEGA8HVA-4CKU
  • ATMEGA128A-AUR vs ATMEGA8A-PU
  • ATMEGA128A-AUR vs ATMEGA8A-PN
  • ATMEGA128A-AUR vs ATMEGA8A-PN
  • ATMEGA128A-AUR vs ATMEGA8A-MUR
  • ATMEGA128A-AUR vs ATMEGA8A-MU
  • ATMEGA128A-AUR vs ATMEGA8A-MU
  • ATMEGA128A-AUR vs ATMEGA8A-MNR
  • ATMEGA128A-AUR vs ATMEGA8A-MNR
  • ATMEGA128A-AUR vs ATMEGA8A-MN
  • ATMEGA128A-AUR vs ATMEGA8A-AUR
  • ATMEGA128A-AUR vs ATMEGA8A-AU
  • ATMEGA128A-AUR vs ATMEGA8A-ANR
  • ATMEGA128A-AUR vs ATMEGA8A-AN
  • ATMEGA128A-AUR vs ATMEGA88V-15MT
  • ATMEGA128A-AUR vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.