☰
ATMEGA1281-16AU
ATMEGA1281-16AU
Active
Description:  IC MCU 8BIT 128KB FLASH 64TQFP
Manufacturer:  Microchip Technology
History Price: $12.56000
In Stock: 21360
ATMEGA1281-16AU Specification
Specification
Part No
ATMEGA1281-16AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
EBI/EMI, I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
54
Program Memory Size
128KB (64K x 16)
Program Memory Type
FLASH
EEPROM Size
4K x 8
RAM Size
8K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-TQFP
Supplier Device Package
64-TQFP (14x14)
ATMEGA1281-16AU PDF Datasheet
ATMEGA1281-16AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA1281-16AU Description
The Atmel ATmega1281-16AU is a high-performance 8-bit microcontroller based on the AVR architecture, designed for a wide range of applications, including industrial control, automotive systems, and consumer electronics. This microcontroller is part of the ATmega family, known for its ease of use, flexibility, and robust performance. The ATmega1281-16AU features a rich set of peripherals, ample memory, and a powerful instruction set, making it an excellent choice for embedded system designers.

## Key Features

1. Microcontroller Architecture: The ATmega1281-16AU is based on the AVR RISC architecture, which allows for efficient execution of instructions. It features a 32 general-purpose working registers, enabling fast data manipulation.

2. Operating Frequency: The microcontroller can operate at a maximum clock frequency of 16 MHz, providing sufficient processing power for most applications.

3. Memory:
- Flash Memory: 128 KB of in-system programmable Flash memory for code storage, allowing for easy updates and modifications.
- SRAM: 4 KB of SRAM for data storage, providing ample space for variable storage during program execution.
- EEPROM: 4 KB of EEPROM for non-volatile data storage, ideal for storing configuration settings and other critical data that must persist across power cycles.

4. I/O Ports: The ATmega1281-16AU features 86 general-purpose I/O pins, which can be configured as input or output. This flexibility allows for extensive interfacing with various peripherals and sensors.

5. Timers and Counters: The microcontroller includes several timers and counters:
- Three 16-bit timers/counters with PWM (Pulse Width Modulation) capabilities.
- One 8-bit timer/counter for additional timing functions.

6. Analog-to-Digital Converter (ADC): The ATmega1281-16AU features a 10-bit ADC with up to 8 channels, allowing for the conversion of analog signals to digital values. This is particularly useful for applications that require sensor interfacing.

7. Communication Interfaces:
- USART: Two Universal Synchronous and Asynchronous serial Receiver and Transmitter (USART) interfaces for serial communication.
- SPI: Serial Peripheral Interface for high-speed communication with other devices.
- I2C: Two-wire interface for connecting to various peripherals and sensors.

8. Interrupts: The microcontroller supports external and internal interrupts, allowing for responsive and efficient handling of events.

9. Low Power Consumption: The ATmega1281-16AU is designed for low power consumption, with several power-saving modes, making it suitable for battery-operated devices.

10. Operating Voltage: The device operates within a voltage range of 2.7V to 5.5V, providing flexibility for various power supply options.

## Specifications

- Architecture: AVR 8-bit RISC
- Clock Speed: 16 MHz
- Flash Memory: 128 KB
- SRAM: 4 KB
- EEPROM: 4 KB
- I/O Pins: 86
- ADC: 10-bit, up to 8 channels
- Timers: Three 16-bit timers/counters, one 8-bit timer/counter
- Communication Interfaces:
- 2 x USART
- SPI
- I2C
- Operating Voltage: 2.7V to 5.5V
- Operating Temperature: -40°C to +85°C (industrial grade)
- Package Type: TQFP (Thin Quad Flat Package) with 64 pins

## Applications

The ATmega1281-16AU is suitable for a wide range of applications, including:

- Industrial Automation: Used in control systems, data acquisition, and process monitoring.
- Consumer Electronics: Integrated into devices such as remote controls, home appliances, and smart gadgets.
- Automotive Systems: Employed in automotive control systems, including engine management and sensor interfacing.
- Robotics: Utilized in robotic control systems for motor control, sensor data processing, and communication.
- Medical Devices: Implemented in medical monitoring equipment and diagnostic tools.

## Conclusion

The Atmel ATmega1281-16AU microcontroller is a versatile and powerful solution for a wide array of embedded applications. With its rich feature set, including ample memory, multiple communication interfaces, and low power consumption, it provides developers with the tools needed to create efficient and effective designs. Its robust performance and flexibility make it an ideal choice for both novice and experienced engineers looking to implement advanced functionalities in their projects. Whether in industrial, automotive, or consumer applications, the ATmega1281-16AU stands out as a reliable and efficient microcontroller.
ATMEGA1281-16AU Compare Parts
  • ATMEGA1281-16AU vs ATMEGA8U2-MU
  • ATMEGA1281-16AU vs ATMEGA8U2-AUR
  • ATMEGA1281-16AU vs ATMEGA8U2-AU
  • ATMEGA1281-16AU vs ATMEGA8L-8PU
  • ATMEGA1281-16AU vs ATMEGA8L-8PU
  • ATMEGA1281-16AU vs ATMEGA8L-8PJ
  • ATMEGA1281-16AU vs ATMEGA8L-8PI
  • ATMEGA1281-16AU vs ATMEGA8L-8PI
  • ATMEGA1281-16AU vs ATMEGA8L-8PC
  • ATMEGA1281-16AU vs ATMEGA8L-8MUR
  • ATMEGA1281-16AU vs ATMEGA8L-8MUR
  • ATMEGA1281-16AU vs ATMEGA8L-8MU
  • ATMEGA1281-16AU vs ATMEGA8L-8MU
  • ATMEGA1281-16AU vs ATMEGA8L-8MJ
  • ATMEGA1281-16AU vs ATMEGA8L-8MI
  • ATMEGA1281-16AU vs ATMEGA8L-8MC
  • ATMEGA1281-16AU vs ATMEGA8L-8AUR
  • ATMEGA1281-16AU vs ATMEGA8L-8AU
  • ATMEGA1281-16AU vs ATMEGA8L-8AJ
  • ATMEGA1281-16AU vs ATMEGA8L-8AI
  • ATMEGA1281-16AU vs ATMEGA8L-8AC
  • ATMEGA1281-16AU vs ATMEGA8HVA-4TUR
  • ATMEGA1281-16AU vs ATMEGA8HVA-4TU
  • ATMEGA1281-16AU vs ATMEGA8HVA-4CKUR
  • ATMEGA1281-16AU vs ATMEGA8HVA-4CKU
  • ATMEGA1281-16AU vs ATMEGA8A-PU
  • ATMEGA1281-16AU vs ATMEGA8A-PN
  • ATMEGA1281-16AU vs ATMEGA8A-PN
  • ATMEGA1281-16AU vs ATMEGA8A-MUR
  • ATMEGA1281-16AU vs ATMEGA8A-MU
  • ATMEGA1281-16AU vs ATMEGA8A-MU
  • ATMEGA1281-16AU vs ATMEGA8A-MNR
  • ATMEGA1281-16AU vs ATMEGA8A-MNR
  • ATMEGA1281-16AU vs ATMEGA8A-MN
  • ATMEGA1281-16AU vs ATMEGA8A-AUR
  • ATMEGA1281-16AU vs ATMEGA8A-AU
  • ATMEGA1281-16AU vs ATMEGA8A-ANR
  • ATMEGA1281-16AU vs ATMEGA8A-AN
  • ATMEGA1281-16AU vs ATMEGA88V-15MT
  • ATMEGA1281-16AU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.