☰
ATMEGA1280V-8CU
ATMEGA1280V-8CU
Active
Description:  IC MCU 8BIT 128KB FLASH 100CBGA
Manufacturer:  Microchip Technology
History Price: $16.49000
In Stock: 11600
ATMEGA1280V-8CU Specification
Specification
Part No
ATMEGA1280V-8CU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
8MHz
Connectivity
EBI/EMI, I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
86
Program Memory Size
128KB (64K x 16)
Program Memory Type
FLASH
EEPROM Size
4K x 8
RAM Size
8K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 16x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
100-TFBGA
Supplier Device Package
100-CBGA (9x9)
ATMEGA1280V-8CU PDF Datasheet
ATMEGA1280V-8CU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA1280V-8CU Compare Parts
  • ATMEGA1280V-8CU vs ATMEGA8U2-MU
  • ATMEGA1280V-8CU vs ATMEGA8U2-AUR
  • ATMEGA1280V-8CU vs ATMEGA8U2-AU
  • ATMEGA1280V-8CU vs ATMEGA8L-8PU
  • ATMEGA1280V-8CU vs ATMEGA8L-8PU
  • ATMEGA1280V-8CU vs ATMEGA8L-8PJ
  • ATMEGA1280V-8CU vs ATMEGA8L-8PI
  • ATMEGA1280V-8CU vs ATMEGA8L-8PI
  • ATMEGA1280V-8CU vs ATMEGA8L-8PC
  • ATMEGA1280V-8CU vs ATMEGA8L-8MUR
  • ATMEGA1280V-8CU vs ATMEGA8L-8MUR
  • ATMEGA1280V-8CU vs ATMEGA8L-8MU
  • ATMEGA1280V-8CU vs ATMEGA8L-8MU
  • ATMEGA1280V-8CU vs ATMEGA8L-8MJ
  • ATMEGA1280V-8CU vs ATMEGA8L-8MI
  • ATMEGA1280V-8CU vs ATMEGA8L-8MC
  • ATMEGA1280V-8CU vs ATMEGA8L-8AUR
  • ATMEGA1280V-8CU vs ATMEGA8L-8AU
  • ATMEGA1280V-8CU vs ATMEGA8L-8AJ
  • ATMEGA1280V-8CU vs ATMEGA8L-8AI
  • ATMEGA1280V-8CU vs ATMEGA8L-8AC
  • ATMEGA1280V-8CU vs ATMEGA8HVA-4TUR
  • ATMEGA1280V-8CU vs ATMEGA8HVA-4TU
  • ATMEGA1280V-8CU vs ATMEGA8HVA-4CKUR
  • ATMEGA1280V-8CU vs ATMEGA8HVA-4CKU
  • ATMEGA1280V-8CU vs ATMEGA8A-PU
  • ATMEGA1280V-8CU vs ATMEGA8A-PN
  • ATMEGA1280V-8CU vs ATMEGA8A-PN
  • ATMEGA1280V-8CU vs ATMEGA8A-MUR
  • ATMEGA1280V-8CU vs ATMEGA8A-MU
  • ATMEGA1280V-8CU vs ATMEGA8A-MU
  • ATMEGA1280V-8CU vs ATMEGA8A-MNR
  • ATMEGA1280V-8CU vs ATMEGA8A-MNR
  • ATMEGA1280V-8CU vs ATMEGA8A-MN
  • ATMEGA1280V-8CU vs ATMEGA8A-AUR
  • ATMEGA1280V-8CU vs ATMEGA8A-AU
  • ATMEGA1280V-8CU vs ATMEGA8A-ANR
  • ATMEGA1280V-8CU vs ATMEGA8A-AN
  • ATMEGA1280V-8CU vs ATMEGA88V-15MT
  • ATMEGA1280V-8CU vs ATMEGA88V-15MT
  • ATMEGA1280V-8CU FAQ
    Q1: What is the Microchip Technology ATMEGA1280V-8CU?
    A1: The ATMEGA1280V-8CU is a high-performance 8-bit microcontroller from Microchip Technology, based on the AVR architecture. It is designed for use in embedded applications that require high processing power and peripheral integration.

    Q2: What is the memory size of the ATMEGA1280V-8CU?
    A2: The ATMEGA1280V-8CU features 128KB of flash memory, 4KB of SRAM, and 4KB of EEPROM, providing ample storage for program code and data in embedded systems.

    Q3: What is the clock speed of the ATMEGA1280V-8CU?
    A3: The ATMEGA1280V-8CU operates at a clock speed of up to 16 MHz, allowing for efficient processing of tasks in embedded applications.

    Q4: How many I/O pins does the ATMEGA1280V-8CU have?
    A4: The ATMEGA1280V-8CU has 86 general-purpose input/output (GPIO) pins, which can be configured for a variety of functions, making it versatile for different applications.

    Q5: What communication interfaces are available on the ATMEGA1280V-8CU?
    A5: The ATMEGA1280V-8CU supports multiple communication interfaces, including UART, SPI, and I2C, allowing it to communicate with other devices in embedded systems.

    Q6: What is the operating voltage range of the ATMEGA1280V-8CU?
    A6: The ATMEGA1280V-8CU operates within a voltage range of 2.7V to 5.5V, making it suitable for use in a variety of power supply configurations.

    Q7: Does the ATMEGA1280V-8CU have built-in analog-to-digital converters (ADC)?
    A7: Yes, the ATMEGA1280V-8CU is equipped with a 10-bit ADC, allowing for the conversion of analog signals to digital form for processing by the microcontroller.

    Q8: What is the power consumption of the ATMEGA1280V-8CU?
    A8: The ATMEGA1280V-8CU is designed for low power consumption, with several power-saving modes to optimize energy usage in battery-operated systems.

    Q9: What type of peripherals are available on the ATMEGA1280V-8CU?
    A9: The ATMEGA1280V-8CU includes a wide range of peripherals such as timers, counters, PWM (pulse-width modulation), ADC, and digital I/O, making it suitable for various embedded applications.

    Q10: Can the ATMEGA1280V-8CU be used in motor control applications?
    A10: Yes, the ATMEGA1280V-8CU is ideal for motor control applications due to its integrated PWM outputs, timers, and high processing capabilities.

    Q11: Does the ATMEGA1280V-8CU support interrupt handling?
    A11: Yes, the ATMEGA1280V-8CU supports external and internal interrupts, allowing the microcontroller to respond to events in real-time.

    Q12: What is the package type of the ATMEGA1280V-8CU?
    A12: The ATMEGA1280V-8CU is available in a 64-pin TQFP (Thin Quad Flat Package), which provides a compact form factor suitable for embedded designs with limited space.

    Q13: How many timers are available on the ATMEGA1280V-8CU?
    A13: The ATMEGA1280V-8CU features three 8-bit timers and one 16-bit timer, which can be used for a variety of timing and counting functions in embedded systems.

    Q14: Does the ATMEGA1280V-8CU support external memory expansion?
    A14: Yes, the ATMEGA1280V-8CU supports external memory expansion through its address bus and peripheral interfaces, allowing for additional storage and flexibility in large applications.

    Q15: Is the ATMEGA1280V-8CU suitable for automotive applications?
    A15: Yes, the ATMEGA1280V-8CU is suitable for automotive applications requiring robust performance and reliable processing, such as control systems and sensor interfacing.

    Q16: Does the ATMEGA1280V-8CU have a watchdog timer?
    A16: Yes, the ATMEGA1280V-8CU features an integrated watchdog timer to ensure system reliability by resetting the microcontroller in case of software failure.

    Q17: Can the ATMEGA1280V-8CU be programmed in C or Assembly?
    A17: Yes, the ATMEGA1280V-8CU can be programmed using both C and Assembly languages, giving developers flexibility in programming the microcontroller.

    Q18: How many UARTs are available on the ATMEGA1280V-8CU?
    A18: The ATMEGA1280V-8CU includes four UARTs, which allow for multiple serial communication channels in complex embedded systems.

    Q19: Does the ATMEGA1280V-8CU have an internal oscillator?
    A19: Yes, the ATMEGA1280V-8CU has an internal RC oscillator, providing a clock source without the need for an external crystal in many applications.

    Q20: What is the maximum operating temperature for the ATMEGA1280V-8CU?
    A20: The ATMEGA1280V-8CU is rated for an operating temperature range of -40°C to +85°C, making it suitable for use in industrial and automotive environments.
    Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.