AT42QT1110-MUR
AT42QT1110-MUR
Active
Description:  QTOUCH 11 KEY TOUCH SENSOR IC
Manufacturer:  Microchip Technology
History Price: $1.55000
In Stock: 40800
AT42QT1110-MUR Specification
Specification
Part No
AT42QT1110-MUR
Category
Interface - Sensor, Capacitive Touch
Manufacturer
Microchip Technology
Series
QTouch
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buttons
Proximity Detection
No
Number of Inputs
Up to 11
LED Driver Channels
-
Interface
SPI
Resolution
10 b
Voltage - Supply
3V ~ 5.5V
Current - Supply
10mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-VQFN (5x5)
AT42QT1110-MUR PDF Datasheet
AT42QT1110-MUR Related Parts
AT42QT1010-MAHR
AT42QT1010-MAHR
Microchip Technology
IC SENSR TOUCH/PROX 1CH 8-UDFN
AT42QT1010-TSHR
AT42QT1010-TSHR
Microchip Technology
IC TOUCH SENSOR 1KEY SOT23-6
AT42QT1011-MAHR
AT42QT1011-MAHR
Microchip Technology
IC SENSR TOUCH/PROX 1CH 8-UDFN
AT42QT1011-TSHR
AT42QT1011-TSHR
Microchip Technology
IC TOUCH SENSOR 1KEY SOT23-6
AT42QT1011-TSHR
AT42QT1011-TSHR
Atmel
PROXIMITY - TOUCH SENSOR, 1 FUNC
AT42QT1012-MAHR
AT42QT1012-MAHR
Microchip Technology
ONE-CHANNEL TOUCH SENSOR IC
AT42QT1012-TSHR
AT42QT1012-TSHR
Microchip Technology
IC TOUCH SENSOR 1KEY SOT23-6
AT42QT1040-MMH
AT42QT1040-MMH
Atmel
PROXIMITY - TOUCH SENSOR, 1 FUNC
AT42QT1040-MMHR
AT42QT1040-MMHR
Microchip Technology
IC TOUCH SENSOR 4KEY 20-VQFN
AT42QT1050-MMHR
AT42QT1050-MMHR
Microchip Technology
5 CHANNEL QTCH ADC I2C T-SNSR IC
AT42QT1050-UUR
AT42QT1050-UUR
Microchip Technology
5 CHANNEL QTOUCH ADC I2C SNSR IC
AT42QT1060-MMUR
AT42QT1060-MMUR
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN
AT42QT1110-MUR Description
Here’s a detailed overview of the Microchip Technology AT42QT1110-MUR:

## Product Overview

The AT42QT1110-MUR is a highly integrated capacitive touch sensor IC from Microchip Technology, designed for low-power applications with a focus on human-machine interface (HMI) systems. It features a robust capacitive touch sensing technology and provides accurate and responsive touch detection, even in environments with varying levels of noise and interference. The device is ideal for consumer electronics, appliances, and industrial control systems where reliable touch input is essential.

## Key Features

* Capacitive Touch Technology: The AT42QT1110-MUR uses capacitive sensing to detect touch input. It provides a smooth and reliable user experience with low power consumption.
* Integrated Touch Channels: It supports up to 10 touch channels, allowing for multi-point touch detection, ideal for systems requiring multiple touch inputs.
* Low Power Consumption: Designed for battery-powered applications, it operates efficiently with very low power usage, which helps extend battery life in portable devices.
* Built-in Noise Immunity: The IC incorporates advanced algorithms and hardware features to minimize the effect of external noise and interference, ensuring stable touch detection even in noisy environments.
* Flexible I2C Communication: The device communicates with the host system using the I2C interface, which simplifies integration into existing designs.
* Automatic Calibration: The AT42QT1110-MUR features automatic calibration and drift compensation, ensuring accurate touch detection over time and under varying environmental conditions.
* Sleep Mode: The device can enter a low-power sleep mode when not in use, further extending the overall power efficiency.

## Electrical Specifications

* Supply Voltage: The device operates within a supply voltage range of 1.8V to 3.6V, making it suitable for both low-voltage and standard voltage systems.
* Input Voltage Range: The IC can reliably handle touch signals within a specified input voltage range, ensuring that it functions correctly in typical applications.
* Power Consumption: In active mode, the device consumes a typical current of 150 µA, and in sleep mode, it draws as low as 0.5 µA, optimizing energy efficiency.
* Touch Sensing Range: The touch sensitivity is adjustable, allowing designers to fine-tune the system for various applications, including proximity sensing and pressure-sensitive detection.
* Response Time: The touch response time is fast, with the device capable of detecting touch events in milliseconds, ensuring minimal latency and a smooth user experience.
* Noise Immunity: The device integrates built-in noise suppression features to reject unwanted interference from sources such as motors, power supplies, and other electronics.

## Performance Characteristics

* Sensitivity: The AT42QT1110-MUR offers high sensitivity to touch, even when detecting light touches, and can differentiate between finger touches and nearby objects or noise.
* Multi-Touch Detection: The IC can process inputs from multiple touch points simultaneously, which is essential for advanced touch interfaces that require gesture recognition or multi-point control.
* Automatic Touch Detection: The sensor automatically detects touch events without the need for manual intervention or recalibration, ensuring ease of use and reducing setup time.
* Environmental Adaptability: The device automatically compensates for changes in environmental conditions such as temperature, humidity, and sensor drift, maintaining accurate touch sensing throughout its life.
* Firmware Upgradable: The AT42QT1110-MUR supports firmware upgrades, providing the flexibility to enhance functionality or update features after the product has been deployed.

## Mechanical Characteristics

* Package Type: The device is available in a 16-pin QFN package, which allows for compact integration in modern, space-constrained electronic designs.
* Size: The small form factor (approximately 3x3mm) makes the AT42QT1110-MUR ideal for applications with limited PCB space, such as portable consumer devices or wearables.
* Mounting: The QFN package is designed for surface-mount technology (SMT) assembly, making it compatible with automated manufacturing processes.

## Applications

* Consumer Electronics: The AT42QT1110-MUR is used in a wide range of consumer devices, such as smartphones, tablets, smart home appliances, and interactive displays, where capacitive touch sensing is essential.
* Industrial Control: It is widely used in industrial equipment for controlling panels, buttons, and other interactive systems that require reliable touch input.
* Automotive: In automotive applications, the device can be integrated into control panels, infotainment systems, and other touch-based interfaces within vehicles.
* Home Appliances: The device can be used in home appliances such as microwave ovens, refrigerators, and washing machines, where capacitive touch sensors are increasingly popular for user interfaces.
* Wearables: The AT42QT1110-MUR’s low-power operation makes it ideal for wearables such as smartwatches, fitness trackers, and other compact devices that require efficient touch sensing.

## Advantages

* Low Power Consumption: The AT42QT1110-MUR is optimized for energy efficiency, making it ideal for battery-powered applications and extending the lifetime of portable devices.
* High Sensitivity and Reliability: The IC offers excellent touch sensitivity, ensuring accurate input detection, even in environments with electrical noise or interference.
* Easy Integration: With its I2C interface and simple calibration process, the AT42QT1110-MUR is easy to integrate into new and existing designs, reducing development time and complexity.
* Multi-Touch Support: The device supports multiple touch points simultaneously, which allows for complex gestures and interactions in advanced user interfaces.
* Automatic Calibration: This feature reduces the need for manual adjustments or recalibration, making it ideal for mass-production environments where ease of use and consistency are essential.

## Limitations

* Limited Touch Points: While the AT42QT1110-MUR supports up to 10 touch channels, it may not be suitable for applications requiring a higher number of touch inputs.
* Size Considerations: Although small, the 16-pin QFN package may not be suitable for extremely compact devices with very limited PCB space.
* Proximity Sensing Limitations: While the device offers excellent touch sensitivity, its range for proximity sensing may not be as extended as that of specialized proximity sensors.

## Conclusion

The Microchip Technology AT42QT1110-MUR is a versatile and reliable capacitive touch sensor IC designed for a broad range of applications, including consumer electronics, industrial control, and automotive systems. Its low power consumption, high sensitivity, and noise immunity make it an excellent choice for designs requiring efficient and accurate touch detection. With its easy integration and multiple touch point support, the AT42QT1110-MUR simplifies the creation of advanced user interfaces in modern electronic devices.
AT42QT1110-MUR Compare Parts
  • AT42QT1110-MUR vs AT42QT2640-AU
  • AT42QT1110-MUR vs AT42QT2161-MMU
  • AT42QT1110-MUR vs AT42QT2161-MMU
  • AT42QT1110-MUR vs AT42QT2160-MMUR
  • AT42QT1110-MUR vs AT42QT2160-MMU
  • AT42QT1110-MUR vs AT42QT2160-MMU
  • AT42QT1110-MUR vs AT42QT2120-XUR
  • AT42QT1110-MUR vs AT42QT2120-XU
  • AT42QT1110-MUR vs AT42QT2120-SUR
  • AT42QT1110-MUR vs AT42QT2120-SU
  • AT42QT1110-MUR vs AT42QT2120-MMHR
  • AT42QT1110-MUR vs AT42QT2120-MMH
  • AT42QT1110-MUR vs AT42QT2100-MUR
  • AT42QT1110-MUR vs AT42QT2100-MU
  • AT42QT1110-MUR vs AT42QT2100-AUR
  • AT42QT1110-MUR vs AT42QT2100-AU
  • AT42QT1110-MUR vs AT42QT1481-AUR
  • AT42QT1110-MUR vs AT42QT1481-AU
  • AT42QT1110-MUR vs AT42QT1481-ANR
  • AT42QT1110-MUR vs AT42QT1481-AN
  • AT42QT1110-MUR vs AT42QT1245-MUR
  • AT42QT1110-MUR vs AT42QT1245-MU
  • AT42QT1110-MUR vs AT42QT1245-AUR
  • AT42QT1110-MUR vs AT42QT1245-AU
  • AT42QT1110-MUR vs AT42QT1244-MUR
  • AT42QT1110-MUR vs AT42QT1244-MU
  • AT42QT1110-MUR vs AT42QT1244-AUR
  • AT42QT1110-MUR vs AT42QT1244-AU
  • AT42QT1110-MUR vs AT42QT1111-MU
  • AT42QT1110-MUR vs AT42QT1111-AU
  • AT42QT1110-MUR vs AT42QT1110-MZ
  • AT42QT1110-MUR vs AT42QT1110-MZ
  • AT42QT1110-MUR vs AT42QT1110-MU
  • AT42QT1110-MUR vs AT42QT1110-AZ
  • AT42QT1110-MUR vs AT42QT1110-AZ
  • AT42QT1110-MUR vs AT42QT1110-AUR
  • AT42QT1110-MUR vs AT42QT1085-MUR
  • AT42QT1110-MUR vs AT42QT1085-MU
  • AT42QT1110-MUR vs AT42QT1085-AUR
  • AT42QT1110-MUR vs AT42QT1085-AU
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!