☰
MT2822AA
MT2822AA
Active
Description:  MediaTek MT2822AA
Manufacturer:  MediaTek
Datasheet:   MT2822AA Datasheet
History Price: $0
In Stock: 27730
MT2822AA Specification
Specification
Part No
MT2822AA
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT2822
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT2822AA Related Parts
MT2503
MT2503
MediaTek
MediaTek MT2503
MT2523
MT2523
MediaTek
MediaTek MT2523
MT2601
MT2601
MediaTek
MediaTek MT2601
MT2625
MT2625
MediaTek
MediaTek MT2625
MT2700
MT2700
MediaTek
MediaTek MT2700
MT2503A
MT2503A
MediaTek
MediaTek MT2503A
MT2503D
MT2503D
MediaTek
MediaTek MT2503D
MT2511P
MT2511P
MediaTek
MediaTek MT2511P
MT2523D
MT2523D
MediaTek
MediaTek MT2523D
MT2601W
MT2601W
MediaTek
MediaTek MT2601W
MT2625D
MT2625D
MediaTek
MediaTek MT2625D
MT2706W
MT2706W
MediaTek
MediaTek MT2706W
MT2822AA Description
The MediaTek MT2822AA is a highly integrated System-on-Chip (SoC) designed primarily for IoT (Internet of Things) applications, particularly in smart home devices, wearables, and other connected products. This SoC is part of MediaTek%27s extensive portfolio aimed at providing efficient and powerful solutions for various consumer electronics.

## Key Specifications and Features:

1. Architecture:
- The MT2822AA is built on a 32-bit architecture, which allows for efficient processing and lower power consumption, making it suitable for battery-operated devices.

2. CPU:
- It features a dual-core ARM Cortex-A7 processor. The Cortex-A7 is known for its energy efficiency and is capable of handling multiple tasks simultaneously, which is essential for IoT applications that require real-time processing.

3. Clock Speed:
- The maximum clock speed of the CPU can reach up to 1.0 GHz, providing a good balance between performance and power efficiency.

4. Memory Support:
- The SoC supports LPDDR2/LPDDR3 memory, with a maximum memory capacity of up to 1GB. This allows for smooth multitasking and efficient data handling.

5. Connectivity:
- The MT2822AA is equipped with integrated Wi-Fi (802.11 b/g/n) and Bluetooth 5.0 capabilities. This enables seamless connectivity with other devices and networks, which is crucial for IoT applications.
- It also supports various communication protocols, including Zigbee and Thread, enhancing its versatility in smart home ecosystems.

6. Integrated Peripherals:
- The SoC includes a range of integrated peripherals such as GPIO (General Purpose Input/Output), UART (Universal Asynchronous Receiver-Transmitter), SPI (Serial Peripheral Interface), and I2C (Inter-Integrated Circuit) interfaces. These interfaces facilitate easy connection to sensors, displays, and other components.

7. Power Management:
- MediaTek has incorporated advanced power management features in the MT2822AA, allowing for low power consumption during idle states and efficient power usage during active processing. This is particularly important for devices that rely on battery power.

8. Security Features:
- The MT2822AA includes hardware-based security features to protect data and ensure secure communication between devices. This is essential in IoT applications where data privacy and security are paramount.

9. Operating System Support:
- The SoC is compatible with various operating systems, including Android Things and other lightweight Linux distributions, making it flexible for developers to create applications tailored to their needs.

10. Applications:
- The MT2822AA is ideal for a wide range of applications, including smart home devices (like smart speakers, security cameras, and smart appliances), wearables (such as fitness trackers and smartwatches), and industrial IoT solutions.

## Conclusion:

The MediaTek MT2822AA is a robust and versatile SoC that caters to the growing demand for connected devices in the IoT space. With its efficient processing capabilities, integrated connectivity options, and support for various peripherals, it provides a solid foundation for developers looking to create innovative and energy-efficient smart products. Its focus on power management and security further enhances its appeal in a market that increasingly prioritizes user privacy and device longevity.
MT2822AA Compare Parts
  • MT2822AA vs MT2503DV/B-TS
  • MT2822AA vs MT2625DPA-BMHS
  • MT2822AA vs MT2501MN-BJCSL
  • MT2822AA vs MT2523GA-AMAH
  • MT2822AA vs MT2502AV-BMTH
  • MT2822AA vs MT2712Q/SOZC
  • MT2822AA vs MT2712Q/POZC
  • MT2822AA vs MT2712Q/MOZC
  • MT2822AA vs MT2712Q/HQZC
  • MT2822AA vs MT2712Q/HOZC
  • MT2822AA vs MT2712Q/COZC
  • MT2822AA vs MT27120/POZC
  • MT2822AA vs MT2635V/BQZA
  • MT2822AA vs MT2635V/AQZA
  • MT2822AA vs MT2625DA/SCA
  • MT2822AA vs MT2621DPCA/B
  • MT2822AA vs MT2706W/SJB
  • MT2822AA vs MT2700A/AQA
  • MT2822AA vs MT2625SCA/B
  • MT2822AA vs MT2625DPA/B
  • MT2822AA vs MT2621DPA/B
  • MT2822AA vs MT2503DLV/B
  • MT2822AA vs MT2503AV/EB
  • MT2822AA vs MT2503AV/DV
  • MT2822AA vs MT2831AA/A
  • MT2822AA vs MT2822SA/A
  • MT2822AA vs MT2811SP/A
  • MT2822AA vs MT2715V/MQ
  • MT2822AA vs MT2712Q/SO
  • MT2822AA vs MT2712Q/HO
  • MT2822AA vs MT2712GAPQ
  • MT2822AA vs MT2701AI/B
  • MT2822AA vs MT2625DA/B
  • MT2822AA vs MT2523SA/A
  • MT2822AA vs MT2523GA/A
  • MT2822AA vs MT2523DA/A
  • MT2822AA vs MT2503DV/E
  • MT2822AA vs MT2503DV/B
  • MT2822AA vs MT2503AV/E
  • MT2822AA vs MT2503AV/B
  • MT2822AA FAQ
    Q1: What is the primary function of the MediaTek MT2822AA?
    A1: The MediaTek MT2822AA is a highly integrated audio DSP (Digital Signal Processor) designed for advanced audio processing applications. It is optimized for delivering high-quality sound enhancements, including noise reduction, echo cancellation, and multi-channel audio management in consumer electronics.

    Q2: Is the MediaTek MT2822AA suitable for portable audio devices?
    A2: Yes, the MediaTek MT2822AA features low power consumption and efficient processing, making it well-suited for portable devices such as wireless earbuds, Bluetooth speakers, and portable media players where battery life is critical.

    Q3: What audio interfaces does the MediaTek MT2822AA support?
    A3: The MT2822AA supports multiple audio interfaces, including I²S for digital audio data transfer, SPI for configuration and control, and I²C for auxiliary communications, enabling flexible integration into diverse system architectures.

    Q4: Can the MediaTek MT2822AA decode various audio formats?
    A4: Yes, the MediaTek MT2822AA supports a wide range of popular audio codecs, including MP3, AAC, and high-resolution audio formats, ensuring compatibility with most audio playback requirements.

    Q5: What is the package size of the MediaTek MT2822AA?
    A5: The MT2822AA is typically available in a compact BGA (Ball Grid Array) package, designed to meet the space constraints of modern electronic devices while ensuring reliable thermal performance.

    Q6: Does the MediaTek MT2822AA have integrated Bluetooth capabilities?
    A6: No, the MT2822AA does not include integrated Bluetooth functionality but is commonly paired with external Bluetooth modules to provide wireless audio connectivity.

    Q7: Is the MediaTek MT2822AA capable of multi-channel audio processing?
    A7: Yes, the MT2822AA supports multi-channel audio processing, enabling applications such as surround sound systems, soundbars, and advanced audio playback setups.

    Q8: What is the typical operating voltage range for the MediaTek MT2822AA?
    A8: The MT2822AA operates typically within a voltage range of 1.8 V to 3.3 V, compatible with most modern digital electronics and embedded systems.

    Q9: What development tools are available for the MediaTek MT2822AA?
    A9: MediaTek provides proprietary SDKs and software development tools tailored for the MT2822AA, enabling developers to customize audio algorithms and optimize system performance.

    Q10: Can the MediaTek MT2822AA be used in automotive audio systems?
    A10: While primarily designed for consumer electronics, the MT2822AA can be implemented in automotive audio systems provided the device is operated within automotive temperature and reliability requirements.

    Q11: Does the MediaTek MT2822AA support Active Noise Cancellation (ANC)?
    A11: Yes, the MT2822AA incorporates advanced ANC algorithms to enhance audio clarity by reducing unwanted ambient noise, making it ideal for headphones and earbuds with noise cancellation features.

    Q12: What is the processing power of the MediaTek MT2822AA?
    A12: The MT2822AA integrates a powerful DSP core optimized for real-time audio signal processing with low latency, enabling complex audio effects and processing tasks.

    Q13: Is the MediaTek MT2822AA compatible with MEMS microphones?
    A13: Yes, it supports digital MEMS microphones through PDM or I²S interfaces, ensuring high-fidelity audio capture for voice recognition and communication applications.

    Q14: Can the MediaTek MT2822AA be used in voice recognition devices?
    A14: Absolutely, the MT2822AA is often utilized in voice-enabled devices thanks to its audio preprocessing capabilities, facilitating accurate speech recognition and command processing.

    Q15: Is the MediaTek MT2822AA compatible with embedded Linux systems?
    A15: Although primarily a DSP, the MT2822AA can interface with embedded Linux systems via SPI or I²C for control and data exchange, enabling integration within complex multimedia platforms.

    Q16: What is the operating temperature range of the MediaTek MT2822AA?
    A16: The MT2822AA is designed to operate reliably within an industrial temperature range, typically from -40°C to +85°C, suitable for a wide variety of environments.

    Q17: Does the MediaTek MT2822AA include integrated DAC functionality?
    A17: Yes, it contains integrated high-quality DACs (Digital-to-Analog Converters) to deliver superior audio output without requiring external components.

    Q18: Can the MediaTek MT2822AA be used in soundbars and home theater systems?
    A18: Yes, its multi-channel audio processing and high-resolution support make the MT2822AA ideal for soundbars, home theater receivers, and other high-fidelity audio systems.

    Q19: What is the typical power consumption of the MediaTek MT2822AA?
    A19: The MT2822AA is engineered for low power consumption, enabling extended battery life in portable devices while maintaining excellent audio performance.

    Q20: Is the MediaTek MT2822AA compliant with industry safety and electromagnetic standards?
    A20: Yes, the MT2822AA is designed to meet relevant international standards for electromagnetic compatibility and safety, ensuring reliable and compliant integration into consumer electronics.
    Customer Reviews
    4.95 out of 5.00 stars from 164 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok