☰
MT2503D
MT2503D
Active
Description:  MediaTek MT2503D
Manufacturer:  MediaTek
Datasheet:   MT2503D Datasheet
History Price: $0
In Stock: 5680
MT2503D Specification
Specification
Part No
MT2503D
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT2503
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT2503D Related Parts
MT2503
MT2503
MediaTek
MediaTek MT2503
MT2523
MT2523
MediaTek
MediaTek MT2523
MT2601
MT2601
MediaTek
MediaTek MT2601
MT2625
MT2625
MediaTek
MediaTek MT2625
MT2700
MT2700
MediaTek
MediaTek MT2700
MT2503A
MT2503A
MediaTek
MediaTek MT2503A
MT2511P
MT2511P
MediaTek
MediaTek MT2511P
MT2523D
MT2523D
MediaTek
MediaTek MT2523D
MT2601W
MT2601W
MediaTek
MediaTek MT2601W
MT2625D
MT2625D
MediaTek
MediaTek MT2625D
MT2706W
MT2706W
MediaTek
MediaTek MT2706W
MT2712C
MT2712C
MediaTek
MediaTek MT2712C
MT2503D Description
The MediaTek MT2503D is a highly integrated System-on-Chip (SoC) designed primarily for wearable devices and Internet of Things (IoT) applications. This chip is part of MediaTek%27s MT2503 series, which is known for its low power consumption, compact size, and robust performance. The MT2503D is particularly suitable for smartwatches, fitness trackers, and other wearable technology that require efficient processing capabilities along with connectivity features.

## Overview

MediaTek is a leading global semiconductor company that specializes in designing innovative chips for various applications, including mobile devices, home entertainment, and IoT. The MT2503D is engineered to provide a comprehensive solution for wearable devices, integrating multiple functionalities into a single chip to reduce the overall size and power requirements.

## Key Specifications

1. Architecture: The MT2503D is built on a 32-bit architecture, which allows for efficient processing and multitasking capabilities. It is designed to handle various applications while maintaining low power consumption.

2. CPU: The chip features a single-core ARM Cortex-A7 processor, which operates at a clock speed of up to 260 MHz. This provides sufficient processing power for running applications and managing tasks in wearable devices.

3. Memory Support: The MT2503D supports external memory interfaces, allowing for the integration of additional RAM and storage. It typically supports up to 64 MB of RAM and 16 MB of flash memory, enabling the storage of applications and user data.

4. Connectivity: One of the standout features of the MT2503D is its integrated connectivity options. It includes support for GSM/GPRS/EDGE cellular connectivity, making it suitable for standalone wearable devices that require mobile network access. Additionally, it supports Bluetooth 4.0 for short-range wireless communication with other devices.

5. GPS Functionality: The MT2503D includes a built-in GPS receiver, allowing for accurate location tracking and navigation features in wearable devices. This is particularly useful for fitness tracking and outdoor activities.

6. Power Management: The chip is designed with power efficiency in mind, featuring advanced power management capabilities. It operates in various power modes to extend battery life, making it ideal for devices that require long-lasting performance.

7. Audio Processing: The MT2503D includes an integrated audio codec, enabling voice communication and audio playback capabilities. This feature is essential for smartwatches and fitness bands that support voice calls or audio notifications.

8. Sensor Integration: The SoC supports various sensors, including accelerometers, heart rate monitors, and other health-related sensors, allowing for comprehensive health and fitness tracking.

9. Operating System Support: The MT2503D is compatible with various operating systems, including Android and proprietary RTOS (Real-Time Operating Systems), providing flexibility for developers in creating applications.

10. Package Type: The MT2503D is available in a compact package, which is essential for wearable devices where space is limited. The small form factor allows for easy integration into various designs.

## Applications

The MediaTek MT2503D is designed for a wide range of applications, including:

- Wearable Devices: Ideal for smartwatches, fitness trackers, and health monitoring devices that require cellular connectivity and GPS functionality.
- IoT Solutions: Suitable for various IoT applications that require low power consumption and reliable connectivity.
- Health and Fitness Monitoring: Used in devices that track physical activity, heart rate, and other health metrics.
- Location-Based Services: Employed in devices that provide navigation and location tracking features.

## Conclusion

The MediaTek MT2503D is a powerful and efficient SoC that meets the demands of modern wearable technology and IoT applications. With its integrated connectivity options, GPS functionality, and low power consumption, it provides a comprehensive solution for developers looking to create innovative and feature-rich devices. Whether in health monitoring, fitness tracking, or location-based services, the MT2503D stands out as a reliable choice for enhancing the capabilities of wearable devices.
MT2503D Compare Parts
  • MT2503D vs MT2503DV/B-TS
  • MT2503D vs MT2625DPA-BMHS
  • MT2503D vs MT2501MN-BJCSL
  • MT2503D vs MT2523GA-AMAH
  • MT2503D vs MT2502AV-BMTH
  • MT2503D vs MT2712Q/SOZC
  • MT2503D vs MT2712Q/POZC
  • MT2503D vs MT2712Q/MOZC
  • MT2503D vs MT2712Q/HQZC
  • MT2503D vs MT2712Q/HOZC
  • MT2503D vs MT2712Q/COZC
  • MT2503D vs MT27120/POZC
  • MT2503D vs MT2635V/BQZA
  • MT2503D vs MT2635V/AQZA
  • MT2503D vs MT2625DA/SCA
  • MT2503D vs MT2621DPCA/B
  • MT2503D vs MT2706W/SJB
  • MT2503D vs MT2700A/AQA
  • MT2503D vs MT2625SCA/B
  • MT2503D vs MT2625DPA/B
  • MT2503D vs MT2621DPA/B
  • MT2503D vs MT2503DLV/B
  • MT2503D vs MT2503AV/EB
  • MT2503D vs MT2503AV/DV
  • MT2503D vs MT2831AA/A
  • MT2503D vs MT2822SA/A
  • MT2503D vs MT2811SP/A
  • MT2503D vs MT2715V/MQ
  • MT2503D vs MT2712Q/SO
  • MT2503D vs MT2712Q/HO
  • MT2503D vs MT2712GAPQ
  • MT2503D vs MT2701AI/B
  • MT2503D vs MT2625DA/B
  • MT2503D vs MT2523SA/A
  • MT2503D vs MT2523GA/A
  • MT2503D vs MT2523DA/A
  • MT2503D vs MT2503DV/E
  • MT2503D vs MT2503DV/B
  • MT2503D vs MT2503AV/E
  • MT2503D vs MT2503AV/B
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok