☰
MT2523
MT2523
Active
Description:  MediaTek MT2523
Manufacturer:  MediaTek
Datasheet:   MT2523 Datasheet
History Price: $0
In Stock: 39560
MT2523 Specification
Specification
Part No
MT2523
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT2523
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT2523 Related Parts
MT2503
MT2503
MediaTek
MediaTek MT2503
MT2601
MT2601
MediaTek
MediaTek MT2601
MT2625
MT2625
MediaTek
MediaTek MT2625
MT2700
MT2700
MediaTek
MediaTek MT2700
MT2503A
MT2503A
MediaTek
MediaTek MT2503A
MT2503D
MT2503D
MediaTek
MediaTek MT2503D
MT2511P
MT2511P
MediaTek
MediaTek MT2511P
MT2523D
MT2523D
MediaTek
MediaTek MT2523D
MT2601W
MT2601W
MediaTek
MediaTek MT2601W
MT2625D
MT2625D
MediaTek
MediaTek MT2625D
MT2706W
MT2706W
MediaTek
MediaTek MT2706W
MT2712C
MT2712C
MediaTek
MediaTek MT2712C
MT2523 Description
The MediaTek MT2523 is a highly integrated System-on-Chip (SoC) designed specifically for wearable devices and Internet of Things (IoT) applications. It combines a powerful processing unit with various connectivity options and sensor interfaces, making it an ideal choice for smartwatches, fitness trackers, and other health monitoring devices. Below is a detailed overview of the MT2523, including its specifications and parameters.

## Overview

The MediaTek MT2523 is built to provide a balance between performance and power efficiency, enabling long battery life for wearable devices. It features a dual-core ARM Cortex-M4 processor, which is optimized for low power consumption while delivering sufficient processing power for various applications. The SoC also integrates a range of connectivity options, including Bluetooth and GNSS (Global Navigation Satellite System), allowing for seamless communication and location tracking.

## Key Features

1. Dual-Core Processor: The MT2523 features a dual-core ARM Cortex-M4 processor, which provides efficient processing capabilities for running applications and managing sensor data.
2. Low Power Consumption: Designed for battery-operated devices, the MT2523 offers various power-saving modes to extend battery life, making it suitable for wearables that require long operational periods.
3. Integrated Connectivity: The SoC includes Bluetooth 5.0 for low-energy wireless communication, as well as GNSS support for accurate location tracking.
4. Rich Sensor Support: The MT2523 supports multiple sensor interfaces, enabling the integration of various health and fitness sensors, such as heart rate monitors, accelerometers, and gyroscopes.
5. Flexible Memory Options: The SoC supports external memory interfaces, allowing for the integration of additional RAM and flash storage as needed for specific applications.

## Specifications

- Processor:
- Architecture: Dual-core ARM Cortex-M4
- Clock Speed: Up to 200 MHz
- Floating Point Unit: Yes

- Memory:
- RAM: Supports external RAM (up to 128 MB)
- Flash: Supports external flash memory (up to 16 MB)

- Connectivity:
- Bluetooth: Bluetooth 5.0 Low Energy (BLE)
- GNSS: Supports GPS, GLONASS, and BeiDou
- I2C, SPI, UART: Multiple interfaces for sensor and peripheral connectivity

- Power Management:
- Operating Voltage: 1.8V to 3.6V
- Power Consumption:
- Active Mode: Approximately 20 mA (varies by workload)
- Sleep Mode: Less than 1 µA

- Operating Temperature: -40°C to +85°C

- Package Type: QFN (Quad Flat No-lead) package, typically 6mm x 6mm

## Applications

The MediaTek MT2523 is designed for a variety of applications, including:

- Wearable Devices: Ideal for smartwatches, fitness trackers, and health monitoring devices that require continuous operation and connectivity.
- IoT Devices: Suitable for various IoT applications, including smart home devices, environmental monitoring, and industrial automation.
- Health and Fitness Monitoring: Supports applications that require real-time health data collection and analysis, such as heart rate monitoring and activity tracking.
- Location-Based Services: Enables accurate location tracking for applications in navigation and fitness.

## Conclusion

The MediaTek MT2523 is a versatile and efficient SoC that meets the demands of modern wearable and IoT applications. With its dual-core ARM Cortex-M4 processor, integrated connectivity options, and support for various sensors, it provides a robust platform for developers looking to create innovative and power-efficient devices. The MT2523's focus on low power consumption and rich feature set makes it an excellent choice for applications that require reliable performance and long battery life.
MT2523 Compare Parts
  • MT2523 vs MT2503DV/B-TS
  • MT2523 vs MT2625DPA-BMHS
  • MT2523 vs MT2501MN-BJCSL
  • MT2523 vs MT2523GA-AMAH
  • MT2523 vs MT2502AV-BMTH
  • MT2523 vs MT2712Q/SOZC
  • MT2523 vs MT2712Q/POZC
  • MT2523 vs MT2712Q/MOZC
  • MT2523 vs MT2712Q/HQZC
  • MT2523 vs MT2712Q/HOZC
  • MT2523 vs MT2712Q/COZC
  • MT2523 vs MT27120/POZC
  • MT2523 vs MT2635V/BQZA
  • MT2523 vs MT2635V/AQZA
  • MT2523 vs MT2625DA/SCA
  • MT2523 vs MT2621DPCA/B
  • MT2523 vs MT2706W/SJB
  • MT2523 vs MT2700A/AQA
  • MT2523 vs MT2625SCA/B
  • MT2523 vs MT2625DPA/B
  • MT2523 vs MT2621DPA/B
  • MT2523 vs MT2503DLV/B
  • MT2523 vs MT2503AV/EB
  • MT2523 vs MT2503AV/DV
  • MT2523 vs MT2831AA/A
  • MT2523 vs MT2822SA/A
  • MT2523 vs MT2811SP/A
  • MT2523 vs MT2715V/MQ
  • MT2523 vs MT2712Q/SO
  • MT2523 vs MT2712Q/HO
  • MT2523 vs MT2712GAPQ
  • MT2523 vs MT2701AI/B
  • MT2523 vs MT2625DA/B
  • MT2523 vs MT2523SA/A
  • MT2523 vs MT2523GA/A
  • MT2523 vs MT2523DA/A
  • MT2523 vs MT2503DV/E
  • MT2523 vs MT2503DV/B
  • MT2523 vs MT2503AV/E
  • MT2523 vs MT2503AV/B
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok