☰
MT2601
MT2601
Active
Description:  MediaTek MT2601
Manufacturer:  MediaTek
Datasheet:   MT2601 Datasheet
History Price: $0
In Stock: 9990
MT2601 Specification
Specification
Part No
MT2601
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT2601
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT2601 Related Parts
MT2503
MT2503
MediaTek
MediaTek MT2503
MT2523
MT2523
MediaTek
MediaTek MT2523
MT2625
MT2625
MediaTek
MediaTek MT2625
MT2700
MT2700
MediaTek
MediaTek MT2700
MT2503A
MT2503A
MediaTek
MediaTek MT2503A
MT2503D
MT2503D
MediaTek
MediaTek MT2503D
MT2511P
MT2511P
MediaTek
MediaTek MT2511P
MT2523D
MT2523D
MediaTek
MediaTek MT2523D
MT2601W
MT2601W
MediaTek
MediaTek MT2601W
MT2625D
MT2625D
MediaTek
MediaTek MT2625D
MT2706W
MT2706W
MediaTek
MediaTek MT2706W
MT2712C
MT2712C
MediaTek
MediaTek MT2712C
MT2601 Description
The MediaTek MT2601 is a highly integrated system-on-chip (SoC) designed primarily for wearable devices and Internet of Things (IoT) applications. It is part of MediaTek's family of low-power, high-performance processors, specifically tailored to meet the demands of smart wearables, fitness trackers, and other connected devices. The MT2601 combines processing power with advanced connectivity features, making it an ideal choice for developers looking to create innovative wearable technology.

## Overview

The MT2601 is built on a power-efficient architecture that allows for extended battery life while providing sufficient processing capabilities for various applications. It supports a range of functionalities, including health monitoring, activity tracking, and connectivity options, making it suitable for a wide array of wearable devices.

## Key Features

1. Dual-Core Processor: The MT2601 features a dual-core ARM Cortex-A7 CPU, which provides a balance of performance and power efficiency. This architecture allows for smooth multitasking and responsive user experiences in wearable applications.

2. Integrated GPU: The SoC includes a Mali-400 GPU, which enhances graphics performance for applications that require visual output, such as user interfaces and gaming.

3. Low Power Consumption: Designed with power efficiency in mind, the MT2601 operates at low power levels, which is crucial for wearable devices that rely on battery operation. This helps extend the device's operational time between charges.

4. Connectivity Options: The MT2601 supports various connectivity standards, including Bluetooth 4.0, Wi-Fi, and GPS. This enables seamless communication with smartphones and other devices, as well as location tracking capabilities.

5. Integrated Sensors: The SoC is designed to work with a variety of sensors, including accelerometers, gyroscopes, heart rate monitors, and more. This integration allows for comprehensive health and fitness tracking.

6. Audio Processing: The MT2601 includes support for audio processing, enabling features such as voice recognition and playback, which can enhance user interaction with wearable devices.

7. Flexible Operating System Support: The SoC is compatible with various operating systems, including Android and proprietary platforms, allowing developers to choose the best environment for their applications.

8. Security Features: The MT2601 incorporates security features to protect user data and ensure secure communication between devices.

## Specifications

- CPU: Dual-core ARM Cortex-A7
- GPU: Mali-400
- Process Technology: Typically manufactured using a 28nm process technology, which contributes to its power efficiency.
- Clock Speed: Up to 1.2 GHz per core, providing sufficient processing power for most wearable applications.
- Memory Support: Supports LPDDR2/LPDDR3 memory, allowing for efficient data handling and multitasking.
- Storage Interface: eMMC and SD card support for external storage options.
- Connectivity:
- Bluetooth 4.0
- Wi-Fi (802.11 b/g/n)
- GPS
- Audio: Integrated audio codec for playback and voice recognition.
- Operating Temperature: Typically operates within a range of -40°C to +85°C, making it suitable for various environmental conditions.
- Package Type: Available in a compact package suitable for integration into small form factor devices.

## Applications

The MediaTek MT2601 is designed for a variety of applications, including:

- Wearable Devices: Ideal for smartwatches, fitness trackers, and health monitoring devices that require continuous connectivity and data processing.
- Internet of Things (IoT): Suitable for IoT applications that require low power consumption and reliable connectivity.
- Health and Fitness Monitoring: Used in devices that track physical activity, heart rate, sleep patterns, and other health metrics.
- Smart Home Devices: Can be integrated into smart home products that require connectivity and processing capabilities.

## Conclusion

The MediaTek MT2601 is a versatile and efficient SoC that meets the growing demands of the wearable and IoT markets. With its dual-core processing capabilities, integrated connectivity options, and support for various sensors, it provides a robust platform for developers looking to create innovative and feature-rich wearable devices. Its focus on power efficiency ensures that devices powered by the MT2601 can operate for extended periods, making it an excellent choice for modern applications in health, fitness, and connectivity.
MT2601 Compare Parts
  • MT2601 vs MT2503DV/B-TS
  • MT2601 vs MT2625DPA-BMHS
  • MT2601 vs MT2501MN-BJCSL
  • MT2601 vs MT2523GA-AMAH
  • MT2601 vs MT2502AV-BMTH
  • MT2601 vs MT2712Q/SOZC
  • MT2601 vs MT2712Q/POZC
  • MT2601 vs MT2712Q/MOZC
  • MT2601 vs MT2712Q/HQZC
  • MT2601 vs MT2712Q/HOZC
  • MT2601 vs MT2712Q/COZC
  • MT2601 vs MT27120/POZC
  • MT2601 vs MT2635V/BQZA
  • MT2601 vs MT2635V/AQZA
  • MT2601 vs MT2625DA/SCA
  • MT2601 vs MT2621DPCA/B
  • MT2601 vs MT2706W/SJB
  • MT2601 vs MT2700A/AQA
  • MT2601 vs MT2625SCA/B
  • MT2601 vs MT2625DPA/B
  • MT2601 vs MT2621DPA/B
  • MT2601 vs MT2503DLV/B
  • MT2601 vs MT2503AV/EB
  • MT2601 vs MT2503AV/DV
  • MT2601 vs MT2831AA/A
  • MT2601 vs MT2822SA/A
  • MT2601 vs MT2811SP/A
  • MT2601 vs MT2715V/MQ
  • MT2601 vs MT2712Q/SO
  • MT2601 vs MT2712Q/HO
  • MT2601 vs MT2712GAPQ
  • MT2601 vs MT2701AI/B
  • MT2601 vs MT2625DA/B
  • MT2601 vs MT2523SA/A
  • MT2601 vs MT2523GA/A
  • MT2601 vs MT2523DA/A
  • MT2601 vs MT2503DV/E
  • MT2601 vs MT2503DV/B
  • MT2601 vs MT2503AV/E
  • MT2601 vs MT2503AV/B
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok