☰
MT2811SP
MT2811SP
Active
Description:  MediaTek MT2811SP
Manufacturer:  MediaTek
Datasheet:   MT2811SP Datasheet
History Price: $0
In Stock: 14620
MT2811SP Specification
Specification
Part No
MT2811SP
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT2811
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT2811SP Related Parts
MT2503
MT2503
MediaTek
MediaTek MT2503
MT2523
MT2523
MediaTek
MediaTek MT2523
MT2601
MT2601
MediaTek
MediaTek MT2601
MT2625
MT2625
MediaTek
MediaTek MT2625
MT2700
MT2700
MediaTek
MediaTek MT2700
MT2503A
MT2503A
MediaTek
MediaTek MT2503A
MT2503D
MT2503D
MediaTek
MediaTek MT2503D
MT2511P
MT2511P
MediaTek
MediaTek MT2511P
MT2523D
MT2523D
MediaTek
MediaTek MT2523D
MT2601W
MT2601W
MediaTek
MediaTek MT2601W
MT2625D
MT2625D
MediaTek
MediaTek MT2625D
MT2706W
MT2706W
MediaTek
MediaTek MT2706W
MT2811SP Description
The MediaTek MT2811SP is a highly integrated system-on-chip (SoC) designed primarily for smart TV applications and other multimedia devices. MediaTek, a leading global semiconductor company, has developed the MT2811SP to provide a powerful and efficient solution for delivering high-quality video and audio experiences. Below is a detailed introduction to the MT2811SP, including its specifications and features.

## Overview

The MT2811SP is designed to support advanced multimedia processing, enabling features such as 4K video playback, high dynamic range (HDR) imaging, and enhanced audio capabilities. This SoC is particularly suitable for smart TVs, set-top boxes, and other consumer electronics that require robust processing power and connectivity options.

## Key Specifications

1. CPU Architecture:
- Core Configuration: The MT2811SP features a multi-core ARM Cortex-A53 CPU architecture, which is known for its balance of performance and power efficiency.
- Clock Speed: The CPU cores typically operate at clock speeds of up to 1.5 GHz, providing sufficient processing power for demanding applications.

2. GPU:
- Graphics Processing Unit: The SoC includes a powerful GPU, often based on the ARM Mali architecture, which supports advanced graphics rendering and gaming capabilities.
- Video Decoding: The MT2811SP supports hardware-accelerated decoding for various video formats, including H.265 (HEVC), H.264, VP9, and AV1, enabling smooth playback of high-resolution content.

3. Memory Support:
- RAM: The MT2811SP typically supports LPDDR3 or DDR4 memory configurations, with capacities ranging from 1 GB to 4 GB, depending on the specific implementation.
- Storage: The SoC supports eMMC storage, allowing for fast data access and storage of applications and media content.

4. Video Output:
- Resolution Support: The MT2811SP is capable of supporting 4K UHD (3840 x 2160) resolution at 60 frames per second, making it suitable for modern high-definition displays.
- HDR Support: The SoC supports HDR10 and Dolby Vision, enhancing the visual experience with improved contrast and color accuracy.

5. Audio Processing:
- Audio Codec: The MT2811SP includes integrated audio processing capabilities, supporting various audio formats and codecs for high-quality sound output.
- Multi-Channel Audio: It supports multi-channel audio output, enabling immersive sound experiences for home theater systems.

6. Connectivity:
- Wireless Connectivity: The SoC typically includes integrated Wi-Fi and Bluetooth capabilities, allowing for seamless connectivity to the internet and other devices.
- Ethernet: It also supports wired Ethernet connections for stable internet access.
- HDMI: The MT2811SP features HDMI 2.0 output, supporting high-bandwidth video and audio transmission to external displays and devices.

7. Power Management:
- Power Efficiency: The MT2811SP is designed with power efficiency in mind, utilizing advanced power management techniques to reduce energy consumption during operation.
- Thermal Management: The SoC includes features to manage heat dissipation, ensuring reliable performance even under heavy workloads.

8. Operating System Support:
- The MT2811SP is compatible with various operating systems, including Android TV and Linux-based platforms, providing flexibility for developers and manufacturers.

## Applications

The MediaTek MT2811SP is suitable for a wide range of applications, including:

- Smart TVs: Ideal for modern smart TVs that require high-performance processing for streaming, gaming, and multimedia playback.
- Set-Top Boxes: Used in set-top boxes for cable and satellite television, enabling advanced features and high-quality video output.
- Streaming Devices: Employed in streaming media players that deliver content from various online platforms.
- Home Entertainment Systems: Integrated into home theater systems for enhanced audio and video experiences.

## Conclusion

The MediaTek MT2811SP is a powerful and versatile SoC designed to meet the demands of modern multimedia applications. With its multi-core CPU, advanced GPU, and support for high-resolution video and audio, it provides an excellent solution for smart TVs, set-top boxes, and other consumer electronics. The MT2811SP exemplifies MediaTek%27s commitment to innovation in the semiconductor industry, ensuring that users can enjoy high-quality entertainment experiences in their homes.
MT2811SP Compare Parts
  • MT2811SP vs MT2503DV/B-TS
  • MT2811SP vs MT2625DPA-BMHS
  • MT2811SP vs MT2501MN-BJCSL
  • MT2811SP vs MT2523GA-AMAH
  • MT2811SP vs MT2502AV-BMTH
  • MT2811SP vs MT2712Q/SOZC
  • MT2811SP vs MT2712Q/POZC
  • MT2811SP vs MT2712Q/MOZC
  • MT2811SP vs MT2712Q/HQZC
  • MT2811SP vs MT2712Q/HOZC
  • MT2811SP vs MT2712Q/COZC
  • MT2811SP vs MT27120/POZC
  • MT2811SP vs MT2635V/BQZA
  • MT2811SP vs MT2635V/AQZA
  • MT2811SP vs MT2625DA/SCA
  • MT2811SP vs MT2621DPCA/B
  • MT2811SP vs MT2706W/SJB
  • MT2811SP vs MT2700A/AQA
  • MT2811SP vs MT2625SCA/B
  • MT2811SP vs MT2625DPA/B
  • MT2811SP vs MT2621DPA/B
  • MT2811SP vs MT2503DLV/B
  • MT2811SP vs MT2503AV/EB
  • MT2811SP vs MT2503AV/DV
  • MT2811SP vs MT2831AA/A
  • MT2811SP vs MT2822SA/A
  • MT2811SP vs MT2811SP/A
  • MT2811SP vs MT2715V/MQ
  • MT2811SP vs MT2712Q/SO
  • MT2811SP vs MT2712Q/HO
  • MT2811SP vs MT2712GAPQ
  • MT2811SP vs MT2701AI/B
  • MT2811SP vs MT2625DA/B
  • MT2811SP vs MT2523SA/A
  • MT2811SP vs MT2523GA/A
  • MT2811SP vs MT2523DA/A
  • MT2811SP vs MT2503DV/E
  • MT2811SP vs MT2503DV/B
  • MT2811SP vs MT2503AV/E
  • MT2811SP vs MT2503AV/B
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok