☰
MT2735V
MT2735V
Active
Description:  MediaTek MT2735V
Manufacturer:  MediaTek
Datasheet:   MT2735V Datasheet
History Price: $0
In Stock: 7920
MT2735V Specification
Specification
Part No
MT2735V
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT2735
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT2735V Related Parts
MT2503
MT2503
MediaTek
MediaTek MT2503
MT2523
MT2523
MediaTek
MediaTek MT2523
MT2601
MT2601
MediaTek
MediaTek MT2601
MT2625
MT2625
MediaTek
MediaTek MT2625
MT2700
MT2700
MediaTek
MediaTek MT2700
MT2503A
MT2503A
MediaTek
MediaTek MT2503A
MT2503D
MT2503D
MediaTek
MediaTek MT2503D
MT2511P
MT2511P
MediaTek
MediaTek MT2511P
MT2523D
MT2523D
MediaTek
MediaTek MT2523D
MT2601W
MT2601W
MediaTek
MediaTek MT2601W
MT2625D
MT2625D
MediaTek
MediaTek MT2625D
MT2706W
MT2706W
MediaTek
MediaTek MT2706W
MT2735V Description
The MediaTek MT2735V is a highly integrated System-on-Chip (SoC) designed primarily for smart devices, including tablets and other portable electronics. It is part of MediaTek%27s family of processors that focus on providing efficient performance and advanced features for a variety of applications. Below is a detailed overview of the MT2735V, including its specifications and parameters.

## Overview

The MT2735V is built on a 64-bit architecture and is designed to deliver a balance of performance and power efficiency. It is particularly suited for devices that require robust multimedia capabilities, connectivity options, and efficient processing power for everyday tasks.

## Key Specifications

1. CPU Architecture:
- Cores: The MT2735V features an octa-core CPU configuration, typically comprising four high-performance cores and four power-efficient cores. This big.LITTLE architecture allows the SoC to dynamically allocate tasks to the appropriate cores based on the workload, optimizing performance and battery life.
- Clock Speed: The maximum clock speed can reach up to 2.0 GHz, providing sufficient processing power for demanding applications.

2. GPU:
- The MT2735V is equipped with a powerful GPU (Graphics Processing Unit) that supports advanced graphics rendering and gaming capabilities. It typically features a Mali-G series GPU, which enhances the visual experience in gaming and multimedia applications.

3. Memory Support:
- RAM: The SoC supports LPDDR3 or LPDDR4 memory types, with configurations typically ranging from 2GB to 4GB, depending on the device design.
- Storage: It supports eMMC 5.1 storage, allowing for fast read and write speeds, which is essential for smooth operation and quick app loading times.

4. Connectivity:
- The MT2735V includes integrated support for various connectivity options, such as Wi-Fi, Bluetooth, and GPS. It typically supports dual-band Wi-Fi (2.4GHz and 5GHz) for improved connectivity and faster internet access.
- Cellular Support: Depending on the specific implementation, the SoC may also support 4G LTE connectivity, enabling high-speed mobile data access.

5. Multimedia Capabilities:
- The MT2735V supports high-definition video playback and recording, with capabilities for 1080p video at 30 frames per second (fps). It also supports various video codecs, enhancing its versatility for media consumption.
- Camera Support: The SoC can handle multiple camera configurations, supporting up to 16MP for the main camera and 8MP for the front camera, allowing for high-quality photography and video calls.

6. Power Management:
- MediaTek incorporates advanced power management features in the MT2735V, which helps to extend battery life in portable devices. This includes dynamic voltage and frequency scaling, as well as various sleep modes to minimize power consumption during idle periods.

7. AI Capabilities:
- The MT2735V may include support for AI processing, enabling features such as facial recognition, voice assistance, and enhanced camera functionalities through machine learning algorithms.

## Applications

The MediaTek MT2735V is designed for a wide range of applications, including:
- Tablets
- Smart home devices
- Wearable technology
- Entry-level smartphones
- IoT devices

## Conclusion

The MediaTek MT2735V is a versatile and efficient SoC that caters to the needs of modern smart devices. With its powerful CPU and GPU, extensive connectivity options, and robust multimedia capabilities, it provides an excellent foundation for manufacturers looking to create high-performance, cost-effective devices. Its focus on power efficiency also makes it an attractive choice for battery-operated devices, ensuring users can enjoy extended usage without frequent recharging.
MT2735V Compare Parts
  • MT2735V vs MT2503DV/B-TS
  • MT2735V vs MT2625DPA-BMHS
  • MT2735V vs MT2501MN-BJCSL
  • MT2735V vs MT2523GA-AMAH
  • MT2735V vs MT2502AV-BMTH
  • MT2735V vs MT2712Q/SOZC
  • MT2735V vs MT2712Q/POZC
  • MT2735V vs MT2712Q/MOZC
  • MT2735V vs MT2712Q/HQZC
  • MT2735V vs MT2712Q/HOZC
  • MT2735V vs MT2712Q/COZC
  • MT2735V vs MT27120/POZC
  • MT2735V vs MT2635V/BQZA
  • MT2735V vs MT2635V/AQZA
  • MT2735V vs MT2625DA/SCA
  • MT2735V vs MT2621DPCA/B
  • MT2735V vs MT2706W/SJB
  • MT2735V vs MT2700A/AQA
  • MT2735V vs MT2625SCA/B
  • MT2735V vs MT2625DPA/B
  • MT2735V vs MT2621DPA/B
  • MT2735V vs MT2503DLV/B
  • MT2735V vs MT2503AV/EB
  • MT2735V vs MT2503AV/DV
  • MT2735V vs MT2831AA/A
  • MT2735V vs MT2822SA/A
  • MT2735V vs MT2811SP/A
  • MT2735V vs MT2715V/MQ
  • MT2735V vs MT2712Q/SO
  • MT2735V vs MT2712Q/HO
  • MT2735V vs MT2712GAPQ
  • MT2735V vs MT2701AI/B
  • MT2735V vs MT2625DA/B
  • MT2735V vs MT2523SA/A
  • MT2735V vs MT2523GA/A
  • MT2735V vs MT2523DA/A
  • MT2735V vs MT2503DV/E
  • MT2735V vs MT2503DV/B
  • MT2735V vs MT2503AV/E
  • MT2735V vs MT2503AV/B
  • MT2735V FAQ
    Q1: What is the MediaTek MT2735V?
    A1: The MediaTek MT2735V is a high-performance system-on-chip (SoC) designed for use in smart TVs, set-top boxes, and multimedia applications.

    Q2: What type of processor architecture does the MediaTek MT2735V use?
    A2: The MediaTek MT2735V uses an ARM Cortex-A53 architecture for its CPU cores.

    Q3: How many cores does the MediaTek MT2735V have?
    A3: The MediaTek MT2735V is equipped with a quad-core ARM Cortex-A53 CPU.

    Q4: What is the maximum clock speed of the MediaTek MT2735V?
    A4: The maximum clock speed of the MediaTek MT2735V is 1.5 GHz.

    Q5: Does the MediaTek MT2735V have a GPU?
    A5: Yes, the MediaTek MT2735V is equipped with an ARM Mali-450 MP4 GPU for efficient graphics processing.

    Q6: What is the manufacturing process of the MediaTek MT2735V?
    A6: The MediaTek MT2735V is built using a 28nm manufacturing process, providing a balance between performance and power efficiency.

    Q7: What kind of applications is the MediaTek MT2735V designed for?
    A7: The MediaTek MT2735V is designed for applications such as smart TVs, set-top boxes, media players, and home entertainment systems.

    Q8: Does the MediaTek MT2735V support 4K video decoding?
    A8: Yes, the MediaTek MT2735V supports 4K video decoding, making it suitable for high-definition media playback.

    Q9: What video codecs are supported by the MediaTek MT2735V?
    A9: The MediaTek MT2735V supports video codecs like H.265/HEVC, VP9, and H.264 for efficient media decoding.

    Q10: What is the maximum video output resolution supported by the MediaTek MT2735V?
    A10: The MediaTek MT2735V supports up to 4K video output at 60Hz.

    Q11: What types of memory are compatible with the MediaTek MT2735V?
    A11: The MediaTek MT2735V supports LPDDR3 memory, offering high data transfer rates for fast performance.

    Q12: Does the MediaTek MT2735V have built-in Wi-Fi?
    A12: Yes, the MediaTek MT2735V features built-in Wi-Fi support for wireless connectivity.

    Q13: Does the MediaTek MT2735V support Bluetooth?
    A13: Yes, the MediaTek MT2735V supports Bluetooth connectivity, allowing for wireless pairing with other devices.

    Q14: What is the power consumption of the MediaTek MT2735V?
    A14: The MediaTek MT2735V is designed with power efficiency in mind, using low power consumption to ensure long operational times in embedded systems.

    Q15: What is the integrated I/O support of the MediaTek MT2735V?
    A15: The MediaTek MT2735V supports a range of I/O interfaces including HDMI 2.0, USB, Ethernet, and SD card interfaces.

    Q16: Does the MediaTek MT2735V support HDR (High Dynamic Range)?
    A16: Yes, the MediaTek MT2735V supports HDR10 and HLG (Hybrid Log-Gamma) for enhanced picture quality in compatible displays.

    Q17: Is the MediaTek MT2735V suitable for gaming applications?
    A17: Yes, the MediaTek MT2735V's GPU and processing power make it suitable for gaming applications, especially in streaming and media-based games.

    Q18: Does the MediaTek MT2735V have hardware-based security features?
    A18: Yes, the MediaTek MT2735V includes hardware-based security features such as secure boot and encryption, ensuring a secure environment for multimedia content.

    Q19: What are the audio capabilities of the MediaTek MT2735V?
    A19: The MediaTek MT2735V supports high-quality audio output with support for formats like Dolby Audio and DTS.

    Q20: What is the typical application scenario for the MediaTek MT2735V?
    A20: The MediaTek MT2735V is typically used in smart TVs, set-top boxes, digital signage, and other multimedia systems where high-performance processing and multimedia capabilities are needed.
    Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok