☰
MT2533DA
MT2533DA
Active
Description:  MediaTek MT2533DA
Manufacturer:  MediaTek
Datasheet:   MT2533DA Datasheet
History Price: $0
In Stock: 49070
MT2533DA Specification
Specification
Part No
MT2533DA
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT2533
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT2533DA Related Parts
MT2503
MT2503
MediaTek
MediaTek MT2503
MT2523
MT2523
MediaTek
MediaTek MT2523
MT2601
MT2601
MediaTek
MediaTek MT2601
MT2625
MT2625
MediaTek
MediaTek MT2625
MT2700
MT2700
MediaTek
MediaTek MT2700
MT2503A
MT2503A
MediaTek
MediaTek MT2503A
MT2503D
MT2503D
MediaTek
MediaTek MT2503D
MT2511P
MT2511P
MediaTek
MediaTek MT2511P
MT2523D
MT2523D
MediaTek
MediaTek MT2523D
MT2601W
MT2601W
MediaTek
MediaTek MT2601W
MT2625D
MT2625D
MediaTek
MediaTek MT2625D
MT2706W
MT2706W
MediaTek
MediaTek MT2706W
MT2533DA Description
The MediaTek MT2533DA is a highly integrated System-on-Chip (SoC) designed primarily for wearable devices and Internet of Things (IoT) applications. It is part of MediaTek%27s MT2533 series, which is known for its low power consumption and efficient performance, making it suitable for battery-operated devices. Below is a detailed introduction to the MT2533DA, including its specifications and features.

## Overview

The MT2533DA is designed to support a wide range of applications, including smartwatches, fitness trackers, and other wearable devices. It combines a powerful processing unit with various connectivity options, enabling seamless communication and data processing in compact form factors.

## Key Specifications

1. CPU:
- The MT2533DA features a dual-core ARM Cortex-M4 processor, which operates at a clock speed of up to 200 MHz. This architecture provides a good balance between performance and power efficiency, making it suitable for real-time applications.

2. Memory:
- The SoC supports up to 512 KB of SRAM, which is essential for running applications and storing temporary data. It also supports external memory interfaces, allowing for additional storage options.

3. Connectivity:
- Bluetooth: The MT2533DA includes Bluetooth 5.0 support, enabling low-energy wireless communication with other devices. This is crucial for wearable devices that need to connect to smartphones or other peripherals.
- Wi-Fi: It supports Wi-Fi connectivity, allowing devices to connect to the internet and communicate with cloud services.
- GNSS: The chip includes Global Navigation Satellite System (GNSS) capabilities, providing location tracking features that are essential for fitness and navigation applications.

4. Power Management:
- The MT2533DA is designed with power efficiency in mind. It features advanced power management capabilities, including various sleep modes, which help extend battery life in wearable devices.

5. Audio Processing:
- The SoC includes support for audio processing, enabling features such as voice recognition and playback. This is particularly useful for smartwatches and fitness trackers that may include voice assistant functionalities.

6. Sensors and Interfaces:
- The MT2533DA supports a variety of sensors, including accelerometers, heart rate monitors, and other health-related sensors. It also provides multiple GPIO (General Purpose Input/Output) pins for interfacing with external components.

7. Operating System Support:
- The chip is compatible with various operating systems, including FreeRTOS and other lightweight RTOS (Real-Time Operating Systems), making it flexible for developers to create custom applications.

8. Security Features:
- The MT2533DA includes hardware-based security features to protect sensitive data and ensure secure communication, which is critical for health and fitness applications.

## Applications

The MediaTek MT2533DA is ideal for a variety of applications, including:

- Wearable Devices: Smartwatches, fitness bands, and health monitoring devices that require efficient processing and connectivity.
- IoT Devices: Smart home devices, health monitoring systems, and other IoT applications that benefit from low power consumption and connectivity.
- Consumer Electronics: Devices that require real-time processing and connectivity, such as smart speakers and audio devices.

## Conclusion

The MediaTek MT2533DA is a versatile and efficient SoC that caters to the growing demand for wearable technology and IoT applications. With its powerful processing capabilities, extensive connectivity options, and focus on power efficiency, it provides a solid foundation for developers looking to create innovative and feature-rich devices. Its support for various sensors and operating systems further enhances its appeal in the rapidly evolving tech landscape.
MT2533DA Compare Parts
  • MT2533DA vs MT2503DV/B-TS
  • MT2533DA vs MT2625DPA-BMHS
  • MT2533DA vs MT2501MN-BJCSL
  • MT2533DA vs MT2523GA-AMAH
  • MT2533DA vs MT2502AV-BMTH
  • MT2533DA vs MT2712Q/SOZC
  • MT2533DA vs MT2712Q/POZC
  • MT2533DA vs MT2712Q/MOZC
  • MT2533DA vs MT2712Q/HQZC
  • MT2533DA vs MT2712Q/HOZC
  • MT2533DA vs MT2712Q/COZC
  • MT2533DA vs MT27120/POZC
  • MT2533DA vs MT2635V/BQZA
  • MT2533DA vs MT2635V/AQZA
  • MT2533DA vs MT2625DA/SCA
  • MT2533DA vs MT2621DPCA/B
  • MT2533DA vs MT2706W/SJB
  • MT2533DA vs MT2700A/AQA
  • MT2533DA vs MT2625SCA/B
  • MT2533DA vs MT2625DPA/B
  • MT2533DA vs MT2621DPA/B
  • MT2533DA vs MT2503DLV/B
  • MT2533DA vs MT2503AV/EB
  • MT2533DA vs MT2503AV/DV
  • MT2533DA vs MT2831AA/A
  • MT2533DA vs MT2822SA/A
  • MT2533DA vs MT2811SP/A
  • MT2533DA vs MT2715V/MQ
  • MT2533DA vs MT2712Q/SO
  • MT2533DA vs MT2712Q/HO
  • MT2533DA vs MT2712GAPQ
  • MT2533DA vs MT2701AI/B
  • MT2533DA vs MT2625DA/B
  • MT2533DA vs MT2523SA/A
  • MT2533DA vs MT2523GA/A
  • MT2533DA vs MT2523DA/A
  • MT2533DA vs MT2503DV/E
  • MT2533DA vs MT2503DV/B
  • MT2533DA vs MT2503AV/E
  • MT2533DA vs MT2503AV/B
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok