☰
MT2503AV
MT2503AV
Active
Description:  MediaTek MT2503AV
Manufacturer:  MediaTek
Datasheet:   MT2503AV Datasheet
History Price: $0
In Stock: 23040
MT2503AV Specification
Specification
Part No
MT2503AV
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT2503
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT2503AV Related Parts
MT2503
MT2503
MediaTek
MediaTek MT2503
MT2523
MT2523
MediaTek
MediaTek MT2523
MT2601
MT2601
MediaTek
MediaTek MT2601
MT2625
MT2625
MediaTek
MediaTek MT2625
MT2700
MT2700
MediaTek
MediaTek MT2700
MT2503A
MT2503A
MediaTek
MediaTek MT2503A
MT2503D
MT2503D
MediaTek
MediaTek MT2503D
MT2511P
MT2511P
MediaTek
MediaTek MT2511P
MT2523D
MT2523D
MediaTek
MediaTek MT2523D
MT2601W
MT2601W
MediaTek
MediaTek MT2601W
MT2625D
MT2625D
MediaTek
MediaTek MT2625D
MT2706W
MT2706W
MediaTek
MediaTek MT2706W
MT2503AV Description
The MediaTek MT2503AV is a highly integrated System-on-Chip (SoC) designed primarily for wearable devices and Internet of Things (IoT) applications. It is part of MediaTek%27s MT2503 series, which is known for its low power consumption and efficient performance, making it suitable for devices that require long battery life and reliable connectivity.

## Key Features and Specifications:

1. Architecture:
- The MT2503AV is built on a 32-bit architecture, which allows it to efficiently handle various tasks while maintaining low power consumption.

2. CPU:
- It features a single-core ARM Cortex-A7 processor, which operates at a clock speed of up to 260 MHz. This CPU is designed to provide sufficient processing power for basic applications and tasks in wearable devices.

3. Memory Support:
- The SoC supports up to 64 MB of RAM and 64 MB of flash memory. This memory configuration is adequate for running lightweight applications and storing essential data.

4. Connectivity:
- The MT2503AV includes integrated support for various connectivity options:
- 2G GSM/GPRS/EDGE: It supports multiple frequency bands, making it suitable for global deployment.
- Bluetooth: The chip includes Bluetooth 4.0 support, enabling wireless communication with other devices.
- GPS: It features a built-in GPS receiver, allowing for location tracking and navigation functionalities.

5. Audio:
- The SoC supports various audio codecs and includes a built-in audio processor. It can handle voice calls and audio playback, making it suitable for smartwatches and fitness trackers with calling capabilities.

6. Power Management:
- One of the standout features of the MT2503AV is its power management capabilities. It includes various power-saving modes, allowing devices to extend battery life significantly. The chip can operate in low-power states when not in active use, which is crucial for wearable devices that rely on battery longevity.

7. Sensors and Interfaces:
- The MT2503AV supports multiple sensor interfaces, including I2C, SPI, and UART, allowing it to connect with various sensors and peripherals. This flexibility is essential for applications in health monitoring, fitness tracking, and other IoT functionalities.

8. Operating System Support:
- The SoC is compatible with various lightweight operating systems, including MediaTek%27s own platform, which is optimized for wearable devices. This support allows developers to create applications tailored to the specific needs of their devices.

9. Security Features:
- The MT2503AV includes hardware-based security features to protect user data and ensure secure communication. This is particularly important for devices that handle sensitive information, such as health data.

10. Applications:
- The MT2503AV is ideal for a range of applications, including:
- Smartwatches
- Fitness trackers
- Health monitoring devices
- Other wearable technology and IoT devices

## Conclusion:

The MediaTek MT2503AV is a versatile and efficient SoC designed for the growing market of wearable devices and IoT applications. With its low power consumption, integrated connectivity options, and support for various sensors, it provides a solid foundation for developers looking to create innovative and functional wearable technology. Its combination of performance, power efficiency, and connectivity makes it a compelling choice for manufacturers in the wearable and IoT space.
MT2503AV Compare Parts
  • MT2503AV vs MT2503DV/B-TS
  • MT2503AV vs MT2625DPA-BMHS
  • MT2503AV vs MT2501MN-BJCSL
  • MT2503AV vs MT2523GA-AMAH
  • MT2503AV vs MT2502AV-BMTH
  • MT2503AV vs MT2712Q/SOZC
  • MT2503AV vs MT2712Q/POZC
  • MT2503AV vs MT2712Q/MOZC
  • MT2503AV vs MT2712Q/HQZC
  • MT2503AV vs MT2712Q/HOZC
  • MT2503AV vs MT2712Q/COZC
  • MT2503AV vs MT27120/POZC
  • MT2503AV vs MT2635V/BQZA
  • MT2503AV vs MT2635V/AQZA
  • MT2503AV vs MT2625DA/SCA
  • MT2503AV vs MT2621DPCA/B
  • MT2503AV vs MT2706W/SJB
  • MT2503AV vs MT2700A/AQA
  • MT2503AV vs MT2625SCA/B
  • MT2503AV vs MT2625DPA/B
  • MT2503AV vs MT2621DPA/B
  • MT2503AV vs MT2503DLV/B
  • MT2503AV vs MT2503AV/EB
  • MT2503AV vs MT2503AV/DV
  • MT2503AV vs MT2831AA/A
  • MT2503AV vs MT2822SA/A
  • MT2503AV vs MT2811SP/A
  • MT2503AV vs MT2715V/MQ
  • MT2503AV vs MT2712Q/SO
  • MT2503AV vs MT2712Q/HO
  • MT2503AV vs MT2712GAPQ
  • MT2503AV vs MT2701AI/B
  • MT2503AV vs MT2625DA/B
  • MT2503AV vs MT2523SA/A
  • MT2503AV vs MT2523GA/A
  • MT2503AV vs MT2523DA/A
  • MT2503AV vs MT2503DV/E
  • MT2503AV vs MT2503DV/B
  • MT2503AV vs MT2503AV/E
  • MT2503AV vs MT2503AV/B
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok