☰
MT2502DV
MT2502DV
Active
Description:  MediaTek MT2502DV
Manufacturer:  MediaTek
Datasheet:   MT2502DV Datasheet
History Price: $0
In Stock: 33520
MT2502DV Specification
Specification
Part No
MT2502DV
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT2502
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT2502DV Related Parts
MT2503
MT2503
MediaTek
MediaTek MT2503
MT2523
MT2523
MediaTek
MediaTek MT2523
MT2601
MT2601
MediaTek
MediaTek MT2601
MT2625
MT2625
MediaTek
MediaTek MT2625
MT2700
MT2700
MediaTek
MediaTek MT2700
MT2503A
MT2503A
MediaTek
MediaTek MT2503A
MT2503D
MT2503D
MediaTek
MediaTek MT2503D
MT2511P
MT2511P
MediaTek
MediaTek MT2511P
MT2523D
MT2523D
MediaTek
MediaTek MT2523D
MT2601W
MT2601W
MediaTek
MediaTek MT2601W
MT2625D
MT2625D
MediaTek
MediaTek MT2625D
MT2706W
MT2706W
MediaTek
MediaTek MT2706W
MT2502DV Description
The MediaTek MT2502DV, also known as the Aster chip, is a highly integrated system-on-chip (SoC) designed specifically for wearable devices and Internet of Things (IoT) applications. This chip is part of MediaTek%27s extensive portfolio of solutions aimed at enabling smart, connected devices with efficient performance and low power consumption. The MT2502DV is particularly well-suited for smartwatches, fitness trackers, and other wearable technology.

## Overview

The MT2502DV is designed to provide a comprehensive solution for wearable devices, integrating various functionalities into a single chip. It combines a powerful application processor, a dedicated low-power co-processor, and a range of connectivity options, making it an ideal choice for developers looking to create feature-rich wearable devices. The chip is optimized for performance and power efficiency, ensuring that devices can operate for extended periods on a single charge.

## Key Features

1. Integrated Application Processor: The MT2502DV features a 32-bit application processor that provides sufficient processing power for running applications and managing user interfaces in wearable devices.

2. Low-Power Co-Processor: The chip includes a dedicated low-power co-processor that handles background tasks and sensor data processing, allowing the main processor to conserve energy when full performance is not required.

3. Connectivity Options: The MT2502DV supports various connectivity options, including Bluetooth, GPS, and GSM, enabling seamless communication with smartphones and other devices.

4. Rich Sensor Support: The chip is designed to interface with a wide range of sensors, including accelerometers, heart rate monitors, and environmental sensors, making it suitable for health and fitness applications.

5. Audio Processing: The MT2502DV includes integrated audio processing capabilities, allowing for voice commands and audio playback, which enhances the user experience in wearable devices.

6. Power Management: The chip features advanced power management capabilities, including dynamic voltage and frequency scaling, which helps optimize power consumption based on workload.

7. Development Support: MediaTek provides a comprehensive development platform and tools for developers, making it easier to create and deploy applications for devices powered by the MT2502DV.

## Specifications

- Processor Architecture: 32-bit ARM Cortex-M4
- Clock Speed: Up to 260 MHz
- Memory Support:
- RAM: Up to 64 MB
- Flash: Up to 16 MB
- Connectivity:
- Bluetooth 4.0/4.1
- GSM/GPRS/EDGE
- GPS
- Audio: Integrated audio codec for playback and voice processing
- Sensor Interfaces: Supports I2C, SPI, and UART for connecting various sensors
- Power Supply: Operates at a voltage range of 3.0V to 4.2V
- Operating Temperature Range: -40°C to +85°C
- Package Type: Typically available in a compact BGA (Ball Grid Array) package

## Applications

The MediaTek MT2502DV is suitable for a wide range of applications, including:

- Wearable Devices: Ideal for smartwatches, fitness trackers, and health monitoring devices that require efficient processing and connectivity.
- IoT Devices: Used in various IoT applications where low power consumption and reliable connectivity are essential.
- Health and Fitness Monitoring: Supports devices that track physical activity, heart rate, and other health metrics.
- Smart Home Devices: Can be integrated into smart home products for monitoring and control.

## Conclusion

The MediaTek MT2502DV is a powerful and versatile SoC designed specifically for the growing market of wearable devices and IoT applications. With its integrated processing capabilities, low-power design, and extensive connectivity options, it provides a comprehensive solution for developers looking to create innovative and efficient wearable technology. The MT2502DV%27s ability to support a wide range of sensors and its advanced power management features make it an excellent choice for applications that require reliable performance and long battery life. As the demand for smart, connected devices continues to rise, the MT2502DV positions itself as a key enabler in the wearable technology landscape.
MT2502DV Compare Parts
  • MT2502DV vs MT2503DV/B-TS
  • MT2502DV vs MT2625DPA-BMHS
  • MT2502DV vs MT2501MN-BJCSL
  • MT2502DV vs MT2523GA-AMAH
  • MT2502DV vs MT2502AV-BMTH
  • MT2502DV vs MT2712Q/SOZC
  • MT2502DV vs MT2712Q/POZC
  • MT2502DV vs MT2712Q/MOZC
  • MT2502DV vs MT2712Q/HQZC
  • MT2502DV vs MT2712Q/HOZC
  • MT2502DV vs MT2712Q/COZC
  • MT2502DV vs MT27120/POZC
  • MT2502DV vs MT2635V/BQZA
  • MT2502DV vs MT2635V/AQZA
  • MT2502DV vs MT2625DA/SCA
  • MT2502DV vs MT2621DPCA/B
  • MT2502DV vs MT2706W/SJB
  • MT2502DV vs MT2700A/AQA
  • MT2502DV vs MT2625SCA/B
  • MT2502DV vs MT2625DPA/B
  • MT2502DV vs MT2621DPA/B
  • MT2502DV vs MT2503DLV/B
  • MT2502DV vs MT2503AV/EB
  • MT2502DV vs MT2503AV/DV
  • MT2502DV vs MT2831AA/A
  • MT2502DV vs MT2822SA/A
  • MT2502DV vs MT2811SP/A
  • MT2502DV vs MT2715V/MQ
  • MT2502DV vs MT2712Q/SO
  • MT2502DV vs MT2712Q/HO
  • MT2502DV vs MT2712GAPQ
  • MT2502DV vs MT2701AI/B
  • MT2502DV vs MT2625DA/B
  • MT2502DV vs MT2523SA/A
  • MT2502DV vs MT2523GA/A
  • MT2502DV vs MT2523DA/A
  • MT2502DV vs MT2503DV/E
  • MT2502DV vs MT2503DV/B
  • MT2502DV vs MT2503AV/E
  • MT2502DV vs MT2503AV/B
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok