Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Maxim Integrated MAX1739EEP+T
MAX1739EEP+T
Active
PMIC - Lighting, Ballast Controllers
Description:
IC CCFL CNTRL 200KHZ 20QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX1739EEP+T Datasheet
History Price: Active
In Stock: 4900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1739EEP+T Specification
Specification
Part No
MAX1739EEP+T
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
CCFL Controller
Frequency
64kHz ~ 200kHz
Voltage - Supply
4.6V ~ 28V
Current - Supply
3.2 mA
Current - Output Source/Sink
-
Dimming
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-QSOP
MAX1739EEP+T PDF Datasheet
MAX1739EEP+T Datasheet
Click and Download: MAX1739EEP+T Datasheet
MAX1739EEP+T Related Parts
MAX14514ETD+
Maxim Integrated
IC EL LAMP DRIVER 290HZ 14TDFN
MAX14514ETD+T
Maxim Integrated
IC EL LAMP DRIVER 290HZ 14TDFN
MAX14521EETG+
Maxim Integrated
IC EL LAMP DRIVER 400HZ 24TQFN
MAX14521EETG+T
Maxim Integrated
IC EL LAMP DRIVER 400HZ 24TQFN
MAX1610CSE+
Maxim Integrated
IC SUPERVISOR CCFL BACKLGT PWR
MAX1611ACSE
Maxim Integrated
DIGITALLY CONTROLLED CCFL BACKLI
MAX1611CSE
Maxim Integrated
IC SUPERVISOR CCFL BACKLGT PWR
MAX1611CSE-T
Maxim Integrated
IC SUPERVISOR CCFL BACKLGT PWR
MAX1739EEP
Maxim Integrated
FLUORESCENT LIGHT CONTROLLER, 64
MAX1739EEP+
Maxim Integrated
IC CCFL CNTRL 200KHZ 20QSOP
MAX1839EEP
Maxim Integrated
IC CCFL CNTRL 200KHZ 20QSOP
MAX1839EEP+
Maxim Integrated
IC CCFL CNTRL 200KHZ 20QSOP
MAX1739EEP+T Compare Parts
MAX1739EEP+T vs MAX8785ETI+
MAX1739EEP+T vs MAX8785AETI+T
MAX1739EEP+T vs MAX8785AETI+
MAX1739EEP+T vs MAX8759ETI+T
MAX1739EEP+T vs MAX8759ETI+
MAX1739EEP+T vs MAX8759AETI+
MAX1739EEP+T vs MAX8751ETJ-T
MAX1739EEP+T vs MAX8751ETJ+T
MAX1739EEP+T vs MAX8751ETJ+
MAX1739EEP+T vs MAX8751ETJ
MAX1739EEP+T vs MAX8729EEI+T
MAX1739EEP+T vs MAX8729EEI+
MAX1739EEP+T vs MAX8729EEI
MAX1739EEP+T vs MAX8722EEG+T
MAX1739EEP+T vs MAX8722EEG+
MAX1739EEP+T vs MAX8722EEG
MAX1739EEP+T vs MAX8722CEEG+T
MAX1739EEP+T vs MAX8722CEEG+
MAX1739EEP+T vs MAX8722AEEG+T
MAX1739EEP+T vs MAX8722AEEG+
MAX1739EEP+T vs MAX8709ETI+
MAX1739EEP+T vs MAX8709ETI
MAX1739EEP+T vs MAX8709BETI+T
MAX1739EEP+T vs MAX8709BETI+
MAX1739EEP+T vs MAX8709AETI+
MAX1739EEP+T vs MAX754ESE
MAX1739EEP+T vs MAX754CSE
MAX1739EEP+T vs MAX753CSE+T
MAX1739EEP+T vs MAX753CSE+
MAX1739EEP+T vs MAX753CSE
MAX1739EEP+T vs MAX4990ETD+T
MAX1739EEP+T vs MAX4990ETD+
MAX1739EEP+T vs MAX1996AETI+
MAX1739EEP+T vs MAX1996AEGI
MAX1739EEP+T vs MAX1995ETI
MAX1739EEP+T vs MAX1995EGI
MAX1739EEP+T vs MAX1895EGI
MAX1739EEP+T vs MAX1839EEP+
MAX1739EEP+T vs MAX1839EEP
MAX1739EEP+T vs MAX1739EEP+
Customer Reviews
4.95 out of 5.00 stars from 105 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed