Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Maxim Integrated MAX1739EEP+T
MAX1739EEP+T
Active
PMIC - Lighting, Ballast Controllers
Description:
IC CCFL CNTRL 200KHZ 20QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX1739EEP+T Datasheet
History Price: Active
In Stock: 4900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1739EEP+T vs MAX1895EGI
Part No
MAX1739EEP+T
MAX1895EGI
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
CCFL Controller
CCFL Controller
Frequency
64kHz ~ 200kHz
20kHz ~ 300kHz
Voltage - Supply
4.6V ~ 28V
4.6V ~ 28V
Current - Supply
3.2 mA
3.2 mA
Current - Output Source/Sink
-
-
Dimming
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.154", 3.90mm Width)
28-VFQFN Exposed Pad
Supplier Device Package
20-QSOP
28-QFN (5x5)