MAX1611CSE-T
MAX1611CSE-T
Active
Description:  IC SUPERVISOR CCFL BACKLGT PWR
Manufacturer:  Maxim Integrated
History Price: $4.73000
In Stock: 11600
MAX1611CSE-T Specification
Specification
Part No
MAX1611CSE-T
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
CCFL Controller
Frequency
145kHz ~ 290kHz
Voltage - Supply
4.75V ~ 26V
Current - Supply
1.5 mA
Current - Output Source/Sink
-
Dimming
No
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MAX1611CSE-T PDF Datasheet
MAX1611CSE-T Related Parts
MAX14514ETD+
MAX14514ETD+
Maxim Integrated
IC EL LAMP DRIVER 290HZ 14TDFN
MAX14514ETD+T
MAX14514ETD+T
Maxim Integrated
IC EL LAMP DRIVER 290HZ 14TDFN
MAX14521EETG+
MAX14521EETG+
Maxim Integrated
IC EL LAMP DRIVER 400HZ 24TQFN
MAX14521EETG+T
MAX14521EETG+T
Maxim Integrated
IC EL LAMP DRIVER 400HZ 24TQFN
MAX1610CSE+
MAX1610CSE+
Maxim Integrated
IC SUPERVISOR CCFL BACKLGT PWR
MAX1611ACSE
MAX1611ACSE
Maxim Integrated
DIGITALLY CONTROLLED CCFL BACKLI
MAX1611CSE
MAX1611CSE
Maxim Integrated
IC SUPERVISOR CCFL BACKLGT PWR
MAX1739EEP
MAX1739EEP
Maxim Integrated
FLUORESCENT LIGHT CONTROLLER, 64
MAX1739EEP+
MAX1739EEP+
Maxim Integrated
IC CCFL CNTRL 200KHZ 20QSOP
MAX1739EEP+T
MAX1739EEP+T
Maxim Integrated
IC CCFL CNTRL 200KHZ 20QSOP
MAX1839EEP
MAX1839EEP
Maxim Integrated
IC CCFL CNTRL 200KHZ 20QSOP
MAX1839EEP+
MAX1839EEP+
Maxim Integrated
IC CCFL CNTRL 200KHZ 20QSOP
MAX1611CSE-T Compare Parts
  • MAX1611CSE-T vs MAX8785ETI+
  • MAX1611CSE-T vs MAX8785AETI+T
  • MAX1611CSE-T vs MAX8785AETI+
  • MAX1611CSE-T vs MAX8759ETI+T
  • MAX1611CSE-T vs MAX8759ETI+
  • MAX1611CSE-T vs MAX8759AETI+
  • MAX1611CSE-T vs MAX8751ETJ-T
  • MAX1611CSE-T vs MAX8751ETJ+T
  • MAX1611CSE-T vs MAX8751ETJ+
  • MAX1611CSE-T vs MAX8751ETJ
  • MAX1611CSE-T vs MAX8729EEI+T
  • MAX1611CSE-T vs MAX8729EEI+
  • MAX1611CSE-T vs MAX8729EEI
  • MAX1611CSE-T vs MAX8722EEG+T
  • MAX1611CSE-T vs MAX8722EEG+
  • MAX1611CSE-T vs MAX8722EEG
  • MAX1611CSE-T vs MAX8722CEEG+T
  • MAX1611CSE-T vs MAX8722CEEG+
  • MAX1611CSE-T vs MAX8722AEEG+T
  • MAX1611CSE-T vs MAX8722AEEG+
  • MAX1611CSE-T vs MAX8709ETI+
  • MAX1611CSE-T vs MAX8709ETI
  • MAX1611CSE-T vs MAX8709BETI+T
  • MAX1611CSE-T vs MAX8709BETI+
  • MAX1611CSE-T vs MAX8709AETI+
  • MAX1611CSE-T vs MAX754ESE
  • MAX1611CSE-T vs MAX754CSE
  • MAX1611CSE-T vs MAX753CSE+T
  • MAX1611CSE-T vs MAX753CSE+
  • MAX1611CSE-T vs MAX753CSE
  • MAX1611CSE-T vs MAX4990ETD+T
  • MAX1611CSE-T vs MAX4990ETD+
  • MAX1611CSE-T vs MAX1996AETI+
  • MAX1611CSE-T vs MAX1996AEGI
  • MAX1611CSE-T vs MAX1995ETI
  • MAX1611CSE-T vs MAX1995EGI
  • MAX1611CSE-T vs MAX1895EGI
  • MAX1611CSE-T vs MAX1839EEP+
  • MAX1611CSE-T vs MAX1839EEP
  • MAX1611CSE-T vs MAX1739EEP+T
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.