MAX1611ACSE
MAX1611ACSE
Active
Description:  DIGITALLY CONTROLLED CCFL BACKLI
Manufacturer:  Maxim Integrated
Datasheet:   MAX1611ACSE Datasheet
History Price: $1.07000
In Stock: 49400
MAX1611ACSE Specification
Specification
Part No
MAX1611ACSE
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
CCFL Controller
Frequency
145kHz ~ 290kHz
Voltage - Supply
4.75V ~ 26V
Current - Supply
1.5 mA
Current - Output Source/Sink
-
Dimming
No
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MAX1611ACSE PDF Datasheet
MAX1611ACSE Related Parts
MAX14514ETD+
MAX14514ETD+
Maxim Integrated
IC EL LAMP DRIVER 290HZ 14TDFN
MAX14514ETD+T
MAX14514ETD+T
Maxim Integrated
IC EL LAMP DRIVER 290HZ 14TDFN
MAX14521EETG+
MAX14521EETG+
Maxim Integrated
IC EL LAMP DRIVER 400HZ 24TQFN
MAX14521EETG+T
MAX14521EETG+T
Maxim Integrated
IC EL LAMP DRIVER 400HZ 24TQFN
MAX1610CSE+
MAX1610CSE+
Maxim Integrated
IC SUPERVISOR CCFL BACKLGT PWR
MAX1611CSE
MAX1611CSE
Maxim Integrated
IC SUPERVISOR CCFL BACKLGT PWR
MAX1611CSE-T
MAX1611CSE-T
Maxim Integrated
IC SUPERVISOR CCFL BACKLGT PWR
MAX1739EEP
MAX1739EEP
Maxim Integrated
FLUORESCENT LIGHT CONTROLLER, 64
MAX1739EEP+
MAX1739EEP+
Maxim Integrated
IC CCFL CNTRL 200KHZ 20QSOP
MAX1739EEP+T
MAX1739EEP+T
Maxim Integrated
IC CCFL CNTRL 200KHZ 20QSOP
MAX1839EEP
MAX1839EEP
Maxim Integrated
IC CCFL CNTRL 200KHZ 20QSOP
MAX1839EEP+
MAX1839EEP+
Maxim Integrated
IC CCFL CNTRL 200KHZ 20QSOP
MAX1611ACSE Compare Parts
  • MAX1611ACSE vs MAX8785ETI+
  • MAX1611ACSE vs MAX8785AETI+T
  • MAX1611ACSE vs MAX8785AETI+
  • MAX1611ACSE vs MAX8759ETI+T
  • MAX1611ACSE vs MAX8759ETI+
  • MAX1611ACSE vs MAX8759AETI+
  • MAX1611ACSE vs MAX8751ETJ-T
  • MAX1611ACSE vs MAX8751ETJ+T
  • MAX1611ACSE vs MAX8751ETJ+
  • MAX1611ACSE vs MAX8751ETJ
  • MAX1611ACSE vs MAX8729EEI+T
  • MAX1611ACSE vs MAX8729EEI+
  • MAX1611ACSE vs MAX8729EEI
  • MAX1611ACSE vs MAX8722EEG+T
  • MAX1611ACSE vs MAX8722EEG+
  • MAX1611ACSE vs MAX8722EEG
  • MAX1611ACSE vs MAX8722CEEG+T
  • MAX1611ACSE vs MAX8722CEEG+
  • MAX1611ACSE vs MAX8722AEEG+T
  • MAX1611ACSE vs MAX8722AEEG+
  • MAX1611ACSE vs MAX8709ETI+
  • MAX1611ACSE vs MAX8709ETI
  • MAX1611ACSE vs MAX8709BETI+T
  • MAX1611ACSE vs MAX8709BETI+
  • MAX1611ACSE vs MAX8709AETI+
  • MAX1611ACSE vs MAX754ESE
  • MAX1611ACSE vs MAX754CSE
  • MAX1611ACSE vs MAX753CSE+T
  • MAX1611ACSE vs MAX753CSE+
  • MAX1611ACSE vs MAX753CSE
  • MAX1611ACSE vs MAX4990ETD+T
  • MAX1611ACSE vs MAX4990ETD+
  • MAX1611ACSE vs MAX1996AETI+
  • MAX1611ACSE vs MAX1996AEGI
  • MAX1611ACSE vs MAX1995ETI
  • MAX1611ACSE vs MAX1995EGI
  • MAX1611ACSE vs MAX1895EGI
  • MAX1611ACSE vs MAX1839EEP+
  • MAX1611ACSE vs MAX1839EEP
  • MAX1611ACSE vs MAX1739EEP+T
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.