MAX1611ACSE
MAX1611ACSE
Active
Description:  DIGITALLY CONTROLLED CCFL BACKLI
Manufacturer:  Maxim Integrated
Datasheet:   MAX1611ACSE Datasheet
History Price: $1.07000
In Stock: 49400
MAX1611ACSE vs MAX4990ETD+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
CCFL Controller
EL Lamp Driver
Frequency
145kHz ~ 290kHz
210Hz ~ 290Hz
Voltage - Supply
4.75V ~ 26V
2.4V ~ 5.5V
Current - Supply
1.5 mA
350 μA
Current - Output Source/Sink
-
170mA
Dimming
No
Yes
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
14-WFDFN Exposed Pad
Supplier Device Package
16-SOIC
14-TDFN (3x3)