DG3157EDL-T1-GE3
DG3157EDL-T1-GE3
Active
Description:  IC SWITCH SPDT X 1 9OHM SC70-6
Manufacturer:  Vishay
History Price: $0.42000
In Stock: 31600
DG3157EDL-T1-GE3 Specification
Specification
Part No
DG3157EDL-T1-GE3
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Vishay
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPDT
Multiplexer/Demultiplexer Circuit
2:1
Number of Circuits
1
On-State Resistance (Max)
9Ohm
Channel-to-Channel Matching (ΔRon)
90mOhm
Voltage - Supply, Single (V-)
1.65V ~ 5.5V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
-
-3db Bandwidth
580MHz
Charge Injection
1.3pC
Channel Capacitance (CS(off), CD(off))
-
Current - Leakage (IS(off)) (Max)
100nA
Crosstalk
-61dB @ 10MHz
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
Supplier Device Package
SC-70-6
DG3157EDL-T1-GE3 PDF Datasheet
DG3157EDL-T1-GE3 Related Parts
DG300AAK
DG300AAK
Maxim Integrated
IC SWITCH SPST-NCX2 50OHM 14CDIP
DG300ABWE+
DG300ABWE+
Maxim Integrated
IC SWITCH SPST-NOX2 50OHM 16SOIC
DG300ACJ
DG300ACJ
Harris Corporation
IC SWITCH SPST-NOX2 50OHM 14DIP
DG300ACJ
DG300ACJ
Maxim Integrated
IC SWITCH SPST-NOX2 50OHM 14DIP
DG300ACJ+
DG300ACJ+
Maxim Integrated
IC SWITCH SPST-NOX2 50OHM 14DIP
DG300ACWE
DG300ACWE
Maxim Integrated
IC SWITCH SPST-NOX2 50OHM 16SOIC
DG300ACWE+
DG300ACWE+
Maxim Integrated
IC SWITCH SPST-NOX2 50OHM 16SOIC
DG300ACWE+T
DG300ACWE+T
Maxim Integrated
IC SWITCH SPST-NOX2 50OHM 16SOIC
DG300BDJ-E3
DG300BDJ-E3
Vishay
IC SWITCH SPST-NOX2 50OHM 14DIP
DG301A/BCA
DG301A/BCA
Rochester Electronics
DUAL MARKED (M38510/11602BCA)
DG301AAK
DG301AAK
Vishay
IC SWITCH SPDTX1 50OHM 14CERDIP
DG301AAK/883
DG301AAK/883
Vishay
IC SWITCH SPDTX1 50OHM 14CERDIP
DG3157EDL-T1-GE3 Compare Parts
  • DG3157EDL-T1-GE3 vs DG390BDJ
  • DG3157EDL-T1-GE3 vs DG390ACWE+
  • DG3157EDL-T1-GE3 vs DG390ACWE
  • DG3157EDL-T1-GE3 vs DG390ACJ+
  • DG3157EDL-T1-GE3 vs DG390ACJ
  • DG3157EDL-T1-GE3 vs DG390ABK
  • DG3157EDL-T1-GE3 vs DG390AAK/883B
  • DG3157EDL-T1-GE3 vs DG390AAK
  • DG3157EDL-T1-GE3 vs DG387BDJ-E3
  • DG3157EDL-T1-GE3 vs DG387ACJ
  • DG3157EDL-T1-GE3 vs DG387AAK/883B
  • DG3157EDL-T1-GE3 vs DG387AAK/883
  • DG3157EDL-T1-GE3 vs DG387AAA
  • DG3157EDL-T1-GE3 vs DG384BDJ-E3
  • DG3157EDL-T1-GE3 vs DG384BDJ
  • DG3157EDL-T1-GE3 vs DG384AAK/883B
  • DG3157EDL-T1-GE3 vs DG381CJ
  • DG3157EDL-T1-GE3 vs DG381BDJ-E3
  • DG3157EDL-T1-GE3 vs DG381ACWE+T
  • DG3157EDL-T1-GE3 vs DG381ACWE+
  • DG3157EDL-T1-GE3 vs DG381ACWE
  • DG3157EDL-T1-GE3 vs DG381ACJ+
  • DG3157EDL-T1-GE3 vs DG381ACJ
  • DG3157EDL-T1-GE3 vs DG381ABK
  • DG3157EDL-T1-GE3 vs DG381ABA
  • DG3157EDL-T1-GE3 vs DG381AAK/883B
  • DG3157EDL-T1-GE3 vs DG381AAK
  • DG3157EDL-T1-GE3 vs DG333ALDW-T1-E3
  • DG3157EDL-T1-GE3 vs DG333ALDW-E3
  • DG3157EDL-T1-GE3 vs DG333ALDW
  • DG3157EDL-T1-GE3 vs DG333ALDJ-E3
  • DG3157EDL-T1-GE3 vs DG333ADW-T1-E3
  • DG3157EDL-T1-GE3 vs DG333ADW-E3
  • DG3157EDL-T1-GE3 vs DG333ADW
  • DG3157EDL-T1-GE3 vs DG333ADQ-T1-E3
  • DG3157EDL-T1-GE3 vs DG333ADJ-E3
  • DG3157EDL-T1-GE3 vs DG3257DN-T1-GE4
  • DG3157EDL-T1-GE3 vs DG3157DL-T1-GE3
  • DG3157EDL-T1-GE3 vs DG3157DL-T1-E3
  • DG3157EDL-T1-GE3 vs DG3157BDN-T1-E4
  • DG3157EDL-T1-GE3 FAQ
    Q1: What is the main function of the Vishay DG3157EDL-T1-GE3?
    A: The Vishay DG3157EDL-T1-GE3 is a high-performance analog switch, designed to control the flow of electrical signals in various applications. It operates as a low-resistance switch and can be used for routing signals in digital, analog, and mixed-signal systems, making it ideal for signal multiplexing and switching.

    Q2: What is the voltage rating of the Vishay DG3157EDL-T1-GE3?
    A: The Vishay DG3157EDL-T1-GE3 operates with a voltage rating of up to 15V, ensuring reliable performance in various low-voltage applications. It is designed to handle standard signal voltages in communication, audio, and video systems.

    Q3: What are the key benefits of using the DG3157EDL-T1-GE3 in a system?
    A: The DG3157EDL-T1-GE3 offers excellent low on-resistance (Ron), ensuring minimal power loss and high signal integrity. It also provides fast switching times and a wide operating voltage range, making it suitable for a variety of signal routing applications. Its compact size allows for integration in space-constrained designs.

    Q4: What type of control does the Vishay DG3157EDL-T1-GE3 use?
    A: The DG3157EDL-T1-GE3 is controlled via a logic signal, making it easy to integrate into digital systems. It uses a logic-level input to switch the internal MOSFETs, allowing for precise control of signal flow in a circuit.

    Q5: What are the applications where the DG3157EDL-T1-GE3 is commonly used?
    A: This analog switch is commonly used in applications such as signal multiplexing, data routing, audio switching, and communication systems. It is also used in instrumentation, test equipment, and various analog-to-digital or digital-to-analog signal processing tasks.

    Q6: What are the physical dimensions of the Vishay DG3157EDL-T1-GE3?
    A: The Vishay DG3157EDL-T1-GE3 comes in a compact 16-lead SOIC package, which makes it suitable for surface-mount applications. The small size allows for efficient use of space in tight PCB layouts and reduces the overall size of the end device.

    Q7: How does the DG3157EDL-T1-GE3 handle high-speed signal switching?
    A: The Vishay DG3157EDL-T1-GE3 is designed for high-speed switching with low capacitance and fast response times. This makes it ideal for applications that require the switching of high-frequency signals with minimal delay or distortion.

    Q8: What is the typical on-resistance (Ron) of the DG3157EDL-T1-GE3?
    A: The Vishay DG3157EDL-T1-GE3 features a very low on-resistance, typically in the range of 0.2Ω, which helps reduce signal loss and ensures efficient signal transmission with minimal power dissipation.

    Q9: What are the thermal characteristics of the Vishay DG3157EDL-T1-GE3?
    A: The DG3157EDL-T1-GE3 is designed to operate in a wide temperature range, from -40°C to +85°C, making it suitable for use in both consumer and industrial environments. It also has good thermal dissipation characteristics, ensuring stable operation even in demanding conditions.

    Q10: What kind of switching behavior does the Vishay DG3157EDL-T1-GE3 exhibit?
    A: The DG3157EDL-T1-GE3 provides fast, low-latency switching, ensuring that it can handle high-speed signal changes without introducing significant delays or signal degradation. Its switching time is in the nanosecond range, making it ideal for high-frequency applications.

    Q11: How is the DG3157EDL-T1-GE3 different from other analog switches?
    A: The Vishay DG3157EDL-T1-GE3 stands out due to its low on-resistance, fast switching speed, and wide operating voltage range. It also provides high signal integrity and can be used for both analog and digital signal routing, offering flexibility and efficiency in circuit design.

    Q12: Can the Vishay DG3157EDL-T1-GE3 be used in mixed-signal applications?
    A: Yes, the DG3157EDL-T1-GE3 is well-suited for mixed-signal applications, as it can handle both analog and digital signals. Its ability to efficiently switch between different signal types makes it ideal for systems that need to integrate both analog and digital circuit components.

    Q13: What are the input control requirements for the DG3157EDL-T1-GE3?
    A: The input control for the DG3157EDL-T1-GE3 is logic-level, typically requiring a voltage between 2V to 5V to toggle the switch. This allows it to be easily controlled by standard digital logic circuits, making it simple to integrate into existing systems.

    Q14: How does the Vishay DG3157EDL-T1-GE3 perform in terms of power consumption?
    A: The DG3157EDL-T1-GE3 is designed with low power consumption in mind. Its low on-resistance reduces power losses during signal transmission, and its logic-level control ensures minimal current draw from the control inputs, making it energy-efficient.

    Q15: What is the switching voltage rating for the Vishay DG3157EDL-T1-GE3?
    A: The DG3157EDL-T1-GE3 has a maximum switching voltage rating of 15V, which allows it to handle a wide range of signal voltages in various applications. This makes it suitable for both low-voltage and higher-voltage systems.

    Q16: What kind of protection does the Vishay DG3157EDL-T1-GE3 offer against voltage spikes?
    A: The DG3157EDL-T1-GE3 is designed to be robust against voltage spikes and transients. It includes built-in protection to prevent damage from voltage fluctuations, ensuring long-term reliability in circuits with varying voltage conditions.

    Q17: What are the advantages of using MOSFET technology in the DG3157EDL-T1-GE3?
    A: The use of MOSFET technology in the DG3157EDL-T1-GE3 provides several advantages, including low on-resistance, fast switching speeds, and the ability to handle both analog and digital signals efficiently. MOSFETs also ensure low power dissipation and high reliability in switching applications.

    Q18: How does the DG3157EDL-T1-GE3 handle signal integrity?
    A: The DG3157EDL-T1-GE3 is designed to maintain high signal integrity, with low capacitance and fast switching times that reduce distortion and signal degradation. This ensures that signals remain clean and accurate even during switching events.

    Q19: Can the Vishay DG3157EDL-T1-GE3 be used in high-frequency applications?
    A: Yes, the DG3157EDL-T1-GE3 is capable of handling high-frequency signals, thanks to its low capacitance, fast switching times, and minimal signal loss. It is well-suited for applications in RF, telecommunications, and other high-speed systems.

    Q20: What is the maximum current rating for the Vishay DG3157EDL-T1-GE3?
    A: The Vishay DG3157EDL-T1-GE3 can handle a maximum continuous current of up to 10mA per channel, making it suitable for a wide range of applications where low-current analog or digital signals need to be routed efficiently.
    Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement