DG3157EDL-T1-GE3
DG3157EDL-T1-GE3
Active
Description:  IC SWITCH SPDT X 1 9OHM SC70-6
Manufacturer:  Vishay
History Price: $0.42000
In Stock: 31600
DG3157EDL-T1-GE3 vs DG387AAA
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Switch Circuit
SPDT
DPST
Multiplexer/Demultiplexer Circuit
2:1
1:1
Number of Circuits
1
1
On-State Resistance (Max)
9Ohm
50Ohm
Channel-to-Channel Matching (ΔRon)
90mOhm
-
Voltage - Supply, Single (V-)
1.65V ~ 5.5V
-
Voltage - Supply, Dual (V?
-
?V ~ 18V
Switch Time (Ton, Toff) (Max)
-
300ns, 250ns
-3db Bandwidth
580MHz
-
Charge Injection
1.3pC
12pC
Channel Capacitance (CS(off), CD(off))
-
14pF, 14pF
Current - Leakage (IS(off)) (Max)
100nA
1nA
Crosstalk
-61dB @ 10MHz
-74dB @ 500kHz
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
6-TSSOP, SC-88, SOT-363
TO-100-10 Metal Can
Supplier Device Package
SC-70-6
TO-100-10