Packaging
Tape & Reel (TR)
Bulk
Switch Circuit
SPDT
SPST - NC
Multiplexer/Demultiplexer Circuit
2:1
1:1
On-State Resistance (Max)
9Ohm
50Ohm
Channel-to-Channel Matching (ΔRon)
90mOhm
-
Voltage - Supply, Single (V-)
1.65V ~ 5.5V
-
Voltage - Supply, Dual (V?
-
?V ~ 18V
Switch Time (Ton, Toff) (Max)
-
300ns, 250ns
Charge Injection
1.3pC
12pC
Channel Capacitance (CS(off), CD(off))
-
14pF, 14pF
Current - Leakage (IS(off)) (Max)
100nA
5nA
Crosstalk
-61dB @ 10MHz
-74dB @ 500kHz
Operating Temperature
-40 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
6-TSSOP, SC-88, SOT-363
TO-100-10 Metal Can
Supplier Device Package
SC-70-6
TO-100-10