DG3157EDL-T1-GE3
DG3157EDL-T1-GE3
Active
Description:  IC SWITCH SPDT X 1 9OHM SC70-6
Manufacturer:  Vishay
History Price: $0.42000
In Stock: 31600
DG3157EDL-T1-GE3 vs DG333ALDJ-E3
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Switch Circuit
SPDT
SPDT
Multiplexer/Demultiplexer Circuit
2:1
2:1
Number of Circuits
1
4
On-State Resistance (Max)
9Ohm
45Ohm
Channel-to-Channel Matching (ΔRon)
90mOhm
2Ohm (Max)
Voltage - Supply, Single (V-)
1.65V ~ 5.5V
5V ~ 40V
Voltage - Supply, Dual (V?
-
?V ~ 22V
Switch Time (Ton, Toff) (Max)
-
175ns, 145ns
-3db Bandwidth
580MHz
-
Charge Injection
1.3pC
10pC
Channel Capacitance (CS(off), CD(off))
-
8pF
Current - Leakage (IS(off)) (Max)
100nA
250pA
Crosstalk
-61dB @ 10MHz
-80dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
6-TSSOP, SC-88, SOT-363
20-DIP (0.300", 7.62mm)
Supplier Device Package
SC-70-6
20-PDIP