DG300BDJ-E3
DG300BDJ-E3
Obsolete
Description:  IC SWITCH SPST-NOX2 50OHM 14DIP
Manufacturer:  Vishay
Datasheet:   DG300BDJ-E3 Datasheet
History Price: Obsolete
In Stock: 42200
DG300BDJ-E3 Specification
Specification
Part No
DG300BDJ-E3
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPST - NO
Multiplexer/Demultiplexer Circuit
1:1
Number of Circuits
2
On-State Resistance (Max)
50Ohm
Channel-to-Channel Matching (ΔRon)
-
Voltage - Supply, Single (V-)
-
Voltage - Supply, Dual (V?
?5V
Switch Time (Ton, Toff) (Max)
150ns, 130ns (Typ)
-3db Bandwidth
-
Charge Injection
8pC
Channel Capacitance (CS(off), CD(off))
14pF, 14pF
Current - Leakage (IS(off)) (Max)
5nA
Crosstalk
-74dB @ 500kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
DG300BDJ-E3 Related Parts
DG300AAK
DG300AAK
Maxim Integrated
IC SWITCH SPST-NCX2 50OHM 14CDIP
DG300ABWE+
DG300ABWE+
Maxim Integrated
IC SWITCH SPST-NOX2 50OHM 16SOIC
DG300ACJ
DG300ACJ
Harris Corporation
IC SWITCH SPST-NOX2 50OHM 14DIP
DG300ACJ
DG300ACJ
Maxim Integrated
IC SWITCH SPST-NOX2 50OHM 14DIP
DG300ACJ+
DG300ACJ+
Maxim Integrated
IC SWITCH SPST-NOX2 50OHM 14DIP
DG300ACWE
DG300ACWE
Maxim Integrated
IC SWITCH SPST-NOX2 50OHM 16SOIC
DG300ACWE+
DG300ACWE+
Maxim Integrated
IC SWITCH SPST-NOX2 50OHM 16SOIC
DG300ACWE+T
DG300ACWE+T
Maxim Integrated
IC SWITCH SPST-NOX2 50OHM 16SOIC
DG301A/BCA
DG301A/BCA
Rochester Electronics
DUAL MARKED (M38510/11602BCA)
DG301AAK
DG301AAK
Vishay
IC SWITCH SPDTX1 50OHM 14CERDIP
DG301AAK/883
DG301AAK/883
Vishay
IC SWITCH SPDTX1 50OHM 14CERDIP
DG301AAK/883B
DG301AAK/883B
Maxim Integrated
IC SWITCH SPDT X 1 50OHM 14CDIP
DG300BDJ-E3 Description
The Vishay DG300BDJ-E3 is a high-performance analog switch designed for a variety of applications, including signal routing, data acquisition, and audio switching. This device is part of Vishay%27s DG series of analog switches, which are known for their low on-resistance, low power consumption, and high-speed switching capabilities. Below is a detailed overview of the DG300BDJ-E3, including its specifications and features.

## Overview

The DG300BDJ-E3 is a dual single-pole double-throw (SPDT) analog switch. It is designed to operate in a wide range of applications where signal integrity and low distortion are critical. The device is particularly suitable for use in audio applications, telecommunications, and instrumentation.

## Key Features

1. Low On-Resistance: The DG300BDJ-E3 features a low on-resistance (R_on) of typically 0.5 ohms at a supply voltage of 5V. This low resistance minimizes signal loss and distortion, making it ideal for high-fidelity audio applications.

2. Wide Supply Voltage Range: The device can operate with a supply voltage ranging from 3V to 15V, providing flexibility for various circuit designs.

3. Low Power Consumption: The DG300BDJ-E3 has a low quiescent current, making it suitable for battery-powered applications where power efficiency is essential.

4. High Speed: The switch has a fast switching time, allowing for quick transitions between states, which is beneficial in high-speed data applications.

5. Low Distortion: The device exhibits low total harmonic distortion (THD), ensuring high-quality signal transmission.

6. ESD Protection: The DG300BDJ-E3 includes built-in electrostatic discharge (ESD) protection, enhancing its reliability in various environments.

## Specifications

- Part Number: DG300BDJ-E3
- Type: Dual SPDT Analog Switch
- Supply Voltage (V_DD): 3V to 15V
- On-Resistance (R_on): 0.5 ohms (typical at V_DD = 5V)
- Input Voltage Range: -0.5V to V_DD + 0.5V
- Control Voltage (V_CTL): 0V to V_DD
- Switching Time (t_on/t_off): 20 ns (typical)
- Quiescent Current (I_Q): 0.1 µA (max)
- Total Harmonic Distortion (THD): 0.1% (typical)
- ESD Rating: Human Body Model (HBM) ±2000V
- Package Type: SOIC-8 (Surface Mount)
- Operating Temperature Range: -40°C to +85°C

## Applications

The Vishay DG300BDJ-E3 is suitable for a variety of applications, including:

- Audio Switching: Ideal for routing audio signals in mixers, amplifiers, and other audio equipment.
- Data Acquisition Systems: Used in multiplexing applications where multiple signals need to be routed to a single input.
- Telecommunications: Suitable for switching signals in communication devices and systems.
- Instrumentation: Can be used in measurement and testing equipment to switch between different signal paths.

## Conclusion

The Vishay DG300BDJ-E3 is a versatile and reliable analog switch that offers low on-resistance, low power consumption, and high-speed switching capabilities. Its wide supply voltage range and robust performance make it an excellent choice for various applications in audio, telecommunications, and instrumentation. With its combination of features and specifications, the DG300BDJ-E3 stands out as a preferred component for engineers and designers looking for high-quality analog switching solutions.
DG300BDJ-E3 Compare Parts
  • DG300BDJ-E3 vs DG390BDJ
  • DG300BDJ-E3 vs DG390ACWE+
  • DG300BDJ-E3 vs DG390ACWE
  • DG300BDJ-E3 vs DG390ACJ+
  • DG300BDJ-E3 vs DG390ACJ
  • DG300BDJ-E3 vs DG390ABK
  • DG300BDJ-E3 vs DG390AAK/883B
  • DG300BDJ-E3 vs DG390AAK
  • DG300BDJ-E3 vs DG387BDJ-E3
  • DG300BDJ-E3 vs DG387ACJ
  • DG300BDJ-E3 vs DG387AAK/883B
  • DG300BDJ-E3 vs DG387AAK/883
  • DG300BDJ-E3 vs DG387AAA
  • DG300BDJ-E3 vs DG384BDJ-E3
  • DG300BDJ-E3 vs DG384BDJ
  • DG300BDJ-E3 vs DG384AAK/883B
  • DG300BDJ-E3 vs DG381CJ
  • DG300BDJ-E3 vs DG381BDJ-E3
  • DG300BDJ-E3 vs DG381ACWE+T
  • DG300BDJ-E3 vs DG381ACWE+
  • DG300BDJ-E3 vs DG381ACWE
  • DG300BDJ-E3 vs DG381ACJ+
  • DG300BDJ-E3 vs DG381ACJ
  • DG300BDJ-E3 vs DG381ABK
  • DG300BDJ-E3 vs DG381ABA
  • DG300BDJ-E3 vs DG381AAK/883B
  • DG300BDJ-E3 vs DG381AAK
  • DG300BDJ-E3 vs DG333ALDW-T1-E3
  • DG300BDJ-E3 vs DG333ALDW-E3
  • DG300BDJ-E3 vs DG333ALDW
  • DG300BDJ-E3 vs DG333ALDJ-E3
  • DG300BDJ-E3 vs DG333ADW-T1-E3
  • DG300BDJ-E3 vs DG333ADW-E3
  • DG300BDJ-E3 vs DG333ADW
  • DG300BDJ-E3 vs DG333ADQ-T1-E3
  • DG300BDJ-E3 vs DG333ADJ-E3
  • DG300BDJ-E3 vs DG3257DN-T1-GE4
  • DG300BDJ-E3 vs DG3157EDL-T1-GE3
  • DG300BDJ-E3 vs DG3157DL-T1-GE3
  • DG300BDJ-E3 vs DG3157DL-T1-E3
  • Customer Reviews
    4.95 out of 5.00 stars from 78 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!