MX29SL800CBXEC-90G
MX29SL800CBXEC-90G
Active
Description:  IC FLASH 8MBIT PARALLEL 48LFBGA
Manufacturer:  Macronix
History Price: Active
In Stock: 19600
MX29SL800CBXEC-90G Specification
Specification
Part No
MX29SL800CBXEC-90G
Category
Memory
Manufacturer
Macronix
Series
MX29SL
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
8Mbit
Memory Organization
1M x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
90ns
Access Time
90 ns
Voltage - Supply
1.65V ~ 2V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-LFBGA, CSPBGA
Supplier Device Package
48-LFBGA, CSP (6x8)
MX29SL800CBXEC-90G PDF Datasheet
MX29SL800CBXEC-90G Related Parts
MX25L1006EMI-10G
MX25L1006EMI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L1006EZUI-10G
MX25L1006EZUI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8USON
MX25L1026EM1I-10G
MX25L1026EM1I-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L12801FMI-10G
MX25L12801FMI-10G
Macronix
IC FLASH 128MBIT
MX25L12833FM2I-10G
MX25L12833FM2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8SOP
MX25L12833FM2J-10G
MX25L12833FM2J-10G
Macronix
MEMORY
MX25L12833FMI-10G
MX25L12833FMI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 16SOP
MX25L12833FMJ-10G
MX25L12833FMJ-10G
Macronix
MEMORY
MX25L12833FZ2I-10G
MX25L12833FZ2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L12833FZ2J-10G
MX25L12833FZ2J-10G
Macronix
MEMORY
MX25L12833FZNI-10G
MX25L12833FZNI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L128356Z2I02
MX25L128356Z2I02
Macronix
MEMORY
MX29SL800CBXEC-90G Compare Parts
  • MX29SL800CBXEC-90G vs MX29SL802CBXHI-90G
  • MX29SL800CBXEC-90G vs MX29SL800CTXEI-90G
  • MX29SL800CBXEC-90G vs MX29SL800CTTI-90G
  • MX29SL800CBXEC-90G vs MX29SL800CBXEI-90G
  • MX29SL800CBXEC-90G vs MX29SL800CBTI-90G
  • MX29SL800CBXEC-90G vs MX29LV800CTXHI-70G
  • MX29SL800CBXEC-90G vs MX29LV800CTXEI-70G
  • MX29SL800CBXEC-90G vs MX29LV800CTXEI-45Q
  • MX29SL800CBXEC-90G vs MX29LV800CTXEC-90G
  • MX29SL800CBXEC-90G vs MX29LV800CTXEC-70G
  • MX29SL800CBXEC-90G vs MX29LV800CTTI-90G
  • MX29SL800CBXEC-90G vs MX29LV800CTTI-70G
  • MX29SL800CBXEC-90G vs MX29LV800CTTC-90G
  • MX29SL800CBXEC-90G vs MX29LV800CTTC-70G
  • MX29SL800CBXEC-90G vs MX29LV800CTTC-55Q
  • MX29SL800CBXEC-90G vs MX29LV800CTMI-70G
  • MX29SL800CBXEC-90G vs MX29LV800CTMI-55Q
  • MX29SL800CBXEC-90G vs MX29LV800CTMC-90G
  • MX29SL800CBXEC-90G vs MX29LV800CTMC-70G
  • MX29SL800CBXEC-90G vs MX29LV800CBXHI-90G
  • MX29SL800CBXEC-90G vs MX29LV800CBXHI-70G
  • MX29SL800CBXEC-90G vs MX29LV800CBXEI-90G
  • MX29SL800CBXEC-90G vs MX29LV800CBXEI-70G
  • MX29SL800CBXEC-90G vs MX29LV800CBXEI-55Q
  • MX29SL800CBXEC-90G vs MX29LV800CBXEC-90G
  • MX29SL800CBXEC-90G vs MX29LV800CBXEC-70G
  • MX29SL800CBXEC-90G vs MX29LV800CBTI-90G
  • MX29SL800CBXEC-90G vs MX29LV800CBTI-70G
  • MX29SL800CBXEC-90G vs MX29LV800CBTI-55Q
  • MX29SL800CBXEC-90G vs MX29LV800CBTC-90G
  • MX29SL800CBXEC-90G vs MX29LV800CBTC-70G
  • MX29SL800CBXEC-90G vs MX29LV800CBMI-70G
  • MX29SL800CBXEC-90G vs MX29LV800CBMC-90G
  • MX29SL800CBXEC-90G vs MX29LV800CBMC-70G
  • MX29SL800CBXEC-90G vs MX29LV640ETXEI-70G
  • MX29SL800CBXEC-90G vs MX29LV640ETTI-70G
  • MX29SL800CBXEC-90G vs MX29LV640EBXEI-70G
  • MX29SL800CBXEC-90G vs MX29LV640EBTI-70G
  • MX29SL800CBXEC-90G vs MX29LV400CTXEI-90G
  • MX29SL800CBXEC-90G vs MX29LV400CTXEI-70G
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you