MX25L1026EM1I-10G
MX25L1026EM1I-10G
Obsolete
Description:  IC FLASH 1MBIT SPI 104MHZ 8SOP
Manufacturer:  Macronix
History Price: Obsolete
In Stock: 25000
MX25L1026EM1I-10G Specification
Specification
Part No
MX25L1026EM1I-10G
Category
Memory
Manufacturer
Macronix
Series
MX25xxx25/26
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
1Mbit
Memory Organization
128K x 8
Memory Interface
SPI
Clock Frequency
104 MHz
Write Cycle Time - Word, Page
50μs, 3ms
Access Time
-
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
MX25L1026EM1I-10G PDF Datasheet
MX25L1026EM1I-10G Related Parts
MX25L1006EMI-10G
MX25L1006EMI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L1006EZUI-10G
MX25L1006EZUI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8USON
MX25L12801FMI-10G
MX25L12801FMI-10G
Macronix
IC FLASH 128MBIT
MX25L12833FM2I-10G
MX25L12833FM2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8SOP
MX25L12833FM2J-10G
MX25L12833FM2J-10G
Macronix
MEMORY
MX25L12833FMI-10G
MX25L12833FMI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 16SOP
MX25L12833FMJ-10G
MX25L12833FMJ-10G
Macronix
MEMORY
MX25L12833FZ2I-10G
MX25L12833FZ2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L12833FZ2J-10G
MX25L12833FZ2J-10G
Macronix
MEMORY
MX25L12833FZNI-10G
MX25L12833FZNI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L128356Z2I02
MX25L128356Z2I02
Macronix
MEMORY
MX25L12835EMI-10G
MX25L12835EMI-10G
Macronix
IC FLASH 128MBIT SPI 16SOP
MX25L1026EM1I-10G Description
The Macronix MX25L1026EM1I-10G is a high-performance serial NOR Flash memory device designed for a variety of applications, including consumer electronics, automotive, and industrial systems. This memory chip is particularly well-suited for code storage, data storage, and firmware updates due to its fast read speeds, low power consumption, and robust reliability features.

## Key Features

1. Memory Density: The MX25L1026EM1I-10G offers a memory density of 1 Megabit (1Mbit), which is equivalent to 128 Kilobytes (KB). This capacity is ideal for storing firmware, configuration data, and other essential information in embedded systems.

2. Serial Interface: The device utilizes a Serial Peripheral Interface (SPI) for communication, which allows for high-speed data transfer and easy integration with microcontrollers and other digital devices. The SPI interface supports both standard and dual I/O modes, enhancing data throughput.

3. Fast Read Speeds: The MX25L1026EM1I-10G is capable of achieving fast read speeds of up to 104 MHz in dual I/O mode, making it suitable for applications that require quick access to stored data.

4. Low Power Consumption: This memory chip is designed for low power operation, making it ideal for battery-powered devices. It features a deep power-down mode that significantly reduces power consumption when the device is not in use.

5. Endurance and Reliability: The MX25L1026EM1I-10G supports a high endurance of up to 100,000 program/erase cycles, ensuring long-term reliability in demanding applications. Additionally, it features built-in error correction code (ECC) to enhance data integrity.

6. Wide Operating Voltage Range: The device operates within a voltage range of 2.7V to 3.6V, making it compatible with a variety of power supply systems.

7. Temperature Range: The MX25L1026EM1I-10G is designed to operate in a wide temperature range, typically from -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.

8. Package Options: The memory chip is available in various package types, including SOIC (Small Outline Integrated Circuit) and WSON (Wafer Level Chip Scale Package), providing flexibility for different design requirements.

## Specifications

- Memory Density: 1 Mbit (128 KB)
- Interface: SPI (Single I/O and Dual I/O)
- Read Speed: Up to 104 MHz (Dual I/O mode)
- Write Speed: Typically 0.5 ms for page programming
- Endurance: 100,000 program/erase cycles
- Data Retention: 20 years at 85°C
- Operating Voltage: 2.7V to 3.6V
- Operating Temperature: -40°C to +85°C
- Package Type: SOIC-8, WSON-8, or similar

## Applications

The MX25L1026EM1I-10G is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as smartphones, tablets, and smart appliances for firmware storage and configuration settings.
- Automotive: Ideal for storing critical data in automotive applications, including infotainment systems and advanced driver-assistance systems (ADAS).
- Industrial Control: Employed in industrial automation systems for storing control algorithms and configuration data.
- IoT Devices: Perfect for Internet of Things (IoT) applications where low power consumption and reliable data storage are essential.

## Conclusion

The Macronix MX25L1026EM1I-10G is a versatile and reliable serial NOR Flash memory device that offers a combination of high performance, low power consumption, and robust reliability features. Its fast read speeds, wide operating voltage range, and extensive endurance make it an excellent choice for a variety of applications across different industries. Whether used in consumer electronics, automotive systems, or industrial control, the MX25L1026EM1I-10G provides the performance and reliability needed for modern embedded systems.
MX25L1026EM1I-10G Compare Parts
  • MX25L1026EM1I-10G vs MX29SL802CBXHI-90G
  • MX25L1026EM1I-10G vs MX29SL800CTXEI-90G
  • MX25L1026EM1I-10G vs MX29SL800CTTI-90G
  • MX25L1026EM1I-10G vs MX29SL800CBXEI-90G
  • MX25L1026EM1I-10G vs MX29SL800CBXEC-90G
  • MX25L1026EM1I-10G vs MX29SL800CBTI-90G
  • MX25L1026EM1I-10G vs MX29LV800CTXHI-70G
  • MX25L1026EM1I-10G vs MX29LV800CTXEI-70G
  • MX25L1026EM1I-10G vs MX29LV800CTXEI-45Q
  • MX25L1026EM1I-10G vs MX29LV800CTXEC-90G
  • MX25L1026EM1I-10G vs MX29LV800CTXEC-70G
  • MX25L1026EM1I-10G vs MX29LV800CTTI-90G
  • MX25L1026EM1I-10G vs MX29LV800CTTI-70G
  • MX25L1026EM1I-10G vs MX29LV800CTTC-90G
  • MX25L1026EM1I-10G vs MX29LV800CTTC-70G
  • MX25L1026EM1I-10G vs MX29LV800CTTC-55Q
  • MX25L1026EM1I-10G vs MX29LV800CTMI-70G
  • MX25L1026EM1I-10G vs MX29LV800CTMI-55Q
  • MX25L1026EM1I-10G vs MX29LV800CTMC-90G
  • MX25L1026EM1I-10G vs MX29LV800CTMC-70G
  • MX25L1026EM1I-10G vs MX29LV800CBXHI-90G
  • MX25L1026EM1I-10G vs MX29LV800CBXHI-70G
  • MX25L1026EM1I-10G vs MX29LV800CBXEI-90G
  • MX25L1026EM1I-10G vs MX29LV800CBXEI-70G
  • MX25L1026EM1I-10G vs MX29LV800CBXEI-55Q
  • MX25L1026EM1I-10G vs MX29LV800CBXEC-90G
  • MX25L1026EM1I-10G vs MX29LV800CBXEC-70G
  • MX25L1026EM1I-10G vs MX29LV800CBTI-90G
  • MX25L1026EM1I-10G vs MX29LV800CBTI-70G
  • MX25L1026EM1I-10G vs MX29LV800CBTI-55Q
  • MX25L1026EM1I-10G vs MX29LV800CBTC-90G
  • MX25L1026EM1I-10G vs MX29LV800CBTC-70G
  • MX25L1026EM1I-10G vs MX29LV800CBMI-70G
  • MX25L1026EM1I-10G vs MX29LV800CBMC-90G
  • MX25L1026EM1I-10G vs MX29LV800CBMC-70G
  • MX25L1026EM1I-10G vs MX29LV640ETXEI-70G
  • MX25L1026EM1I-10G vs MX29LV640ETTI-70G
  • MX25L1026EM1I-10G vs MX29LV640EBXEI-70G
  • MX25L1026EM1I-10G vs MX29LV640EBTI-70G
  • MX25L1026EM1I-10G vs MX29LV400CTXEI-90G
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller