MX29SL800CBXEC-90G
MX29SL800CBXEC-90G
Active
Description:  IC FLASH 8MBIT PARALLEL 48LFBGA
Manufacturer:  Macronix
History Price: Active
In Stock: 19600
MX29SL800CBXEC-90G vs MX29LV800CBXEC-90G
Category
Manufacturer
Series
MX29SL
MX29LV
Packaging
Tray
Tray
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NOR
Memory Size
8Mbit
8Mbit
Memory Organization
1M x 8
1M x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
90ns
90ns
Access Time
90 ns
90 ns
Voltage - Supply
1.65V ~ 2V
2.7V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LFBGA, CSPBGA
48-LFBGA, CSPBGA
Supplier Device Package
48-LFBGA, CSP (6x8)
48-LFBGA, CSP (6x8)