MX25L12833FM2I-10G
MX25L12833FM2I-10G
Active
Description:  IC FLASH 128MBIT SPI/QUAD 8SOP
Manufacturer:  Macronix
History Price: $2.48000
In Stock: 37200
MX25L12833FM2I-10G Specification
Specification
Part No
MX25L12833FM2I-10G
Category
Memory
Manufacturer
Macronix
Series
MXSMIO
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
128Mbit
Memory Organization
16M x 8
Memory Interface
SPI - Quad I/O, QPI
Clock Frequency
133 MHz
Write Cycle Time - Word, Page
40μs, 1.2ms
Access Time
-
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SOP
MX25L12833FM2I-10G PDF Datasheet
MX25L12833FM2I-10G Related Parts
MX25L1006EMI-10G
MX25L1006EMI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L1006EZUI-10G
MX25L1006EZUI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8USON
MX25L1026EM1I-10G
MX25L1026EM1I-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L12801FMI-10G
MX25L12801FMI-10G
Macronix
IC FLASH 128MBIT
MX25L12833FM2J-10G
MX25L12833FM2J-10G
Macronix
MEMORY
MX25L12833FMI-10G
MX25L12833FMI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 16SOP
MX25L12833FMJ-10G
MX25L12833FMJ-10G
Macronix
MEMORY
MX25L12833FZ2I-10G
MX25L12833FZ2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L12833FZ2J-10G
MX25L12833FZ2J-10G
Macronix
MEMORY
MX25L12833FZNI-10G
MX25L12833FZNI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L128356Z2I02
MX25L128356Z2I02
Macronix
MEMORY
MX25L12835EMI-10G
MX25L12835EMI-10G
Macronix
IC FLASH 128MBIT SPI 16SOP
MX25L12833FM2I-10G Description
The Macronix MX25L12833FM2I-10G is a high-performance serial NOR Flash memory device designed for a variety of applications, including consumer electronics, automotive, industrial, and Internet of Things (IoT) devices. This memory chip is particularly known for its high density, fast read speeds, and low power consumption, making it suitable for applications that require reliable and efficient data storage.

## Key Specifications:

1. Memory Density:
- The MX25L12833FM2I-10G offers a memory density of 128 megabits (16 megabytes), providing ample storage for firmware, configuration data, and other critical information in embedded systems.

2. Interface:
- This device utilizes a Serial Peripheral Interface (SPI) for communication, which allows for simple and efficient data transfer between the memory and the host microcontroller or processor. The SPI interface supports both standard and dual/quad I/O modes, enhancing data throughput.

3. Operating Voltage:
- The MX25L12833FM2I-10G operates within a voltage range of 2.7V to 3.6V, making it compatible with a wide range of digital systems and ensuring stable performance across various applications.

4. Speed:
- The device features a maximum clock frequency of 104 MHz in dual/quad mode, enabling fast read operations. The typical read speed is around 85 MB/s, which is suitable for applications requiring quick access to stored data.

5. Data Retention:
- The MX25L12833FM2I-10G provides a data retention period of up to 20 years, ensuring that stored information remains intact over long periods, even in the absence of power.

6. Endurance:
- The memory device supports a minimum of 100,000 program/erase cycles per sector, which is essential for applications that require frequent updates to stored data.

7. Package Type:
- The MX25L12833FM2I-10G is available in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is compact and suitable for space-constrained designs. It is also available in other package types, such as WSON, depending on the specific application requirements.

8. Temperature Range:
- The device is rated for operation over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications that may experience extreme environmental conditions.

9. Security Features:
- The MX25L12833FM2I-10G includes security features such as a hardware write protection mechanism and a unique serial number for each device, enhancing data integrity and security.

## Applications:

The Macronix MX25L12833FM2I-10G is designed for a wide range of applications, including:

- Consumer Electronics: Used in devices such as smartphones, tablets, and smart appliances for firmware storage and configuration data.
- Automotive: Suitable for automotive applications, including infotainment systems and advanced driver-assistance systems (ADAS), where reliable memory is critical.
- Industrial Control: Employed in industrial automation systems for storing control algorithms and configuration settings.
- Internet of Things (IoT): Ideal for IoT devices that require efficient data storage and quick access to firmware updates.

## Features:

- Low Power Consumption: The MX25L12833FM2I-10G is designed for low power operation, making it suitable for battery-powered applications where energy efficiency is essential.
- Fast Programming and Erasing: The device supports fast programming and erasing capabilities, allowing for quick updates to stored data.
- Flexible Memory Organization: The memory can be organized into multiple sectors, allowing for efficient management of data and easy updates.

## Conclusion:

The Macronix MX25L12833FM2I-10G is a versatile and high-performance serial NOR Flash memory device that meets the demands of modern electronic applications. With its high density, fast read speeds, and robust features, it is an excellent choice for designers looking to implement reliable and efficient data storage solutions in their products. Its wide range of applications, from consumer electronics to industrial systems, makes it a valuable component in the ever-evolving landscape of embedded technology.
MX25L12833FM2I-10G Compare Parts
  • MX25L12833FM2I-10G vs MX29SL802CBXHI-90G
  • MX25L12833FM2I-10G vs MX29SL800CTXEI-90G
  • MX25L12833FM2I-10G vs MX29SL800CTTI-90G
  • MX25L12833FM2I-10G vs MX29SL800CBXEI-90G
  • MX25L12833FM2I-10G vs MX29SL800CBXEC-90G
  • MX25L12833FM2I-10G vs MX29SL800CBTI-90G
  • MX25L12833FM2I-10G vs MX29LV800CTXHI-70G
  • MX25L12833FM2I-10G vs MX29LV800CTXEI-70G
  • MX25L12833FM2I-10G vs MX29LV800CTXEI-45Q
  • MX25L12833FM2I-10G vs MX29LV800CTXEC-90G
  • MX25L12833FM2I-10G vs MX29LV800CTXEC-70G
  • MX25L12833FM2I-10G vs MX29LV800CTTI-90G
  • MX25L12833FM2I-10G vs MX29LV800CTTI-70G
  • MX25L12833FM2I-10G vs MX29LV800CTTC-90G
  • MX25L12833FM2I-10G vs MX29LV800CTTC-70G
  • MX25L12833FM2I-10G vs MX29LV800CTTC-55Q
  • MX25L12833FM2I-10G vs MX29LV800CTMI-70G
  • MX25L12833FM2I-10G vs MX29LV800CTMI-55Q
  • MX25L12833FM2I-10G vs MX29LV800CTMC-90G
  • MX25L12833FM2I-10G vs MX29LV800CTMC-70G
  • MX25L12833FM2I-10G vs MX29LV800CBXHI-90G
  • MX25L12833FM2I-10G vs MX29LV800CBXHI-70G
  • MX25L12833FM2I-10G vs MX29LV800CBXEI-90G
  • MX25L12833FM2I-10G vs MX29LV800CBXEI-70G
  • MX25L12833FM2I-10G vs MX29LV800CBXEI-55Q
  • MX25L12833FM2I-10G vs MX29LV800CBXEC-90G
  • MX25L12833FM2I-10G vs MX29LV800CBXEC-70G
  • MX25L12833FM2I-10G vs MX29LV800CBTI-90G
  • MX25L12833FM2I-10G vs MX29LV800CBTI-70G
  • MX25L12833FM2I-10G vs MX29LV800CBTI-55Q
  • MX25L12833FM2I-10G vs MX29LV800CBTC-90G
  • MX25L12833FM2I-10G vs MX29LV800CBTC-70G
  • MX25L12833FM2I-10G vs MX29LV800CBMI-70G
  • MX25L12833FM2I-10G vs MX29LV800CBMC-90G
  • MX25L12833FM2I-10G vs MX29LV800CBMC-70G
  • MX25L12833FM2I-10G vs MX29LV640ETXEI-70G
  • MX25L12833FM2I-10G vs MX29LV640ETTI-70G
  • MX25L12833FM2I-10G vs MX29LV640EBXEI-70G
  • MX25L12833FM2I-10G vs MX29LV640EBTI-70G
  • MX25L12833FM2I-10G vs MX29LV400CTXEI-90G
  • MX25L12833FM2I-10G FAQ
    Q1: What type of memory is the Macronix MX25L12833FM2I-10G?
    A: The MX25L12833FM2I-10G is a 128 Mbit (16 MB) Serial NOR Flash memory, designed for high-speed non-volatile storage applications.

    Q2: What is the interface type of the MX25L12833FM2I-10G?
    A: It uses a Quad SPI (Serial Peripheral Interface) for fast data transfer with standard, dual, and quad I/O modes.

    Q3: What is the operating voltage range of the MX25L12833FM2I-10G?
    A: The device operates from 2.7V to 3.6V, making it compatible with standard 3.3V digital logic systems.

    Q4: What is the maximum clock frequency of the MX25L12833FM2I-10G?
    A: The MX25L12833FM2I-10G supports clock frequencies up to 133 MHz, enabling high-speed data read operations.

    Q5: What is the typical program/erase cycle endurance of the MX25L12833FM2I-10G?
    A: The device is rated for 100,000 program/erase cycles per sector, providing reliable long-term storage performance.

    Q6: What is the data retention capability of the MX25L12833FM2I-10G?
    A: It guarantees data retention of up to 20 years under standard operating conditions, ensuring long-term non-volatile storage reliability.

    Q7: What package does the MX25L12833FM2I-10G come in?
    A: The memory is available in an 8-pin SOP package, suitable for compact PCB designs and automated surface-mount assembly.

    Q8: How is the MX25L12833FM2I-10G used in embedded systems?
    A: It stores firmware, boot code, and configuration data, enabling reliable program execution in microcontroller-based systems.

    Q9: Can the MX25L12833FM2I-10G be used for in-system programming?
    A: Yes, its SPI interface supports in-system programming, allowing firmware updates without removing the chip from the PCB.

    Q10: What is the typical page program size of the MX25L12833FM2I-10G?
    A: The device supports 256-byte page programming, enabling efficient partial writes without erasing entire sectors.

    Q11: How does the MX25L12833FM2I-10G handle high-speed read operations?
    A: Using Quad SPI mode, it can transfer four bits per clock cycle, significantly increasing data throughput for read-intensive applications.

    Q12: What types of applications is the MX25L12833FM2I-10G suitable for?
    A: It is used in embedded devices, consumer electronics, industrial control, network equipment, and IoT devices requiring non-volatile storage.

    Q13: How does the MX25L12833FM2I-10G support low-power operation?
    A: The device consumes low standby and active current, making it suitable for battery-operated or energy-sensitive applications.

    Q14: Can the MX25L12833FM2I-10G operate reliably over a wide temperature range?
    A: Yes, it is rated for industrial temperatures from -40°C to +85°C, ensuring reliable operation in harsh environments.

    Q15: How are blocks or sectors erased in the MX25L12833FM2I-10G?
    A: The memory supports sector erase (64 KB), block erase (32 KB/64 KB), and chip erase operations, providing flexibility in memory management.

    Q16: How does the MX25L12833FM2I-10G improve firmware update efficiency?
    A: Its fast Quad SPI interface and page programming allow rapid firmware updates, reducing system downtime and update time.

    Q17: What is the maximum continuous read speed of the MX25L12833FM2I-10G?
    A: The device can achieve read speeds up to 50 MB/s in Quad SPI mode, supporting high-throughput applications like graphics or code execution.

    Q18: How does the MX25L12833FM2I-10G support secure boot or firmware verification?
    A: It can store digital signatures or secure firmware images, enabling microcontrollers to verify authenticity at startup.

    Q19: Can the MX25L12833FM2I-10G be daisy-chained with other SPI devices?
    A: Yes, it supports SPI bus daisy-chaining, allowing multiple devices to share the same SPI interface with proper chip-select management.

    Q20: Why is the MX25L12833FM2I-10G preferred for embedded non-volatile storage?
    A: Its high-density storage, fast Quad SPI interface, low power consumption, long data retention, and industrial reliability make it ideal for modern embedded systems requiring robust firmware and data storage.
    Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller