Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - CPLDs (Complex Programmable Logic Devices)
/ Lattice Semiconductor MACH211-7VC
MACH211-7VC
Active
Embedded - CPLDs (Complex Programmable Logic Devices)
Description:
IC CPLD 64MC 7.5NS 44TQFP
Manufacturer:
Lattice Semiconductor
Datasheet:
MACH211-7VC Datasheet
History Price: $8.13000
In Stock: 38300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MACH211-7VC Specification
Specification
Part No
MACH211-7VC
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Lattice Semiconductor
Series
MACH 2
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
EE PLD
Delay Time tpd(1) Max
7.5 ns
Voltage Supply - Internal
4.75V ~ 5.25V
Number of Logic Elements/Blocks
4
Number of Macrocells
64
Number of Gates
-
Number of I/O
32
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-TQFP
Supplier Device Package
44-TQFP (10x10)
MACH211-7VC PDF Datasheet
MACH211-7VC Datasheet
Click and Download: MACH211-7VC Datasheet
MACH211-7VC Related Parts
MACH111-10JC
Lattice Semiconductor
IC CPLD 32MC 10NS 44PLCC
MACH111-12JC
Lattice Semiconductor
IC CPLD 32MC 12NS 44PLCC
MACH111-5VC
Lattice Semiconductor
IC CPLD 32MC 5NS 44TQFP
MACH111-7JC
Lattice Semiconductor
IC CPLD 32MC 7.5NS 44PLCC
MACH111SP-10JC
Lattice Semiconductor
IC CPLD 32MC 10NS 44PLCC
MACH111SP-15VC
Lattice Semiconductor
IC CPLD 32MC 15NS 100TQFP
MACH111SP-5JC
Lattice Semiconductor
IC CPLD 32MC 5NS 44PLCC
MACH111SP-5VC
Lattice Semiconductor
IC CPLD 32MC 5NS 100TQFP
MACH111SP-7VC
Lattice Semiconductor
IC CPLD 32MC 7.5NS 100TQFP
MACH130-15JC
Lattice Semiconductor
IC CPLD 64MC 15NS 84PLCC
MACH131-7JC/1
Lattice Semiconductor
IC CPLD 64MC 7.5NS 84PLCC
MACH131SP-10VC
Lattice Semiconductor
IC CPLD 64MC 10NS 100TQFP
MACH211-7VC Compare Parts
MACH211-7VC vs MACHLV210-12JC
MACH211-7VC vs MACH445-12YC
MACH211-7VC vs MACH435Q-20JC
MACH211-7VC vs MACH435-12JC
MACH211-7VC vs MACH231SP-12YC
MACH211-7VC vs MACH231SP-12VC
MACH211-7VC vs MACH231-7JC
MACH211-7VC vs MACH231-6JC
MACH211-7VC vs MACH230-15JC
MACH211-7VC vs MACH221SP-12YC
MACH211-7VC vs MACH221-7JC
MACH211-7VC vs MACH211SP-7VC
MACH211-7VC vs MACH211SP-12VC
MACH211-7VC vs MACH211SP-10JC
MACH211-7VC vs MACH211-7JC
MACH211-7VC vs MACH210A-7VC
MACH211-7VC vs MACH210A-10VC
MACH211-7VC vs MACH131SP-7VC
MACH211-7VC vs MACH131SP-15VC
MACH211-7VC vs MACH131SP-12VC
MACH211-7VC vs MACH131SP-10VC
MACH211-7VC vs MACH131-7JC/1
MACH211-7VC vs MACH130-15JC
MACH211-7VC vs MACH111SP-7VC
MACH211-7VC vs MACH111SP-5VC
MACH211-7VC vs MACH111SP-5JC
MACH211-7VC vs MACH111SP-15VC
MACH211-7VC vs MACH111SP-10JC
MACH211-7VC vs MACH111-7JC
MACH211-7VC vs MACH111-5VC
MACH211-7VC vs MACH111-12JC
MACH211-7VC vs MACH111-10JC
MACH211-7VC vs MACHLV210-20JC
MACH211-7VC vs MACH435-20JC
MACH211-7VC vs MACH231SP-20YC
MACH211-7VC vs MACH215-20JC
MACH211-7VC vs MACH211SP-20VC
MACH211-7VC vs MACH130-20JC
MACH211-7VC vs MACH111-20VC
MACH211-7VC vs MACH210-20/BXA
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!