MACH211-7VC
MACH211-7VC
Active
Description:  IC CPLD 64MC 7.5NS 44TQFP
Manufacturer:  Lattice Semiconductor
Datasheet:   MACH211-7VC Datasheet
History Price: $8.13000
In Stock: 38300
MACH211-7VC vs MACH231SP-12VC
Series
MACH 2
MACH 2
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Programmable Type
EE PLD
EE PLD
Delay Time tpd(1) Max
7.5 ns
12 ns
Voltage Supply - Internal
4.75V ~ 5.25V
4.75V ~ 5.25V
Number of Logic Elements/Blocks
4
8
Number of Macrocells
64
128
Number of Gates
-
-
Number of I/O
32
64
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-TQFP
100-LQFP
Supplier Device Package
44-TQFP (10x10)
100-TQFP (14x14)