MACH111SP-5VC
MACH111SP-5VC
Active
Description:  IC CPLD 32MC 5NS 100TQFP
Manufacturer:  Lattice Semiconductor
History Price: Active
In Stock: 2900
MACH111SP-5VC Specification
Specification
Part No
MACH111SP-5VC
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Lattice Semiconductor
Series
MACH 1
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
EE PLD
Delay Time tpd(1) Max
5 ns
Voltage Supply - Internal
4.75V ~ 5.25V
Number of Logic Elements/Blocks
2
Number of Macrocells
32
Number of Gates
-
Number of I/O
32
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
100-LQFP
Supplier Device Package
100-TQFP (14x14)
MACH111SP-5VC PDF Datasheet
MACH111SP-5VC Related Parts
MACH111-10JC
MACH111-10JC
Lattice Semiconductor
IC CPLD 32MC 10NS 44PLCC
MACH111-12JC
MACH111-12JC
Lattice Semiconductor
IC CPLD 32MC 12NS 44PLCC
MACH111-5VC
MACH111-5VC
Lattice Semiconductor
IC CPLD 32MC 5NS 44TQFP
MACH111-7JC
MACH111-7JC
Lattice Semiconductor
IC CPLD 32MC 7.5NS 44PLCC
MACH111SP-10JC
MACH111SP-10JC
Lattice Semiconductor
IC CPLD 32MC 10NS 44PLCC
MACH111SP-15VC
MACH111SP-15VC
Lattice Semiconductor
IC CPLD 32MC 15NS 100TQFP
MACH111SP-5JC
MACH111SP-5JC
Lattice Semiconductor
IC CPLD 32MC 5NS 44PLCC
MACH111SP-7VC
MACH111SP-7VC
Lattice Semiconductor
IC CPLD 32MC 7.5NS 100TQFP
MACH130-15JC
MACH130-15JC
Lattice Semiconductor
IC CPLD 64MC 15NS 84PLCC
MACH131-7JC/1
MACH131-7JC/1
Lattice Semiconductor
IC CPLD 64MC 7.5NS 84PLCC
MACH131SP-10VC
MACH131SP-10VC
Lattice Semiconductor
IC CPLD 64MC 10NS 100TQFP
MACH131SP-12VC
MACH131SP-12VC
Lattice Semiconductor
IC CPLD 64MC 12NS 100TQFP
MACH111SP-5VC Description
Overview of Lattice Semiconductor MACH111SP-5VC

The MACH111SP-5VC is a high-performance, high-density PLD (Programmable Logic Device) from Lattice Semiconductor, specifically designed for use in a variety of digital logic and communication applications. The MACH111SP-5VC is part of the MACH 1 family, which includes devices known for their high-speed performance, low power consumption, and small form factor. This device is ideal for a range of applications requiring high logic capacity, fast signal processing, and real-time flexibility.

With 5,000 macrocells, the MACH111SP-5VC delivers substantial logic capacity for applications such as signal processing, prototyping, communications, and embedded systems. Its flexibility in handling complex logic operations, combined with its low power consumption, makes it an ideal choice for systems with size, speed, and power constraints.

Key Features of MACH111SP-5VC

* High-Density Logic: The MACH111SP-5VC offers 5,000 macrocells for implementing complex logic functions. Macrocells provide the essential building blocks for creating a wide range of digital circuits, including adders, multiplexers, decoders, encoders, and finite state machines.
* Fast Timing Performance: The device is designed for high-speed performance, offering typical propagation delays of 5 ns at a system frequency of up to 150 MHz. This makes it suitable for time-critical applications that require fast signal processing and low-latency response.
* Low Power Consumption: The MACH111SP-5VC is optimized for low power consumption, making it ideal for battery-powered and portable applications. It operates at a typical Icc (core current) of 80 mA, ensuring that it can function efficiently in environments where power efficiency is a critical consideration.
* Programmable I/O: The device provides flexible I/O options, with up to 130 programmable I/O pins. These I/O pins support various signaling standards, enabling the device to interface with different types of circuits and systems, including TTL, CMOS, and LVTTL.
* In-System Programmability (ISP): The MACH111SP-5VC supports in-system programming, allowing users to program the device after it has been integrated into a system. This capability makes it easier to update the device's functionality in the field without requiring physical removal or replacement.
* Integrated Global Clock Network: The device includes a global clock network that provides low skew clock distribution across the chip, ensuring efficient synchronization of logic operations throughout the device. This feature is especially important in high-performance systems that require consistent timing accuracy.
* Reduced Size and Complexity: With its small form factor and high-density logic, the MACH111SP-5VC allows for the development of compact designs with fewer components, reducing overall board space and cost.

Specifications of MACH111SP-5VC

* Number of Macrocells: 5,000 macrocells
* Core Logic Family: MACH 1 (Programmable Logic Device)
* I/O Pins: Up to 130 programmable I/O pins
* Logic Elements: 5,000 macrocells capable of implementing complex combinatorial and sequential logic
* Maximum Clock Frequency: 150 MHz (at 5 ns typical propagation delay)
* Supply Voltage: 5V ± 10% (standard)
* Power Consumption:

* Core current (Icc): 80 mA (typical)
* Operating power: Low-power operation (max 500 mW)
* Package Type: 5V, 44-pin, TQFP or QFP (depending on configuration)
* Operating Temperature Range: -40°C to +85°C (Industrial grade)
* Input/Output Voltage Range: 3.3V, 5V logic compatible
* Package Size: 44-pin TQFP (Thin Quad Flat Package)
* Programmability: In-System Programmability (ISP) and JTAG support
* Global Clock Network: On-chip global clock network for synchronized operation

Applications of MACH111SP-5VC

* Communication Systems: The MACH111SP-5VC is ideal for communication systems requiring high-speed logic processing. It can be used in signal processing, modulation, demodulation, and data encoding/decoding. The ability to handle high-frequency data streams makes it suitable for applications in telecommunication, satellite systems, and network equipment.
* Embedded Systems: In embedded systems, this device can be used for custom logic, signal routing, and interface control. Its flexibility allows it to implement a wide range of embedded processing functions, such as handling sensor inputs or controlling output devices.
* Prototyping and Custom Logic Design: The MACH111SP-5VC is an excellent choice for prototyping custom logic designs. Developers can use it to quickly test and implement digital circuits, enabling them to verify their designs before committing to more complex ASIC (Application-Specific Integrated Circuit) solutions.
* Consumer Electronics: In consumer electronics, the device can be used for controlling and managing interfaces between different components. It supports various I/O standards, allowing it to be integrated into devices such as home entertainment systems, gaming consoles, and portable devices.
* Automotive Systems: The MACH111SP-5VC is suitable for automotive applications that require fast, reliable, and flexible logic operations. It can be used in ECUs (Electronic Control Units) for managing systems such as engine control, safety systems, and infotainment systems.
* Industrial Control: The device can be used in industrial control systems for signal processing, control logic, and sensor data acquisition. It provides the high-speed and reliable operation needed for industrial automation, robotics, and machine control applications.

Performance and Reliability

* High-Speed Logic Processing: With a maximum clock frequency of 150 MHz and a 5 ns propagation delay, the MACH111SP-5VC can handle time-sensitive applications, ensuring that signals are processed and transmitted quickly and reliably.
* Low Power Consumption: The device operates with low power consumption, making it well-suited for low-power and energy-efficient applications. This is particularly beneficial in battery-operated and portable devices where power management is a critical concern.
* Robust and Reliable: The MACH111SP-5VC is built for high reliability in industrial environments, offering an operating temperature range of -40°C to +85°C. This wide temperature range ensures the device can function reliably in challenging conditions, such as those found in automotive, industrial, and outdoor environments.
* Flexible I/O Options: The device supports up to 130 programmable I/O pins, which can be configured for different signal standards, allowing for seamless integration with various logic and communication systems. This flexibility makes the MACH111SP-5VC adaptable to a wide range of design requirements.
* Ease of Use with In-System Programmability: The support for In-System Programmability (ISP) and JTAG makes the MACH111SP-5VC easy to program and update in the field. This simplifies development and testing, allowing for rapid prototyping and iteration without needing to physically remove the device from the circuit.

Conclusion

The MACH111SP-5VC from Lattice Semiconductor is a powerful, high-density Programmable Logic Device (PLD) designed for high-speed, low-power applications. With 5,000 macrocells, a maximum clock frequency of 150 MHz, and low power consumption, the device is suitable for a broad range of applications in communications, embedded systems, automotive electronics, consumer electronics, and industrial control. Its programmable I/O, in-system programmability, and global clock network make it flexible and easy to integrate into diverse system designs. Whether for prototyping custom logic or implementing high-speed control systems, the MACH111SP-5VC offers a robust and reliable solution for demanding applications.
MACH111SP-5VC Compare Parts
Customer Reviews
4.95 out of 5.00 stars from 85 customer reviews from all over the world
Anaïs Lemoine
France
5 stars
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
5 stars
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
5 stars
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
5 stars
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
5 stars
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
5 stars
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!