Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - CPLDs (Complex Programmable Logic Devices)
/ Lattice Semiconductor MACH211-7VC
MACH211-7VC
Active
Embedded - CPLDs (Complex Programmable Logic Devices)
Description:
IC CPLD 64MC 7.5NS 44TQFP
Manufacturer:
Lattice Semiconductor
Datasheet:
MACH211-7VC Datasheet
History Price: $8.13000
In Stock: 38300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MACH211-7VC vs MACH131SP-10VC
Part No
MACH211-7VC
MACH131SP-10VC
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Lattice Semiconductor
Lattice Semiconductor
Series
MACH 2
MACH 1
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Programmable Type
EE PLD
EE PLD
Delay Time tpd(1) Max
7.5 ns
10 ns
Voltage Supply - Internal
4.75V ~ 5.25V
4.75V ~ 5.25V
Number of Logic Elements/Blocks
4
4
Number of Macrocells
64
64
Number of Gates
-
-
Number of I/O
32
64
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-TQFP
100-LQFP
Supplier Device Package
44-TQFP (10x10)
100-TQFP (14x14)