☰
N8042AH
N8042AH
Active
Description:  8-BIT, MROM, 8048 CPU
Manufacturer:  Intel
Datasheet:   N8042AH Datasheet
History Price: $42.00000
In Stock: 31135
N8042AH Specification
Specification
Part No
N8042AH
Category
Embedded - Microcontrollers
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8048
Core Size
8-Bit
Speed
12.5MHz
Connectivity
-
Peripherals
DMA
Number of I/O
18
Program Memory Size
2KB (2K x 8)
Program Memory Type
ROM
EEPROM Size
-
RAM Size
256 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 4.5V
Data Converters
-
Oscillator Type
External
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC
N8042AH PDF Datasheet
N8042AH Related Parts
N8044AH
N8044AH
Intel
8-BIT, MROM, 8051 CPU, 12MHZ
N80C151SB16
N80C151SB16
Intel
8-BIT, 80151 CPU, 16MHZ
N80C152JA-1
N80C152JA-1
Rochester Electronics
IC MCU 8BIT
N80C152JB
N80C152JB
Intel
8-BIT, 8051 CPU, 6MHZ
N80C152JB
N80C152JB
Rochester Electronics
IC MCU 8BIT
N80C152JB-1
N80C152JB-1
Rochester Electronics
IC MCU 8BIT
N80C152JB-G
N80C152JB-G
Rochester Electronics
IC MCU
N80C152JC
N80C152JC
Rochester Electronics
IC MCU 8BIT
N80C152JC-1-G
N80C152JC-1-G
Rochester Electronics
IC MCU 8BIT
N80C152JD
N80C152JD
Intel
8-BIT, 8051 CPU, 6MHZ
N80C152JD
N80C152JD
Rochester Electronics
IC MCU 8BIT
N80C196KC20
N80C196KC20
Intel
IC MCU 16BIT 16KB OTP 68PLCC
N8042AH Description
The Intel N8042AH is a highly integrated 8-bit microcontroller specifically designed for embedded keyboard and peripheral control applications. It originates from the MCS-48 family of microcontrollers, widely adopted in computing and industrial control environments during the 1980s and 1990s. The device combines a CPU core, RAM, ROM, I/O ports, and timer circuitry into a single package, providing a compact and reliable solution for low-to-moderate performance embedded control systems. Its architecture emphasizes deterministic timing, simple instruction execution, and compatibility with standard peripheral devices, making it particularly suitable for keyboard controllers, point-of-sale terminals, and small automation systems.

## Microcontroller Architecture

The N8042AH employs an 8-bit CPU core with an accumulator-based architecture and a 16-byte internal RAM. It features a Harvard-style memory organization, separating program memory (ROM) from data memory (RAM), which allows simultaneous access and improves execution efficiency. The instruction set consists of 111 instructions, supporting arithmetic, logic, control flow, and bit manipulation operations. The device includes an on-chip 8-bit program counter and stack pointer for subroutine and interrupt handling, as well as a 16-bit timer/counter unit for timing-critical applications. Its architecture enables predictable cycle times for instructions, facilitating real-time control tasks.

## Memory and Program Storage

The N8042AH integrates 1 KB of on-chip ROM for program storage, which is sufficient for firmware controlling keyboard matrices, LED displays, and simple peripheral interfaces. The 64 bytes of internal RAM provide temporary storage for working registers, stack, and I/O latches. Program memory is organized in a linear address space, accessible via an 11-bit program counter, while data memory is accessed using direct and indirect addressing modes. The ROM contains the standard firmware or application code and supports non-volatile control logic, ensuring consistent operation after power cycles. Memory expansion is possible through external memory interfaces, although most embedded applications utilize the internal ROM.

## Input/Output Capabilities

The N8042AH includes four 8-bit bidirectional I/O ports (P1–P4), which can be individually programmed as input or output. These ports are typically used to interface with keyboards, keypads, LEDs, switches, and other low-speed peripherals. Each port supports direct read and write operations, as well as bit-level manipulation, enabling efficient control of individual devices. The microcontroller also includes open-drain output stages, allowing wired-AND configurations and simplified matrix scanning for keyboard inputs. The I/O structure supports edge-triggered interrupt inputs, which improve responsiveness for asynchronous external events.

## Timer and Control Features

The integrated 16-bit timer/counter is capable of generating periodic interrupts, producing accurate time delays, or counting external events. This feature is essential for keyboard debounce logic, display multiplexing, or time-sensitive control routines. The N8042AH also supports a serial input/output interface for basic peripheral communication, such as connecting to auxiliary microcontrollers or scanning devices. Control features include interrupt handling with three levels of priority, allowing immediate response to critical events without compromising regular program execution. A dedicated reset input ensures reliable startup and recovery after power disturbances.

## Electrical Characteristics

The N8042AH operates from a single +5 V supply, with typical operating current of 15 mA during active execution and lower current in idle or wait modes. The device tolerates standard TTL input levels, enabling direct interface with peripheral logic circuits. Output voltage levels for high (VOH) and low (VOL) states are compatible with TTL and CMOS logic families. The N8042AH is specified to operate over an industrial temperature range from –40°C to +85°C, ensuring reliable performance in harsh embedded environments. The maximum clock frequency is 8 MHz, providing a balance between processing speed and low power consumption for typical keyboard controller tasks.

## Package and Physical Characteristics

The N8042AH is supplied in a 40-pin dual in-line package (DIP) or surface-mount equivalent, which simplifies PCB layout and allows easy integration into embedded systems. Pin assignments include power and ground, four I/O ports, serial interface lines, timer/counter inputs, clock input, and control signals such as RESET and INT. The package supports adequate thermal dissipation for the low-power operation typical of embedded control circuits. The exposed pin configuration is compatible with standard socketing or automated assembly processes, facilitating maintenance and system upgrades.

## Applications

The Intel N8042AH has been widely used in embedded control applications, including:

* Keyboard controllers for personal computers and terminals
* Point-of-sale terminals and cash registers
* Industrial control panels and process automation
* Peripheral device controllers such as printers and displays
* Simple communication interfaces between low-speed devices
* Educational microcontroller platforms and legacy embedded systems

Its combination of integrated I/O, ROM-based firmware storage, and predictable timing make it particularly suitable for deterministic control and monitoring tasks in low- to moderate-performance applications.

## Key Specifications Summary

* Device Type: 8-bit microcontroller (MCS-48 family)
* CPU Core: 8-bit accumulator-based architecture
* On-Chip ROM: 1 KB
* On-Chip RAM: 64 bytes
* Program Counter: 11-bit
* I/O Ports: 4 × 8-bit bidirectional ports (P1–P4)
* Timer/Counter: 16-bit integrated
* Instruction Set: 111 instructions, accumulator-based, bit manipulation
* Clock Frequency: Up to 8 MHz
* Supply Voltage: +5 V typical
* Operating Current: 15 mA active typical
* Operating Temperature Range: –40°C to +85°C
* Logic Compatibility: TTL/CMOS input and output levels
* Package: 40-pin DIP or surface-mount equivalent
* Reset and Interrupt Support: Dedicated RESET input, three-level interrupt priority

## Conclusion

The Intel N8042AH is a compact, reliable 8-bit microcontroller that integrates CPU, ROM, RAM, timer, and I/O functions in a single package. Its robust architecture, predictable instruction timing, and versatile I/O capabilities make it highly suitable for keyboard control, peripheral interfacing, and low-speed embedded automation systems. The device provides deterministic operation, low power consumption, and industrial-grade reliability, ensuring stable performance in both consumer and industrial applications where precise control and simple interface logic are required.
N8042AH Compare Parts
  • N8042AH vs N80C452
  • N8042AH vs N80C196MD
  • N8042AH vs N80C196KC20
  • N8042AH vs N80C152JD
  • N8042AH vs N80C152JD
  • N8042AH vs N80C152JC-1-G
  • N8042AH vs N80C152JC
  • N8042AH vs N80C152JB-G
  • N8042AH vs N80C152JB-1
  • N8042AH vs N80C152JB
  • N8042AH vs N80C152JB
  • N8042AH vs N80C152JA-1
  • N8042AH vs N80C151SB16
  • N8042AH vs N8044AH
  • N8042AH vs N80C31BH-16
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!