Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Intel N8042AH
N8042AH
Active
Embedded - Microcontrollers
Description:
8-BIT, MROM, 8048 CPU
Manufacturer:
Intel
Datasheet:
N8042AH Datasheet
History Price: $42.00000
In Stock: 24900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
N8042AH vs N80C151SB16
Part No
N8042AH
N80C151SB16
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Intel
Intel
Series
-
MCS 51
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
8048
80C151SB
Core Size
8-Bit
8-Bit
Speed
12.5MHz
16MHz
Connectivity
-
Serial Port
Peripherals
DMA
PWM, WDT
Number of I/O
18
32
Program Memory Size
2KB (2K x 8)
-
Program Memory Type
ROM
ROMless
EEPROM Size
-
-
RAM Size
256 x 8
256 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 4.5V
4.5V ~ 5.5V
Data Converters
-
-
Oscillator Type
External
External, Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
44-LCC (J-Lead)
Supplier Device Package
44-PLCC
44-PLCC