Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Intel N8042AH
N8042AH
Active
Embedded - Microcontrollers
Description:
8-BIT, MROM, 8048 CPU
Manufacturer:
Intel
Datasheet:
N8042AH Datasheet
History Price: $42.00000
In Stock: 24900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
N8042AH vs N80C152JA-1
Part No
N8042AH
N80C152JA-1
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Intel
Rochester Electronics
Series
-
80C
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
8048
-
Core Size
8-Bit
-
Speed
12.5MHz
-
Connectivity
-
-
Peripherals
DMA
-
Number of I/O
18
-
Program Memory Size
2KB (2K x 8)
-
Program Memory Type
ROM
-
EEPROM Size
-
-
RAM Size
256 x 8
-
Voltage - Supply (Vcc/Vdd)
4.5V ~ 4.5V
-
Data Converters
-
-
Oscillator Type
External
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
44-LCC (J-Lead)
-
Supplier Device Package
44-PLCC
-