Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Intel N8044AH
N8044AH
Active
Embedded - Microcontrollers
Description:
8-BIT, MROM, 8051 CPU, 12MHZ
Manufacturer:
Intel
Datasheet:
N8044AH Datasheet
History Price: $35.22000
In Stock: 4800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
N8044AH Specification
Specification
Part No
N8044AH
Category
Embedded - Microcontrollers
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8051
Core Size
8-Bit
Speed
12MHz
Connectivity
HDLC
Peripherals
-
Number of I/O
32
Program Memory Size
4KB (4K x 8)
Program Memory Type
Mask ROM
EEPROM Size
-
RAM Size
192 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
-
Oscillator Type
External, Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC
N8044AH PDF Datasheet
N8044AH Datasheet
Click and Download: N8044AH Datasheet
N8044AH Related Parts
N8042AH
Intel
8-BIT, MROM, 8048 CPU
N80C151SB16
Intel
8-BIT, 80151 CPU, 16MHZ
N80C152JA-1
Rochester Electronics
IC MCU 8BIT
N80C152JB
Intel
8-BIT, 8051 CPU, 6MHZ
N80C152JB
Rochester Electronics
IC MCU 8BIT
N80C152JB-1
Rochester Electronics
IC MCU 8BIT
N80C152JB-G
Rochester Electronics
IC MCU
N80C152JC
Rochester Electronics
IC MCU 8BIT
N80C152JC-1-G
Rochester Electronics
IC MCU 8BIT
N80C152JD
Intel
8-BIT, 8051 CPU, 6MHZ
N80C152JD
Rochester Electronics
IC MCU 8BIT
N80C196KC20
Intel
IC MCU 16BIT 16KB OTP 68PLCC
N8044AH Compare Parts
N8044AH vs N80C452
N8044AH vs N80C196MD
N8044AH vs N80C196KC20
N8044AH vs N80C152JD
N8044AH vs N80C152JD
N8044AH vs N80C152JC-1-G
N8044AH vs N80C152JC
N8044AH vs N80C152JB-G
N8044AH vs N80C152JB-1
N8044AH vs N80C152JB
N8044AH vs N80C152JB
N8044AH vs N80C152JA-1
N8044AH vs N80C151SB16
N8044AH vs N8042AH
N8044AH vs N80C31BH-16
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!