Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - System On Chip (SoC)
/ Intel AGFA006R16A3E3V
AGFA006R16A3E3V
Active
Embedded - System On Chip (SoC)
Description:
IC FPGA AGILEX-F 1546FBGA
Manufacturer:
Intel
Datasheet:
AGFA006R16A3E3V Datasheet
History Price: $11,896.51000
In Stock: 27800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AGFA006R16A3E3V Specification
Specification
Part No
AGFA006R16A3E3V
Category
Embedded - System On Chip (SoC)
Manufacturer
Intel
Series
Agilex F
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Architecture
MPU, FPGA
Core Processor
Quad ARM? Cortex?-A53 MPCore? with CoreSight?, ARM NEON, Floating point
Flash Size
-
RAM Size
256KB
Peripherals
DMA, WDT
Connectivity
EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed
1.4GHz
Primary Attributes
FPGA - 573K Logic Elements
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
Package / Case
-
Supplier Device Package
-
AGFA006R16A3E3V PDF Datasheet
AGFA006R16A3E3V Datasheet
Click and Download: AGFA006R16A3E3V Datasheet
AGFA006R16A3E3V Related Parts
AGFA006R16A2E1V
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2E2V
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2E3E
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2E3V
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2E4X
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2I1V
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2I2V
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2I3E
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2I3V
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A3E3E
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A3E4F
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A3I3E
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A3E3V Compare Parts
AGFA006R16A3E3V vs AGFD023R25A3E4X
AGFA006R16A3E3V vs AGFD023R25A3E3E
AGFA006R16A3E3V vs AGFD023R25A2I3V
AGFA006R16A3E3V vs AGFD023R25A2I3E
AGFA006R16A3E3V vs AGFD023R25A2I2V
AGFA006R16A3E3V vs AGFD023R25A2E4X
AGFA006R16A3E3V vs AGFD023R25A2E4F
AGFA006R16A3E3V vs AGFD023R25A2E3V
AGFA006R16A3E3V vs AGFD023R25A2E3E
AGFA006R16A3E3V vs AGFD023R25A2E2V
AGFA006R16A3E3V vs AGFD023R25A1I1V
AGFA006R16A3E3V vs AGFD023R25A1E1V
AGFA006R16A3E3V vs AGFD019R25A3I3E
AGFA006R16A3E3V vs AGFD019R25A3E4X
AGFA006R16A3E3V vs AGFD019R25A3E3E
AGFA006R16A3E3V vs AGFD019R25A2I3V
AGFA006R16A3E3V vs AGFD019R25A2I3E
AGFA006R16A3E3V vs AGFD019R25A2I2V
AGFA006R16A3E3V vs AGFD019R25A2E4X
AGFA006R16A3E3V vs AGFD019R25A2E4F
AGFA006R16A3E3V vs AGFD019R25A2E3V
AGFA006R16A3E3V vs AGFD019R25A2E3E
AGFA006R16A3E3V vs AGFD019R25A2E2V
AGFA006R16A3E3V vs AGFD019R25A1I1V
AGFA006R16A3E3V vs AGFD019R25A1E1V
AGFA006R16A3E3V vs AGFC023R25A3I3E
AGFA006R16A3E3V vs AGFC023R25A3E4X
AGFA006R16A3E3V vs AGFC023R25A3E3E
AGFA006R16A3E3V vs AGFC023R25A2I3V
AGFA006R16A3E3V vs AGFC023R25A2I3E
AGFA006R16A3E3V vs AGFC023R25A2I2V
AGFA006R16A3E3V vs AGFC023R25A2E4X
AGFA006R16A3E3V vs AGFC023R25A2E4F
AGFA006R16A3E3V vs AGFC023R25A2E3V
AGFA006R16A3E3V vs AGFC023R25A2E3E
AGFA006R16A3E3V vs AGFC023R25A2E2V
AGFA006R16A3E3V vs AGFC023R25A2E1V
AGFA006R16A3E3V vs AGFC023R25A1I1V
AGFA006R16A3E3V vs AGFC023R25A1E1V
AGFA006R16A3E3V vs AGFC019R25A3I3E
Customer Reviews
4.95 out of 5.00 stars from 134 customer reviews from all over the world
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.
Alejandra León
Spain
2026-03-22 14:19
Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
Alana
Brazil
2026-03-22 01:04
The product arrived as the announcement. Great quality.
Yago Silva
Brazil
2026-03-22 01:01
Original Texas Instruments Recommend the seller product great quality.